location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 400 G9 Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Dikey (Tower) PC Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G9
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
9M8N3AT
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 28 Jun 2025 14:04:59
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Broşür (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 400 G9 Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Dikey (Tower) PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kanıtlanmış verimlilik PC Siyah 260 W
  • - Intel® Core™ i3 i3-12100 İşlemci Çekirdek Sayısı: 4
  • - 8 GB DDR4-SDRAM 1 x 8 GB
  • - 256 GB SSD
  • - Intel UHD Graphics 730
  • - Ethernet LAN bağlantısı
  • - Windows 11 Pro
Daha fazla>>>
HP, işletmeler için Windows 11 Pro'yu öneriyor

Windows 11 ve HP işbirliği, güvenlik ve bağlantı teknolojisi ile performanstan ödün vermeden dilediğiniz yerde çalışın. Microsoft Copilot ile içerikleri özetleyin ve yeniden yazın, ilgili içerik önerileri alın ve düzenli kalın.[1]

Yüksek performans ve taşınabilirlik

12. Nesil Intel Core™ işlemciyle yüksek yanıt performansı, bağlantı ve hızın olağanüstü bir birleşimini elde ederek kısa sürede güvenilir bir şekilde başlatın, üretin ve bağlanın.[2]

Entegre grafik kartı seçenekleri

Entegre grafik kartıyla masaüstü bilgisayarınızın performansını artırın. Bilgi işlem ve multimedya grafik iş yükleriniz için hızlı yürütme becerisinden yararlanın.

Ağ üzerinden BIOS yönetimi

Modern bir BIOS yönetim aracı olan HP Sure Admin, BT yöneticilerinin BIOS ayarlarını ağ üzerinden güvenli bir şekilde yönetmesine olanak tanıyan bir dijital imza oluşturarak, parola veya BIOS yapılandırması yardımcı programı ihtiyacını ortadan kaldırır.[3]

Güvenle gezinin

HP Sure Click'in donanım destekli güvenliği, bilgisayarınızı gömülü kötü amaçlı yazılımlar ve fidye yazılımları içeren web sitelerinden ve salt okunur Office ve PDF eklerinden veya virüslerden korumanıza yardımcı olur.[4]

Ürün yazılımı saldırılarının ardından otomatik kurtarma

Ürün yazılımı saldırıları bilgisayarınızı tamamen tahrip edebilir. Saldırılar veya bozulmalardan kendini otomatik olarak kurtararak kendi kendini onaran BIOS HP Sure Start ile güvende kalın.[6]

HP Sure Sense

Kötü amaçlı yazılımlar, hızlı bir şekilde geleneksel antivirüslerin ötesine doğru gelişiyor. Olağanüstü koruma sağlamak için davranış analizini gelişmiş yapay zeka teknikleriyle birleştiren HP Sure Sense ile bilgisayarınızı daha önce hiç görülmemiş saldırılara karşı koruyun.[7]

Sürücünüzü silin

HP Secure Erase yeniden amaçlandırmak veya yeniden atamak üzere sabit sürücü içeriğini kaldırır.[10]

Basit bilgisayar yönetimi

HP Support Assistant sayesinde ihtiyacınız olan güncellemelere doğrudan erişerek daha az zaman harcayın.[11]

BT yönetiminin temel adımlarını hızlandırın

HP Manageability Integration Kit ile HP bilgisayarlarınızın kesinti sürelerini ve toplam sahip olma maliyetini azaltın. Bu çözüm görüntü oluşturmayı hızlandırmaya yardımcı olur ve donanım, BIOS, güvenlik ve yazılım güncellemelerinin rutin yönetimini basitleştirir.[12]

Intel Core™ işlemci

En son Intel Core™ işlemcili[2] HP Pro Tower 400 ile gün boyu üretkenliğinizi koruyun.

3 ekrana kadar destek

Üç adede kadar ekranı[9] destekleyen video bağlantı noktalarıyla üretkenliğinizi artırın ve çeşitli iş akışlarının üstesinden getirin.

HP Wolf Security ile korunmaktadır

HP Wolf Security for Business, donanım uygulamalı, her zaman açık, dirençli bir savunma hattı kurar.[5]

Ortak geleceğimizi korumaya yardımcı olun

Yüksek verimli güç kaynağı ve kalıplanmış kağıt hamuru ambalaj, çevre üzerindeki etkinin azaltılmasına yardımcı olur.[8]

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i3
İşlemci nesli
12. Nesil Intel® Core™ i3
İşlemci *
i3-12100
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
8
İşlemci destek frekansı
4,3 GHz
Performans çekirdekleri
4
Performance-core Max Turbo Frekans
4,3 GHz
Performans çekirdeği temel frekansı
3,3 GHz
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
Akıllı Önbellek
İşlemci temel gücü
60 W
Maksimum turbo güç
89 W
Hafıza
RAM *
8 GB
Maksimum bellek *
64 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
1 x 8 GB
Bellek yuvası sayısı
2x DIMM
Hafıza veri aktarım hızı
3200 MT/s
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Optik sürücüler *
No
Depolama birimi sayısı
1
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Grafik
Ayrık grafik bağdaştırıcı *
No
Entegre grafik kartı *
Yes
Ayrık ekran kartı modeli *
Mevcut değil
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel UHD Graphics 730
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Wi-Fi *
No
Bağlantı
USB 2.0 bağlantı noktası sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı *
1
HDMI port sayısı *
1
HDMI versiyonu
1.4
DisplayPort
1
DisplayPort versiyonu
1.4
Bağlantı
Ethernet LAN (RJ-45) port sayısı
1
Kablo çıkışı
Yes
Birleşik kulaklık/mikrofon portu
Yes
Genişletme yuvaları
PCI Express x1 delik
1
PCI Express x16 (Gen 4.x) yuvaları
1
PCI delikleri
1
Tasarım
Kasa *
Dikey (Tower)
Renk adı
Jack black
3.5" bölme sayısı
2
Ürün rengi *
Siyah
Yıl girişi
2025
Performans
Pazar konumlandırması
Kanıtlanmış verimlilik
Anakart yongası
Intel Q670
Ses çipi
Realtek ALC3252
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış, Kullanıcı
Güvenli platform modülü (TPM)
Yes
Ürün tipi *
PC
Güvenilir Platform Modülü versiyonu
2.0
Yazılım
İşletim sistemi yazılımı *
Windows 11 Pro
Markaya özel özellikler
HP Destek Asistanı
Yes
HP segmenti
İş
Enerji yönetimi
Güç gereksinimleri *
260 W
Güç gereksinimleri girdi voltajı
100 - 240 V
Güç gereksinimler girdi frekansı
50/60 Hz
Çevresel koşullar
Çalışma ısısı aralığı
10 - 35 °C
Çalıştırma nem aralığı
10 - 90%
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
TCO
Ağırlık & boyutlar
Genişlik *
155 mm
Derinlik *
308 mm
Yükseklik *
337 mm
Ağırlık *
5,31 kg
Ambalaj genişliği
400 mm
Ambalaj derinliği
287 mm
Ambalaj yüksekliği
499 mm
Paket ağırlığı
8,4 kg
Paket içeriği
Fare dahil
Yes
Fare bağlantısı
Kablolu
Klavye dahil
Yes
Klavye bağlantısı
Kablolu
Ekran
Ekran içinde *
No
Ülke Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)