location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 640 14 inch G11 Notebook PC Intel Core Ultra 5 125U Laptop 35,6 cm (14") WUXGA 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) FreeDOS AI PC Gri

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
İş
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 640 14 inch G11 Notebook PC
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
9Y7U4ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415233868 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 21 Jul 2025 13:05:52
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Broşür (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 640 14 inch G11 Notebook PC Intel Core Ultra 5 125U Laptop 35,6 cm (14") WUXGA 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) FreeDOS AI PC Gri
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Kapaklı Gri
  • - Intel Core Ultra 5 125U İşlemci Çekirdek Sayısı: 12
  • - 35,6 cm (14") WUXGA 1920 x 1200 Piksel IPS LED arka ışığı
  • - 8 GB DDR5-SDRAM 5600 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN bağlantısı 10,1000,100 Mbit/s Bluetooth 5.3
  • - Lityum-İyon (Li-Ion) 56 Wh 65 W
  • - FreeDOS
Daha fazla>>>
Güçlü Intel işlemci

En yeni nesil Intel Core™ işlemci ile zorlu iş uygulamalarını hızlandırın.[2]

Hızlı ve verimli kablosuz LAN

Nerede çalışabileceğinizi bilgisayarınızın taşınabilirliği ve hızlı bir bağlantının güvenilirliği belirler. Gigabit veri hızında Wi-Fi 6E ile yoğun kablosuz ortamlarda hızlı ve güvenilir bağlantı elde edin.[1]

Güvenle gezinin

HP Sure Click'in donanım destekli güvenliği, bilgisayarınızı gömülü kötü amaçlı yazılımlar ve fidye yazılımları içeren web sitelerinden ve salt okunur Office ve PDF eklerinden veya virüslerden korumanıza yardımcı olur.[4]

Ürün yazılımı saldırılarının ardından otomatik kurtarma

Ürün yazılımı saldırıları bilgisayarınızı tamamen tahrip edebilir. HP'nin kendi kendini onaran BIOS'uyla korunun. HP Sure Start Gen7 çözümü BIOS'u kötü amaçlı yazılımlardan, rootkit'lerden veya bozulmalardan otomatik olarak kurtarır.

Parmak iziniz parolanızdır

Kullanıcı adlarını ve parolaları unutun. İsteğe bağlı parmak izi sensörüyle Windows'da ve web sitelerinde kolayca oturum açın.

Akıllı teknoloji ile hızlıca temizleyin

Sistemi açıkken temizlemeniz için dokunmatik ekran, klavye ve tıklama panelini devre dışı bırakan HP Easy Clean uygulamasıyla hastalarınıza hızlıca geri dönün.[5]

Kolay pil yönetimi

Kullanımı kolay HP Power Manager panosu sayesinde pilinizin performansını ve durumunu yönetin, izleyin ve şarj etme seçeneklerini özelleştirin.[8]

İşletme performansında iyileştirmeler

Yeni 16:10 en boy oranlı 14 inç ekranın, büyük klavyenin ve tıklama panelinin keyfini çıkarın.

HP Wolf Security ile korunmaktadır

HP Wolf Security for Business donanım destekli, her zaman açık, dirençli bir savunma hattı kurar.[3]

Kristal netliğinde hoparlörler

Dynamic Voice Leveling[6] ve Yapay Zeka Gürültü Azaltma[6] özellikleriyle sağlanan kristal netliğinde ses performansından yararlanın.

Ortak geleceğimizi korumaya yardımcı olun

Bu bilgisayarın klavye tuşlarında[7] en az %50 oranında tüketici sonrası geri dönüştürülmüş plastik bulunur.

Tasarım
Renk adı
Pike silver
Ürün tipi *
Laptop
Ürün rengi *
Gri
Form faktörü *
Kapaklı
Pazar konumlandırması
Premium
Yıl girişi
2024
Menşe ülkesi
Çin
Orijinal marka adı
HP
Ekran
Ekran boyutu *
35,6 cm (14")
Ekran çözünürlüğü *
1920 x 1200 Piksel
Dokunmatik ekran *
No
HD türü
WUXGA
Panel tipi
IPS
LED arka ışığı
Yes
Yansımasız ekran
Yes
Ekran parlaklığı
300 cd/m²
Diagonal ekran boyutu
35,6 cm
RGB renk alanı
NTSC
Renk skalası
45%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel Core Ultra 5
İşlemci nesli
Intel Core Ultra (Series 1)
İşlemci *
125U
İşlemci Çekirdek Sayısı
12
Sıralı işlemci sayısı
14
İşlemci destek frekansı
4,3 GHz
Performans çekirdekleri
2
Tasarruf çekirdekleri
8
Düşük Güç Verimli çekirdekler
2
Performance-core Max Turbo Frekans
4,3 GHz
Efficient-core Max Turbo Frekans
3,6 GHz
Düşük Güç Verimli çekirdek Maksimum Turbo Frekansı
2,1 GHz
Performans çekirdeği temel frekansı
1,3 GHz
Tasarruf çekirdeği temel frekansı
0,8 GHz
Düşük Güç Verimli Çekirdek Baz Frekansı
700 MHz
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
Akıllı Önbellek
İşlemci temel gücü
15 W
Maksimum turbo güç
57 W
Nöral işlem birimi (NPU)
Nöral işlem birimi (NPU)
Intel AI Boost
Maksimum frekans NPU
1,4 GHz
Seyreklik desteği
Yes
Windows Studio efekt desteği
Yes
NPU'da AI veri türü desteği
FP16, FP32, Int8
NPU tarafından desteklenen AI yazılım çerçeveleri
DirectML, ONNX RT, OpenVINO, Windows ML
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR5-SDRAM
Hafıza frekans hızı
5600 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
1 x 8 GB
Bellek yuvası sayısı
2x SO-DIMM
Maksimum bellek *
64 GB
Non-ECC
Yes
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
Optik sürücüler *
No
Grafik
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Grafik
Ayrık grafik bağdaştırıcı *
No
On-board grafik adaptör modeli *
Intel Graphics
Ses
Gömme hoparlörler
Yes
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Ön kamera HD türü
Full HD kalitesi
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6E (802.11ax)
Wi-Fi standartları
Wi-Fi 6E (802.11ax)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN kumanda modeli
Intel Wi-Fi 6E AX211
WLAN denetleyici üreticisi
Intel
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth versiyonu
5.3
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.1
Thunderbolt 4 bağlantı noktası sayısı
2
Birleşik kulaklık/mikrofon portu
Yes
USB C-Tipi DisplayPort Değişken Modu
Yes
Klavye
İşaret aygıtı
Clickpad
Sayısal tuş takımı *
No
Klavye arkaışığı
Yes
Dökmeye dayanıklı klavye
Yes
Giriş aygıtı modeli
HP Premium Keyboard
Yazılım
İşletim sistemi yazılımı *
FreeDOS
Markaya özel özellikler
HP hoparlör tipi
HP Dual Speakers
HP ön kamera
HP Webcam FHD
HP Yapay Zekâ
AI PC
HP segmenti
İş
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
3
Pil kapasitesi *
56 Wh
Hızlı şarj
Yes
Hızlı şarj (50%)
30 dakika
Enerji yönetimi
AC adaptör gücü
65 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
USB Güç Dağıtımı
Yes
Güvenlik
Parmak izi okuyucu
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış
Sertifikalar
Düşük halojen
Yes
Uyumluluk sertifikaları
CE, GS mark, RoHS, VCCI
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR, TCO
Ağırlık & boyutlar
Genişlik
318,6 mm
Derinlik
224,4 mm
Yükseklik (önden)
1,09 cm
Yükseklik (arkadan)
1,7 cm
Ağırlık *
1,39 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
449 mm
Ambalaj yüksekliği
305 mm