location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming 16-s1011nt AMD Ryzen™ 7 8845HS Laptop 40,9 cm (16.1") Full HD kalitesi 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) FreeDOS Mavi

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus Gaming
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-s1011nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
9Z791EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122528110 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 9203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 30 Jul 2025 11:35:26
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Broşür (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Victus Gaming 16-s1011nt AMD Ryzen™ 7 8845HS Laptop 40,9 cm (16.1") Full HD kalitesi 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) FreeDOS Mavi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Oyun Laptop Kapaklı Mavi
  • - AMD Ryzen™ 7 8845HS 3,8 GHz İşlemci Çekirdek Sayısı: 8
  • - 40,9 cm (16.1") Full HD kalitesi 1920 x 1080 Piksel IPS LED arka ışığı 16:9
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 8 GB NVIDIA G-SYNC AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN bağlantısı 10,100,1000 Mbit/s Bluetooth 5.3
  • - Lityum Polimer (LiPo) 70 Wh 7,5 Saat 230 W
  • - FreeDOS
Daha fazla>>>
Son Derece Hızlı
Son Derece Hızlı

NVIDIA GeForce RTX™ 40 Serisi GPU'lar son derece hızlıdır. Performans ve yapay zeka destekli grafiklerde büyük hız artışı sağlayan NVIDIA Ada Lovelace mimarisinden güç alır. Işın izleme ve ultra yüksek FPS özellikleriyle oyunlarda gerçekçi sanal dünya deneyimleri sunar.[4]

144Hz FHD yansıma önleyici ekran
144Hz FHD yansıma önleyici ekran

Akıcı ve canlı oyun deneyimi için 144 Hz yenileme hızını ve 1080p Full High Definition çözünürlüğü bir araya getiren ekran sinir bozan gecikmeleri ve görüntü gölgelerini azaltır.[5]

Mikro Kenarlı ekran
Mikro Kenarlı ekran

Daha büyük bir ekranı daha küçük bir çerçeveye sığdıran ve ultra inceliğiyle zar zor görülebilen bu çerçeve, güzel olduğu kadar verimli tasarımıyla cihazınızın görünümünde çığır açıyor.

144 Hz Ekran
144 Hz Ekran

144 Hz ekran ile sinir bozucu gecikmelere ve hayalet görüntülere son.[6]

yansıma önleyici panel
yansıma önleyici panel

yansıma önleyici panelle güneşin ve en sevdiğiniz içeriklerin keyfini çıkarın. Yansıma önleyici düşük parlaklığa sahip yüzey dışarıdayken daha az yansıma olmasını sağlar.

%62,5 sRGB
%62,5 sRGB

Net renkler için %62,5 sRGB ekranın keyfini çıkar.

Titremesiz

Arka aydınlatmayı açıp kapamak yerine doğru akımı ayarlayarak parlaklığı kontrol eden DC Karartma teknolojisi ile ekran titremesi ortadan kaldırılarak daha konforlu görüntüleme sağlanır.[7]

16:9 en boy oranı
16:9 en boy oranı

16:9 en boy oranı oyunun tamamını görebilmeni sağlar.

Sürdürülebilir tasarım
Sürdürülebilir tasarım

Küçük şeyler büyük bir fark yaratır. Bu ürünün tasarımında okyanusa giden plastik ve tüketici sonrası geri dönüştürülmüş plastik gibi sürdürülebilir malzemeler kullanıldı.[8]

Klavye tuş başlıkları tüketici sonrası geri dönüştürülmüş plastik içermektedir
Klavye tuş başlıkları tüketici sonrası geri dönüştürülmüş plastik içermektedir

Tüketici sonrası geri dönüştürülmüş plastikten imal edilmiş tuşlarla klavyelerimizi daha sürdürülebilir tasarlıyoruz.[9]

HP Hızlı Şarj
HP Hızlı Şarj

Dizüstü bilgisayarın pili azaldığında, kimse yeniden şarj etmek için saatlerce beklemek istemez. Cihazınızı fişe taktıktan sonra yaklaşık 30 dakika içinde 0'dan %50 şarj düzeyine ulaşırsınız.[10]

Zahmetsiz bağlantı
Zahmetsiz bağlantı

Wi-Fi 6 (2x2) ve Bluetooth 5.3 birleşimiyle ultra yüksek gigabit veri hızlarından faydalanın[11]

HP True Vision FHD
HP True Vision FHD

Loş ışıkta bile full HD çözünürlükte canlı ve net görüntülü görüşmeler yapın ve sevdiklerinizle daha güzel iletişim kurmak için her bir görüşmeyi adeta yüz yüze deneyime dönüştürün.[12]

USB Type-C Güç + Ekran + 5 Gbps veri aktarım hızı
USB Type-C Güç + Ekran + 5 Gbps veri aktarım hızı

5 Gbps veri aktarım hızındaki tek bir USB-C bağlantı noktasından cihazına güç ver veya harici ekrana bağlan. Ayrıca, çift yönlü olduğu için ters veya düz takıp takmadığını kontrol etmen gerekmez.[13]

PCIe SSD depolama
PCIe SSD depolama

1 TB'a kadar PCIe SSD depolama ile bilgisayarınızı saniyeler içinde yıldırım hızında başlatın.

HyperX ayarlı ses
HyperX ayarlı ses

HyperX tarafından mikslenip ayarlanmış güzel seslere kendini bırak.

Çift kanallı bellek
Çift kanallı bellek

Çift kanal teknolojisi sayesinde, bellek denetleyicisi ve RAM arasındaki iletişim hızını iki katına çıkarmak için iki kanal aynı anda çalışır ve sistem performansını artırır.

Çoklu dokunma hareketleriyle HP ImagePad
Çoklu dokunma hareketleriyle HP ImagePad

Bu gerçek çok noktalı dokunmatik yüzey dört parmaklı hareketleri destekler ve basit bir dokunuşla kaydırmanızı, yakınlaştırmanızı ve gezinmenizi sağlar.

En iyi ve en yeni performans bileşenleri
En iyi ve en yeni performans bileşenleri

Güçlü AMD işlemci,[1] modern grafik kartı ve yüksek bellek kapasitesi ile en iyi oyun performansına ulaş.

Daha da yüksek performans için optimizasyon özellikleri
Daha da yüksek performans için optimizasyon özellikleri

Oyun sırasında otomatik optimizasyon özellikleriyle Victus daha yüksek performansı kolaylaştırır.

Yükseltilmiş bir klavyeyle kendini ifade et
Yükseltilmiş bir klavyeyle kendini ifade et

Victus ailesinde bir ilk olan klavyeyi arka aydınlatmalı olacak şekilde yükseltme özelliğiyle oyuncu kimliğini en iyi şekilde ifade et.

Eyleme Geçen Sürdürülebilirlik
Eyleme Geçen Sürdürülebilirlik

EPEAT Gold[3] ve ENERGY STAR sertifikalıdır.

Tasarım
Renk adı
Performance blue
Ürün tipi *
Laptop
Ürün rengi *
Mavi
Form faktörü *
Kapaklı
Pazar konumlandırması
Oyun
Yıl girişi
2024
Menşe ülkesi
Çin
Orijinal marka adı
HP
Ekran
Ekran boyutu *
40,9 cm (16.1")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
LED arka ışığı
Yes
Yerel açı oranı
16:9
Yansımasız ekran
Yes
Ekran parlaklığı
300 cd/m²
Diagonal ekran boyutu
40,9 cm
RGB renk alanı
sRGB
Renk skalası
100%
Maksimum yenileme hızı
144 Hz
İşlemci
İşlemci üreticisi *
AMD
İşlemci ailesi *
AMD Ryzen™ 7
İşlemci nesli
AMD Ryzen 8000 Series
İşlemci *
8845HS
İşlemci Çekirdek Sayısı
8
Sıralı işlemci sayısı
16
İşlemci destek frekansı
5,1 GHz
İşlemci frekansı *
3,8 GHz
İşlemci önbelleği
16 MB
İşlemci ön bellek türü
L3
Hafıza
RAM *
32 GB
Dahili hafıza tipi
DDR5-SDRAM
Hafıza frekans hızı
5600 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
2 x 16 GB
Depolama birimi
Toplam depolama kapasitesi *
1 TB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
1 TB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
1 TB
Sert durum disk sürücüsü arayüzleri
PCI Express 4.0
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA GeForce RTX 4060
Ayrık grafik bağdaştırıcı belleği
8 GB
Farklı grafik hafıza türü
GDDR6
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
Yes
Yerleşik grafik bağdaştırıcı ailesi
AMD Radeon
On-board grafik adaptör modeli *
AMD Radeon Graphics
NVIDIA G-SYNC
Yes
Ses
Dahili ses
DTS:X Ultra
Gömme hoparlörler
Yes
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Ön kamera çözünürlüğü
1920 x 1080 Piksel
Ön kamera HD türü
Full HD kalitesi
Güvenlik Kamerası
Yes
Gizlilik türü
Webcam kapağı
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Ağ Bağlantıları
Wi-Fi standartları
Wi-Fi 6 (802.11ax)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN denetleyici üreticisi
Realtek
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versiyonu
5.3
Kablo teknolojisi
10/100/1000Base-T(X)
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.1
Birleşik kulaklık/mikrofon portu
Yes
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
2
Performans
Anakart yongası
AMD SoC
Sıcaklık sensörü
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
Yes
Klavye arkaışığı
Yes
Klavye arkadan aydınlatma rengi
RGB
Klavye arkadan aydınlatmalı bölge
1-zone RGB
Tam boyutlu klavye
Yes
Yazılım
İşletim sistemi yazılımı *
FreeDOS
Markaya özel özellikler
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dual Speakers
HP Imagepad
Yes
HP ön kamera
HP TrueVision FHD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum Polimer (LiPo)
Pil sayısı
4
Pil kapasitesi *
70 Wh
Pil ömrü
7,5 Saat
Sürekli video pleybek süresi
10,25 Saat
Hızlı şarj
Yes
Hızlı şarj (50%)
30 dakika
Enerji yönetimi
AC adaptör gücü
230 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
USB Type-C şarj portu *
Yes
USB Güç Dağıtımı
Yes
Güvenlik
Güvenli platform modülü (TPM)
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
369 mm
Derinlik
259,4 mm
Yükseklik (önden)
2,29 cm
Yükseklik (arkadan)
2,39 cm
Ağırlık *
2,33 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
552 mm
Ambalaj yüksekliği
345 mm
Paket ağırlığı
3,56 kg