location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 240 G10 Desktop PC 512 GB SSD FreeDOS Beyaz

Karşılaştırmaya ekle
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 240 G10 Desktop PC
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
A55M2ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990722221 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 22 Jun 2025 02:27:02
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points HP ProOne 240 G10 Desktop PC 512 GB SSD FreeDOS Beyaz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Beyaz
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Bluetooth
  • - FreeDOS
Daha fazla>>>
İşlemci
İşlemci nesli
13. Nesil Intel® Core™ i5
Hafıza
Bellek yuvası sayısı
2x SO-DIMM
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Depolama birimi sayısı
1
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
Grafik
Entegre grafik kartı *
Yes
On-board grafik adaptör modeli *
Intel Iris Xe Graphics
Ağ Bağlantıları
Wi-Fi *
Yes
Bluetooth
Yes
Bağlantı
USB 2.0 bağlantı noktası sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
HDMI port sayısı *
1
HDMI versiyonu
1.4
SATA konnektörleri toplam sayısı
1
Tasarım
Renk adı
White
2.5" yer sayısı
1
Ürün rengi *
Beyaz
Performans
Pazar konumlandırması
Everyday
Ses çipi
Realtek ALC3274
Gömme hoparlörler
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış
Yazılım
İşletim sistemi yazılımı *
FreeDOS
Markaya özel özellikler
HP JumpStart
Yes
HP Destek Asistanı
Yes
HP segmenti
İş
Çevresel koşullar
Çalışma ısısı aralığı
10 - 35 °C
Çalıştırma nem aralığı
10 - 90%
Ağırlık & boyutlar
Genişlik *
540,6 mm
Derinlik *
183,7 mm
Yükseklik *
419 mm
Ağırlık *
5,37 kg
Ambalaj genişliği
641 mm
Ambalaj derinliği
277 mm
Ambalaj yüksekliği
525 mm
Paket ağırlığı
8,5 kg
Paket içeriği
Klavye dahil
Yes
Ekran
Ekran içinde *
Yes