location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AD3U2ET laptop/dizüstü bilgisayar Copilot+ PC Intel Core Ultra 7 258V 40,6 cm (16") WUXGA 32 GB LPDDR5x-SDRAM Wi-Fi 7 (802.11be) Windows 11 Pro

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
HP segment:
HP segment
İş
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AD3U2ET
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
AD3U2ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251709678 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 88
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 02 Aug 2025 18:34:29
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Broşür (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP AD3U2ET laptop/dizüstü bilgisayar Copilot+ PC Intel Core Ultra 7 258V 40,6 cm (16") WUXGA 32 GB LPDDR5x-SDRAM Wi-Fi 7 (802.11be) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Kapaklı
  • - Intel Core Ultra 7 258V İşlemci Çekirdek Sayısı: 8
  • - 40,6 cm (16") WUXGA 1920 x 1200 Piksel IPS
  • - 32 GB LPDDR5x-SDRAM 8533 MHz
  • - Intel Arc Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lityum Polimer (LiPo) 62 Wh
  • - Windows 11 Pro
Daha fazla>>>
HP, Windows 11 Pro'yu öneriyor

Microsoft Copilot[1,7] ile içerikleri özetleyin ve yeniden yazın, ilgili öneriler alın ve düzenli kalın.

Intel yeni nesil AI bilgisayarlara güç veriyor

48 TOPS NPU[2,3] içeren en yeni Intel Core™ Ultra işlemciyle zamanınızı sizin için asıl önemli olan işlere ayırın.

Uzun pil ömrü

Yeni nesil yapay zeka tarafından verimli bir şekilde yönetilen pil ömrü ile iki şarj arasında daha fazla iş halledin.[3]

HP Wolf Security ile korunmaktadır

HP Wolf Security for Business, donanım uygulamalı, her zaman açık, dirençli bir savunma hattı kurar.[4]

Tasarım
Renk adı
Glacier silver
Ürün tipi *
Laptop
Form faktörü *
Kapaklı
Pazar konumlandırması
Premium
Orijinal marka adı
HP
Ekran
Ekran boyutu *
40,6 cm (16")
Ekran çözünürlüğü *
1920 x 1200 Piksel
Dokunmatik ekran *
No
HD türü
WUXGA
Panel tipi
IPS
Ekran parlaklığı
300 cd/m²
Diagonal ekran boyutu
40,6 cm
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel Core Ultra 7
İşlemci *
258V
İşlemci Çekirdek Sayısı
8
Sıralı işlemci sayısı
8
İşlemci destek frekansı
4,8 GHz
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
L3
Nöral işlem birimi (NPU)
Nöral işlem birimi (NPU)
Intel AI Boost
Maksimum NPU performansı
47 TOPs
Hafıza
RAM *
32 GB
Dahili hafıza tipi
LPDDR5x-SDRAM
Hafıza frekans hızı
8533 MHz
Hafıza şekli faktörü
On-board
Bellek düzeni
Not available
Grafik
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
On-board grafik adaptör modeli *
Intel Arc Graphics
Ses
Gömme hoparlörler
Yes
Dahili hoparlör sayısı
2
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Kamera
Ön kamera çözünürlüğü
5 MP
Kızılötesi (IR) kamera
Yes
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 7 (802.11be)
Anten tipi
2x2
WLAN kumanda modeli
Intel Wi-Fi 7 BE201
WLAN denetleyici üreticisi
Intel
Bluetooth
Yes
Bluetooth versiyonu
5.4
Performans
Hall sensörü
Yes
Klavye
Klavye arkaışığı
Yes
Dökmeye dayanıklı klavye
Yes
Giriş aygıtı modeli
HP Premium Keyboard
Yazılım
Copilot+ PC
Yes
İşletim sistemi yazılımı *
Windows 11 Pro
Markaya özel özellikler
HP segmenti
İş
Batarya
Pil teknolojisi
Lityum Polimer (LiPo)
Pil sayısı
3
Pil kapasitesi *
62 Wh
Enerji yönetimi
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Güvenlik
Parmak izi okuyucu
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış, Kullanıcı
Sertifikalar
Uyumluluk sertifikaları
CE, GS mark, RoHS, VCCI
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR, TCO
Ağırlık & boyutlar
Genişlik
315,6 mm
Derinlik
222 mm
Yükseklik (önden)
1,17 cm
Yükseklik (arkadan)
1,55 cm