location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 660 16 inch G11 Notebook PC Laptop Wi-Fi 6E (802.11ax) FreeDOS AI PC

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
HP segment:
HP segment
İş
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 660 16 inch G11 Notebook PC
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
AD4D2ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251766497 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 25 Jun 2025 17:24:56
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points HP EliteBook 660 16 inch G11 Notebook PC Laptop Wi-Fi 6E (802.11ax) FreeDOS AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - FreeDOS
Daha fazla>>>
Güçlü Intel işlemci

En yeni nesil Intel Core™ işlemci ile zorlu iş uygulamalarını hızlandırın.[2]

Hızlı ve verimli kablosuz LAN

Nerede çalışabileceğinizi bilgisayarınızın taşınabilirliği ve hızlı bir bağlantının güvenilirliği belirler. Gigabit veri hızında Wi-Fi 6E ile yoğun kablosuz ortamlarda hızlı ve güvenilir bağlantı elde edin.[1]

Güvenle gezinin

HP Sure Click'in donanım destekli güvenliği, bilgisayarınızı gömülü kötü amaçlı yazılımlar ve fidye yazılımları içeren web sitelerinden ve salt okunur Office ve PDF eklerinden veya virüslerden korumanıza yardımcı olur.[4]

Ürün yazılımı saldırılarının ardından otomatik kurtarma

Ürün yazılımı saldırıları bilgisayarınızı tamamen tahrip edebilir. Saldırılar veya bozulmalardan kendini otomatik olarak kurtararak kendi kendini onaran BIOS HP Sure Start ile güvende kalın.[5]

Kolay pil yönetimi

Kullanımı kolay HP Power Manager panosu sayesinde pilinizin performansını ve durumunu yönetin, izleyin ve şarj etme seçeneklerini özelleştirin.[8]

İşletme performansında iyileştirmeler

16:10 en boy oranlı yeni 16 inç ekranın, büyük klavyenin ve tıklama panelinin keyfini çıkarın.

HP Wolf Security ile korunmaktadır

HP Wolf Security for Business donanım destekli, her zaman açık, dirençli bir savunma hattı kurar.[3]

Kristal netliğinde hoparlörler

Poly Studio tarafından ayarlanmış hoparlörler ve Yapay Zeka Gürültü Azaltma[6] özelliğiyle sağlanan kristal netliğinde ses performansının keyfini çıkarın.

Ortak geleceğimizi korumaya yardımcı olun

Bu bilgisayarın klavye tuşlarında[7] en az %50 oranında tüketici sonrası geri dönüştürülmüş plastik bulunur.

Tasarım
Renk adı
Pike silver aluminum
Ürün tipi *
Laptop
Pazar konumlandırması
Premium
Orijinal marka adı
HP
Ekran
Dokunmatik ekran *
No
Hafıza
Bellek yuvası sayısı
2x SO-DIMM
Non-ECC
Yes
Grafik
Entegre grafik kartı *
Yes
Ses
Gömme hoparlörler
Yes
Kamera
Ön kamera
Yes
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
HDMI port sayısı *
1
HDMI versiyonu
2.1
Bağlantı
USB C-Tipi DisplayPort Değişken Modu
Yes
Klavye
Sayısal tuş takımı *
Yes
Dökmeye dayanıklı klavye
Yes
Giriş aygıtı modeli
HP Premium Keyboard
Yazılım
İşletim sistemi yazılımı *
FreeDOS
Markaya özel özellikler
HP Yapay Zekâ
AI PC
HP segmenti
İş
Enerji yönetimi
USB Güç Dağıtımı
Yes
Güvenlik
Şifre koruması
Yes
Sertifikalar
Düşük halojen
Yes
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR, TCO
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
483 mm
Ambalaj yüksekliği
305 mm