location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 35L GT16-0007nt Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super FreeDOS Dikey (Tower) PC AI PC Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
35L
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT16-0007nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
B05M9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701972938 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 8988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 15 Jun 2025 16:24:30
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Broşür (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 35L GT16-0007nt Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super FreeDOS Dikey (Tower) PC AI PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Oyun PC Siyah 850 W
  • - Intel® Core™ i7 i7-14700F İşlemci Çekirdek Sayısı: 20
  • - 32 GB DDR5-SDRAM 5200 MHz 2 x 16 GB
  • - 2 TB SSD
  • - NVIDIA GeForce RTX 4070 Ti Super 16 GB
  • - Ethernet LAN bağlantısı 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - FreeDOS
Daha fazla>>>
Oyun oynarken hiçbir şeyden ödün verme. Intel Core ve Intel Core Ultra İşlemciler ile performansın ötesine geç
Oyun oynarken hiçbir şeyden ödün verme. Intel Core ve Intel Core Ultra İşlemciler ile performansın ötesine geç

Optimize edilmiş performans ve yeni özelliklerle, oyunda ve oyun dışında olmak istediğiniz her şey olabilirsiniz. Intel Core İşlemciler ile daha sıkı oynayın ve daha akıllı çalışın.[6]

Son Derece Hızlı
Son Derece Hızlı

NVIDIA GeForce RTX™ 40 Serisi GPU'lar son derece hızlıdır. Performans ve yapay zeka destekli grafiklerde büyük hız artışı sağlayan NVIDIA Ada Lovelace mimarisinden güç alır. Işın izleme ve ultra yüksek FPS özellikleriyle oyunlarda gerçekçi sanal dünya deneyimleri sunar.[7]

1 TB PCIe Gen4 NVMe™ M.2 SSD
1 TB PCIe Gen4 NVMe™ M.2 SSD

Yüksek hızlı veri aktarımıyla, 1 TB PCIe Gen4 NVMe M.2 SSD ışık hızında ve verimli depolama olanağı sunar.[8]

DTS Headphone:X Teknolojisi
DTS Headphone:X Teknolojisi

Tüm kulaklıklardan gerçek, mekansal olarak doğru 3D ses sağlayan bu teknoloji oyun, film ve müziklerinize derinlik ve sürükleyicilik kazandırarak en iyi eğlence deneyimine olanak sağlar.[9]

USB Type-C 5 Gbps veri aktarım hızı
USB Type-C 5 Gbps veri aktarım hızı

5 Gbps veri aktarım hızındaki USB Type-C bağlantı noktasıyla harici depolama cihazınızdan yüksek performans alın. Çift yönlü olduğu için ters veya düz takıp takmadığınızı kontrol etmeniz gerekmez.[10]

Ethernet bağlantı
Ethernet bağlantı

Bağlantınız gidip geliyorsa, kablosuz bağlantı sorunları yaşatmayan kesintisiz kablolu internet deneyimi için Ethernet kablonuzu çabucak takabilirsiniz.

Çift kanallı bellek
Çift kanallı bellek

Çift kanal teknolojisi sayesinde, bellek denetleyicisi ve RAM arasındaki iletişim hızını iki katına çıkarmak için iki kanal aynı anda çalışır ve sistem performansını artırır.

Zahmetsiz bağlantı
Zahmetsiz bağlantı

Wi-Fi 6E (2x2) ve Bluetooth 5.3 birleşimiyle sorunsuz kablosuz deneyimi.[11]

240 mm RGB sıvı soğutucu

Bilgisayarınızın soğutma sistemini optimum ısı dağılımıyla geliştirin ve öne çıkan şık bir kurulum için RGB aydınlatma efektlerini kullanın.

Sıvı oğutma
Sıvı oğutma

Zahmetsiz termal yönetimi ısıyı sessiz ve etkili bir şekilde yüksek performanslı işlemcilerden uzaklaştırarak hassas bileşenlerin aşırı ısınmadan etkilenmesini önler.

Performans için optimize edildi
Performans için optimize edildi

Performans için optimize edilmiş bir tasarım ile oyunlarda en yüksek potansiyeline ulaş.

Gelecek için hazır, aletsiz açılabilen tasarım
Gelecek için hazır, aletsiz açılabilen tasarım

OMEN Bileşenleriyle yükseltilebilecek şekilde tasarlanmıştır ve endüstri standardı form faktöründe genişletilebilir ve özelleştirilebilir.

Size özel hale getirin
Size özel hale getirin

OMEN Gaming Hub ile performansı ve aRGB seçeneklerini özelleştir.

Bu işte beraberiz
Bu işte beraberiz

Bu önemli. %100 geri dönüştürülebilir ambalaj çözümleri,[2] en az %20 geri dönüştürülmüş plastik içeriği ve %10 geri dönüştürülmüş metal[3][4] ile bu işte beraberiz.[5]

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
Intel Core i7-14xxx
İşlemci *
i7-14700F
İşlemci Çekirdek Sayısı
20
Sıralı işlemci sayısı
28
İşlemci destek frekansı
5,4 GHz
Performans çekirdekleri
8
Tasarruf çekirdekleri
12
Performance-core Max Turbo Frekans
5,3 GHz
Efficient-core Max Turbo Frekans
4,2 GHz
Performans çekirdeği temel frekansı
2,1 GHz
Tasarruf çekirdeği temel frekansı
1,5 GHz
İşlemci önbelleği
33 MB
İşlemci ön bellek türü
Akıllı Önbellek
İşlemci temel gücü
65 W
Maksimum turbo güç
219 W
Hafıza
RAM *
32 GB
Maksimum bellek *
128 GB
Dahili hafıza tipi
DDR5-SDRAM
Bellek düzeni
2 x 16 GB
Bellek yuvası sayısı
4x DIMM
Hafıza frekans hızı
5200 MHz
Dahili hafıza üreticisi
Kingston
Depolama birimi
Toplam depolama kapasitesi *
2 TB
Depolama ortamı *
SSD
Optik sürücüler *
No
Depolama birimi sayısı
2
Toplam SSD kapasitesi
2 TB
Kurulan SSD sayısı
2
Sert durum disk sürücü, kapasite
1 TB
Sert durum disk sürücüsü arayüzleri
PCI Express 4.0
NVMe
Yes
SSD form faktörü
M.2
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Entegre grafik kartı *
Yes
Ayrık ekran kartı modeli *
NVIDIA GeForce RTX 4070 Ti Super
Ayrık grafik bağdaştırıcı belleği
16 GB
Farklı grafik hafıza türü
GDDR6X
Ayrık ekran kartı sayısı
1
On-board grafik adaptör modeli *
Mevcut değil
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Kablo teknolojisi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 6E (802.11ax)
Wi-Fi standartları
Wi-Fi 6E (802.11ax)
WLAN denetleyici üreticisi
Realtek
WLAN kumanda modeli
Realtek RTL8852CE
Ağ Bağlantıları
Anten tipi
2x2
Bluetooth
Yes
Bluetooth versiyonu
5.3
Bağlantı
USB 2.0 bağlantı noktası sayısı *
4
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
2
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
2
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı *
1
USB Güç Dağıtımı
Yes
USB C-Tipi DisplayPort Değişken Modu
Yes
Ethernet LAN (RJ-45) port sayısı
1
Birleşik kulaklık/mikrofon portu
Yes
Genişletme yuvaları
PCI Express x4 delik
1
PCI Express x16 delik
1
Tasarım
Kasa *
Dikey (Tower)
Renk adı
Black
Su soğutma sistemi
Yes
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Ürün rengi *
Siyah
RGB bellek aydınlatması
Yes
Yıl girişi
2024
Performans
Pazar konumlandırması
Oyun
Anakart yongası
Intel Z790H
Anakart form faktörü
micro ATX
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış
Ürün tipi *
PC
Yazılım
İşletim sistemi yazılımı *
FreeDOS
Markaya özel özellikler
HP Yapay Zekâ
AI PC
HP segmenti
Ev
Enerji yönetimi
Güç gereksinimleri *
850 W
Güç gereksinimleri girdi voltajı
50 - 60 V
Güç gereksinimler girdi frekansı
10 - 240 Hz
80 PLUS sertifikasyonu
80 PLUS Gold
Ağırlık & boyutlar
Genişlik *
210 mm
Derinlik *
408 mm
Yükseklik *
410 mm
Ağırlık *
14,5 kg
Ambalaj genişliği
590 mm
Ambalaj derinliği
332 mm
Ambalaj yüksekliği
583 mm
Paket ağırlığı
18,5 kg
Ekran
Ekran içinde *
No