location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming 15-fa2003nt Intel® Core™ i7 i7-13620H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) FreeDOS Pembe

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus Gaming
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-fa2003nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
B85WCEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990421582 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 1854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 30 Jul 2025 02:14:31
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Broşür (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Victus Gaming 15-fa2003nt Intel® Core™ i7 i7-13620H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) FreeDOS Pembe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Oyun Laptop Kapaklı Pembe
  • - Intel® Core™ i7 i7-13620H İşlemci Çekirdek Sayısı: 10
  • - 39,6 cm (15.6") Full HD kalitesi 1920 x 1080 Piksel IPS LED arka ışığı 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 8 GB Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN bağlantısı 10,100,1000 Mbit/s Bluetooth 5.4
  • - Lityum Polimer (LiPo) 70 Wh 120 W
  • - FreeDOS
Daha fazla>>>
Gerçek dünyada yüksek performans için çığır açıcı teknoloji
Gerçek dünyada yüksek performans için çığır açıcı teknoloji

13. Nesil Intel Core™ işlemciler en iyi bağlantı performansını sunar ve müşterilerin karşılaştığı en büyük zorlukları alt etmek için gelişmiş tasarım özelliklerini kullanır.[4]

Son Derece Hızlı
Son Derece Hızlı

NVIDIA GeForce RTX™ 40 Serisi GPU'lar son derece hızlıdır. Performans ve yapay zeka destekli grafiklerde büyük hız artışı sağlayan NVIDIA Ada Lovelace mimarisinden güç alır. Işın izleme ve ultra yüksek FPS özellikleriyle oyunlarda gerçekçi sanal dünya deneyimleri sunar.[5]

144Hz FHD yansıma önleyici ekran
144Hz FHD yansıma önleyici ekran

Akıcı ve canlı oyun deneyimi için 144 Hz yenileme hızını ve 1080p Full High Definition çözünürlüğü bir araya getiren ekran sinir bozan gecikmeleri ve görüntü gölgelerini azaltır.[6]

Mikro Kenarlı ekran
Mikro Kenarlı ekran

Daha büyük bir ekranı daha küçük bir çerçeveye sığdıran ve ultra inceliğiyle zar zor görülebilen bu çerçeve, güzel olduğu kadar verimli tasarımıyla cihazınızın görünümünde çığır açıyor.[7]

144 Hz Ekran
144 Hz Ekran

144 Hz ekran ile sinir bozucu gecikmelere ve hayalet görüntülere son.[8]

yansıma önleyici panel
yansıma önleyici panel

yansıma önleyici panelle güneşin ve en sevdiğiniz içeriklerin keyfini çıkarın. Yansıma önleyici düşük parlaklığa sahip yüzey dışarıdayken daha az yansıma olmasını sağlar.

%62,5 sRGB
%62,5 sRGB

Net renkler için %62,5 sRGB ekranın keyfini çıkar.

Titremesiz

Arka aydınlatmayı açıp kapamak yerine doğru akımı ayarlayarak parlaklığı kontrol eden DC Karartma teknolojisi ile ekran titremesi ortadan kaldırılarak daha konforlu görüntüleme sağlanır.[9]

16:9 en boy oranı
16:9 en boy oranı

16:9 en boy oranı oyunun tamamını görebilmeni sağlar.

Climate+ ile EPEAT
Climate+ ile EPEAT

Climate+ şartlarını karşılayan EPEAT Gold ile sorumluluğa ve iklim eylemine yönelik bir hareketi seçiyorsunuz.[12]

ENERGY STAR onaylı
ENERGY STAR onaylı

EPA onaylı ENERGY STAR ile enerjiden ve paradan tasarruf edin ve böylece en çok fark yaratabilecek noktalarda daha az enerji kullanın ve tasarruf edin.[13]

HP Hızlı Şarj
HP Hızlı Şarj

Dizüstü bilgisayarın pili azaldığında, kimse yeniden şarj etmek için saatlerce beklemek istemez. Cihazınızı fişe taktıktan sonra yaklaşık 30 dakika içinde 0'dan %50 şarj düzeyine ulaşırsınız.[14]

Zahmetsiz bağlantı
Zahmetsiz bağlantı

Wi-Fi 6 ve Bluetooth 5.4 kablosuz kartı ile daha yüksek hızların, gelişmiş performansın ve daha fazla kapasitenin keyfini çıkarın.[15]

HP Wide Vision HD Kamera
HP Wide Vision HD Kamera

88 derecelik geniş görüntüleme açısı sayesinde tüm ailenizle ya da arkadaş grubunuzla kristal netliğinde görüntülü sohbetler yapabilirsiniz.[16]

USB Type-C 5 Gbps veri aktarım hızı
USB Type-C 5 Gbps veri aktarım hızı

5 Gbps veri aktarım hızındaki USB Type-C bağlantı noktasıyla harici depolama cihazınızdan yüksek performans alın. Çift yönlü olduğu için ters veya düz takıp takmadığınızı kontrol etmeniz gerekmez.[17]

Üstün işlem bileşenleri
Üstün işlem bileşenleri

Güçlü Intel İşlemci,[1] modern grafik kartı ve yüksek bellek kapasitesi ile en iyi oyun performansına ulaş.

Çok yönlü ve zarif tasarım
Çok yönlü ve zarif tasarım

Bu cihaz daha az yer kaplar ve üç adede kadar renk seçeneği[2] ile her yerde güzel görünür.

İhtiyacın olan her özellik
İhtiyacın olan her özellik

Güncellenen termal tasarımdan web kamerasına kadar bu dizüstü bilgisayar her şeye sahip.

Eyleme Geçen Sürdürülebilirlik
Eyleme Geçen Sürdürülebilirlik

Climate+[3] şartlarını karşılayan EPEAT Gold ve ENERGY STAR sertifikalıdır.

Tasarım
Renk adı
Powder pink
Ürün tipi *
Laptop
Ürün rengi *
Pembe
Form faktörü *
Kapaklı
Pazar konumlandırması
Oyun
Yıl girişi
2025
Orijinal marka adı
HP
Ekran
Ekran boyutu *
39,6 cm (15.6")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
LED arka ışığı
Yes
Yerel açı oranı
16:9
Yansımasız ekran
Yes
Ekran parlaklığı
300 cd/m²
Diagonal ekran boyutu
39,6 cm
RGB renk alanı
sRGB
Renk skalası
62%
Maksimum yenileme hızı
144 Hz
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
13. Nesil Intel® Core™ i7
İşlemci *
i7-13620H
İşlemci Çekirdek Sayısı
10
Sıralı işlemci sayısı
16
İşlemci destek frekansı
4,9 GHz
Performans çekirdekleri
6
Tasarruf çekirdekleri
4
Performance-core Max Turbo Frekans
4,9 GHz
Efficient-core Max Turbo Frekans
3,6 GHz
İşlemci önbelleği
24 MB
İşlemci ön bellek türü
L3
İşlemci temel gücü
45 W
Maksimum turbo güç
115 W
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
3200 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
1 x 16 GB
Depolama birimi
Toplam depolama kapasitesi *
1 TB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
1 TB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
1 TB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
Optik sürücüler *
No
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA GeForce RTX 4060
Ayrık grafik bağdaştırıcı belleği
8 GB
Farklı grafik hafıza türü
GDDR6
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Ayrık grafik bağdaştırıcı *
Yes
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel® UHD Graphics
Ses
Dahili ses
DTS:X Ultra
Gömme hoparlörler
Yes
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Ön kamera çözünürlüğü
1280 x 720 Piksel
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Wi-Fi standartları
Wi-Fi 6 (802.11ax)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN denetleyici üreticisi
Realtek
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versiyonu
5.4
Kablo teknolojisi
10/100/1000Base-T(X)
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.1
Birleşik kulaklık/mikrofon portu
Yes
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
22
Performans
Anakart yongası
Intel SoC
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
Yes
Klavye arkaışığı
Yes
Tam boyutlu klavye
Yes
Klavye renk adı
Powder pink
Yazılım
İşletim sistemi yazılımı *
FreeDOS
Markaya özel özellikler
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dual Speakers
HP Imagepad
Yes
HP ön kamera
HP Wide Vision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum Polimer (LiPo)
Pil sayısı
4
Pil kapasitesi *
70 Wh
Hızlı şarj
Yes
Hızlı şarj (50%)
30 dakika
Enerji yönetimi
AC adaptör gücü
120 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Güvenlik
Güvenli platform modülü (TPM)
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
357,9 mm
Derinlik
255 mm
Yükseklik
23,5 mm
Ağırlık *
2,29 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
520 mm
Ambalaj yüksekliği
305 mm
Paket ağırlığı
3,35 kg
Paket içeriği
AC sarma adaptör *
Yes