location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 440 14 inch G11 Notebook PC Laptop Wi-Fi 6E (802.11ax) FreeDOS AI PC

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
HP segment:
HP segment
İş
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 440 14 inch G11 Notebook PC
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
B9YS7ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251777592 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 25 Jun 2025 17:00:55
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Broşür (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 440 14 inch G11 Notebook PC Laptop Wi-Fi 6E (802.11ax) FreeDOS AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop
  • - Wi-Fi 6E (802.11ax) Ethernet LAN bağlantısı Bluetooth
  • - FreeDOS
Daha fazla>>>
En yeni Intel çok çekirdekli işlemci

Güç, yüksek performans ve değerin sizin için ideal birleşimini elde etmek için HP ProBook dizüstü bilgisayarın CPU'sunu yapılandırın. En son Intel işlemci, görevlerin parçalara ayrılmasını sağlayan çok sayıda işlemci çekirdeğiyle birden fazla görevi sorunsuz ve güvenilir bir şekilde halleder.[2]

Hızlı ve verimli kablosuz LAN

Nerelerde çalışabileceğinizi bilgisayarınızın taşınabilirliği ve hızlı bir bağlantının güvenilirliği belirler. Gigabit hızlı Wi-Fi 6 ile yoğun kablosuz ortamlarda hızlı ve güvenilir bir bağlantı elde edin.[1]

Güvenle gezinin

HP Sure Click'in donanım destekli güvenliği, bilgisayarınızı gömülü kötü amaçlı yazılımlar ve fidye yazılımları içeren web sitelerinden ve salt okunur Office ve PDF eklerinden veya virüslerden korumanıza yardımcı olur.[3]

HP Sure Sense

Kötü amaçlı yazılımlar, hızlı bir şekilde geleneksel antivirüslerin ötesine doğru gelişiyor. Olağanüstü koruma sağlamak için davranış analizini gelişmiş yapay zeka teknikleriyle birleştiren HP Sure Sense ile bilgisayarınızı daha önce hiç görülmemiş saldırılara karşı koruyun.[5]

Ürün yazılımı saldırılarının ardından otomatik kurtarma

Ürün yazılımı saldırıları bilgisayarınızı tamamen tahrip edebilir. Saldırılar veya bozulmalardan kendini otomatik olarak kurtararak kendi kendini onaran BIOS HP Sure Start ile güvende kalın.[7]

Kesintisiz çalışın

HP BIOSphere Gen6 ürün yazılımı ekosisteminin tamamen entegre otomatik özellikleriyle verimliliğiniz daha yüksek, kesintiler de daha kısa olacak. Otomatik güncelleştirmeler ve güvenlik denetimleriyle bilgisayarlarınız ekstra koruma kazanır.[8]

BT yönetiminin temel adımlarını hızlandırın

HP Manageability Integration Kit ile HP bilgisayarlarınızın kesinti sürelerini ve toplam sahip olma maliyetini azaltın. Bu çözüm görüntü oluşturmayı hızlandırmaya yardımcı olur ve donanım, BIOS, güvenlik ve yazılım güncellemelerinin rutin yönetimini basitleştirir.[9]

Hibrit üretkenlik için tasarlandı

14 inç ekranın 16:10 en boy oranıyla evden veya ofisten çalışırken üretkenliği artırın.

En yeni Intel işlemci

En son Intel işlemci[2] ve uzun pil ömrü ile zorlu, teslim tarihlerini yetiştirmeniz gereken günlerin üstesinden gelin.

Kurumsal sınıf güvenlik

Bilgisayarınızı ve verilerinizi koruyan çok katmanlı, uç nokta güvenlik özellikleri[4] ile büyüyen işletmenizi korumaya alın.

Ortak geleceğimizi korumaya yardımcı olun

Dış kutusunda kullanılan malzemeler yüzde 100 sürdürülebilir kaynaklı olan bu bilgisayar sürdürülebilirlik düşünülerek üretilmiştir.[6]

Tasarım
Renk adı
Pike silver
Ürün tipi *
Laptop
Pazar konumlandırması
Everyday
Orijinal marka adı
HP
Ekran
Dokunmatik ekran *
No
Hafıza
Bellek yuvası sayısı
2x SO-DIMM
Non-ECC
Yes
Grafik
Entegre grafik kartı *
Yes
Ses
Gömme hoparlörler
Yes
Kamera
Ön kamera
Yes
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6E (802.11ax)
Ethernet LAN bağlantısı
Yes
Bluetooth
Yes
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı
2
Bağlantı
HDMI port sayısı *
1
HDMI versiyonu
2.1
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
2
Klavye
Dökmeye dayanıklı klavye
Yes
Yazılım
İşletim sistemi yazılımı *
FreeDOS
Markaya özel özellikler
HP Yapay Zekâ
AI PC
HP segmenti
İş
Enerji yönetimi
USB Güç Dağıtımı
Yes
Güvenlik
Şifre koruması
Yes
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR, TCO
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
449 mm
Ambalaj yüksekliği
305 mm