location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN MAX Gaming Laptop 16-ak0000nt Copilot+ PC Windows 11 Home Siyah

Karşılaştırmaya ekle
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN MAX Gaming Laptop 16-ak0000nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
BG2U9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251063879 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 24 Jun 2025 11:48:46
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Broşür (14.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN MAX Gaming Laptop 16-ak0000nt Copilot+ PC Windows 11 Home Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Oyun Siyah
  • - 16:10
  • - Bluetooth
  • - 330 W
  • - Windows 11 Home
Daha fazla>>>
Yeni bir bakış açısı kazanın
Yeni bir bakış açısı kazanın

Yenilenmiş Başlat menüsünden en sevdiğiniz kişilere, haberlere, oyunlara ve içeriklere bağlanmanın yeni yollarına kadar Windows 11 doğal bir şekilde düşünmek, ifade etmek ve üretmek için uygun bir yerdir.[2]

AMD Ryzen™ AI 300 Serisi işlemciler ve AMD Radeon™ grafik kartları
AMD Ryzen™ AI 300 Serisi işlemciler ve AMD Radeon™ grafik kartları

AMD Ryzen™ AI 300 serisi işlemcilerle (belirli bazı modellerde) desteklenen gelişmiş AI bilgisayarlar ile üretken yapay zeka araçları ve dijital asistanlar dünyasına dalın.[3]

AMD FreeSync™ Premium Teknolojisi
AMD FreeSync™ Premium Teknolojisi

Her oyuncu kusursuz oyun deneyimini ve en iyi performansı hak eder. Yüksek yenileme hızı, düşük kare hızı telafisi ve düşük gecikme ile kendinden emin bir şekilde oyna. AMD FreeSync™ Premium sertifikalı monitörler burada.[4]

Geniş Dört Kat Genişletilmiş Grafik Dizisi Ekranı
Geniş Dört Kat Genişletilmiş Grafik Dizisi Ekranı

2560 × 1600 piksel büyüleyici çözünürlükte kendinizi kaybedeceksiniz.[5]

Eyesafe Sertifikalı Ekran

Eyesafe sertifikalı ekranlar, uzun süre çalışırken göz yorgunluğunu azaltmak amacıyla renkleri bozmadan gözlerinizi zararlı mavi ışıktan korumak için TÜV düşük mavi ışık gerekliliklerini ve Eyesafe standartlarını karşılar.[6]

3 ms yanıt süresi

Ekrandaki piksellerin yanıt süresi düzgün bir görüntü elde edilmesi için çok önemlidir. 3 milisaniye yanıt süresiyle, aksiyon dolu içerikler hareket bulanıklığı olmadan net ve akıcı görünür.[7]

Titremesiz

Arka aydınlatmayı açıp kapamak yerine doğru akımı ayarlayarak parlaklığı kontrol eden DC Karartma teknolojisi ile ekran titremesi ortadan kaldırılarak daha konforlu görüntüleme sağlanır.[8]

16:10 en boy oranı
16:10 en boy oranı

16:10 en boy oranı daha az kaydırarak daha fazla içerik görmenizi sağlar.

%100 sRGB
%100 sRGB

Maksimum renk çeşitliliği ve doğruluğu için tasarımlarını tüm renkleriyle %100 sRGB ekranda sergileyin.

Yeni HP cihazınızda PC Game Pass'i ücretsiz olarak deneyin
Yeni HP cihazınızda PC Game Pass'i ücretsiz olarak deneyin

Yeni HP cihazın ve EA play dahil 3 aylık PC Game Pass ile yüzlerce PC oyunu oyna. Sürekli eklenen yeni oyunlarla her zaman oynayacak yeni bir şeyler var. [1] [2][9]

Okyanusa giden plastik içeriği
Okyanusa giden plastik içeriği

HP giderek artan miktarlarda geri dönüştürülmüş, yenilenebilir ve daha önce kullanılmış ham maddeleri kullanır. Çevreye duyarlı tasarımlı bu ürün belirli bir oranda okyanusa giden plastik içerir.[10]

Klavye tüketici sonrası geri dönüştürülmüş plastik içerir
Klavye tüketici sonrası geri dönüştürülmüş plastik içerir

Tasarımında tüketici sonrası geri dönüştürülmüş plastik kullanarak klavyelerimizi daha düşünceli bir şekilde tasarlıyoruz.[11]

ENERGY STAR
ENERGY STAR

Bu ürün, ENERGY STAR sertifikası almak için bilgisayarların verimli çalışmasını gerektiren kriterleri karşılar.[12]

HP Hızlı Şarj
HP Hızlı Şarj

Dizüstü bilgisayarın pili azaldığında, kimse yeniden şarj etmek için saatlerce beklemek istemez. Cihazınızı fişe taktıktan sonra yaklaşık 30 dakika içinde 0'dan %50 şarj düzeyine ulaşırsınız.[13]

MediaTek Wi-Fi 7 (2x2) ve Bluetooth 5.4 kablosuz kartı
MediaTek Wi-Fi 7 (2x2) ve Bluetooth 5.4 kablosuz kartı

Wi-Fi 7* ile yepyeni artırılmış hız ve azaltılmış gecikme seviyeleri ile kablosuz performansta büyük bir sıçrama yapın. Ayrıca Bluetooth 5.4 özelliğine sahiptir.[14]

HP True Vision FHD IR kamera
HP True Vision FHD IR kamera

Windows Hello ile kızılötesi sensör sayesinde güvenli bir şekilde oturum açın. 88 derecelik geniş açılı görüntüleme alanı sayesinde tüm ailenizle veya arkadaş grubunuzla göz alıcı ayrıntılara sahip bir şekilde görüntülü sohbet yapabilirsiniz.[15]

DisplayPort™
DisplayPort™

Bu güçlü dijital video ve ses bağlantı noktası, 8K düzeyine kadar performans iletir ve birden fazla ekranı birbirine bağlamanızı sağlar.[16]

McAfee LiveSafe™
McAfee LiveSafe™

30 günlük ücretsiz McAfee LiveSafe™ aboneliğiyle işletim sisteminizi koruyun.[17]

Kontrolü sizde olan performans
Kontrolü sizde olan performans

En yeni AMD Ryzen™ AI CPU'lar[1] ve yeni nesil NVIDIA RTX™ grafik kartları ile bilgisayarı zorlamadan daha fazlasını yapın.

Bilgisayarınızı serin tutun
Bilgisayarınızı serin tutun

Kendi kendini temizleyen fanlar, buhar hücresi ve sıvı metal sayesinde dizüstü bilgisayarınız serin kalır ve bakım ihtiyacı azalır.

HyperX ile anında eşleşme
HyperX ile anında eşleşme

Instant Pair ile dizüstü bilgisayarına aynı anda üç adede kadar uyumlu HyperX cihazını sorunsuz bir şekilde bağla.

Oyun oynama tarzınızı renklendirin
Oyun oynama tarzınızı renklendirin

Eşsiz stilinizi sergilemek için tuşlarının arası boşluksuz RGB klavyenizi ve diğer aydınlatma seçeneklerini OGH ile özelleştirin.

Tasarım
Renk adı
Shadow black
Ürün rengi *
Siyah
Pazar konumlandırması
Oyun
Orijinal marka adı
HP
Ekran
Dokunmatik ekran *
No
Yerel açı oranı
16:10
Nöral işlem birimi (NPU)
Nöral işlem birimi (NPU)
AMD Ryzen AI
Hafıza
Non-ECC
Yes
Grafik
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
Yes
Ses
Gömme hoparlörler
Yes
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ağ Bağlantıları
Bluetooth
Yes
Performans
Anakart yongası
AMD SoC
Klavye
Sayısal tuş takımı *
Yes
Tam boyutlu klavye
Yes
Klavye
Klavye renk adı
Shadow black
Yazılım
Copilot+ PC
Yes
İşletim sistemi yazılımı *
Windows 11 Home
Markaya özel özellikler
HP Imagepad
Yes
HP segmenti
Ev
Batarya
Hızlı şarj
Yes
Enerji yönetimi
AC adaptör gücü
330 W
Güvenlik
Güvenli platform modülü (TPM)
Yes
Şifre koruması
Yes
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Ağırlık *
2,66 kg
Ambalajlama bilgisi
Ambalaj genişliği
94 mm
Ambalaj derinliği
428 mm
Ambalaj yüksekliği
332 mm
Paket ağırlığı
4,74 kg