location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP BQ1W5EA laptop/dizüstü bilgisayar 1 TB SSD Wi-Fi 6 (802.11ax) FreeDOS AI PC Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BQ1W5EA
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
BQ1W5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251430176 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 21 Jul 2025 14:53:25
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Broşür (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP BQ1W5EA laptop/dizüstü bilgisayar 1 TB SSD Wi-Fi 6 (802.11ax) FreeDOS AI PC Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Kapaklı Gümüş
  • - 16:9
  • - 1 TB SSD
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - 7 Saat 45 W
  • - FreeDOS
Daha fazla>>>
Intel Core™ Ultra İşlemciler (Series 2)
Intel Core™ Ultra İşlemciler (Series 2)

Intel Core Ultra İşlemciler ile çok yönlülüğü deneyimleyin. Akıllı işbirliğinin ve yaratıcılığın hiç olmadığı kadar erişilebilir olmasını sağlayan evrilmiş yapay zeka.[8]

Titremesiz

Arka aydınlatmayı açıp kapamak yerine doğru akımı ayarlayarak parlaklığı kontrol eden DC Karartma teknolojisi ile ekran titremesi ortadan kaldırılarak daha konforlu görüntüleme sağlanır.[9]

Full HD ekran
Full HD ekran

Arkanıza yaslanın ve 2 milyon pikselin canlı kalitesiyle, kristal netliğinde görüntülerin keyfini çıkarın. 1920 x 1080 çözünürlük tüm dijital içeriklerinize yeni bir boyut kazandırır.[10]

yansıma önleyici panel
yansıma önleyici panel

yansıma önleyici panelle güneşin ve en sevdiğiniz içeriklerin keyfini çıkarın. Yansıma önleyici düşük parlaklığa sahip yüzey dışarıdayken daha az yansıma olmasını sağlar.

16:9 en boy oranı
16:9 en boy oranı

16:9 en boy oranı oyunun tamamını görebilmeni sağlar.

Geri dönüştürülmüş alüminyum
Geri dönüştürülmüş alüminyum

Küçük şeyler büyük bir fark yaratır. Bu dizüstü bilgisayarın tasarımında geri dönüştürülmüş alüminyum gibi sürdürülebilir malzemeler kullanıldı.[11]

Klavye tüketici sonrası geri dönüştürülmüş plastik içerir
Klavye tüketici sonrası geri dönüştürülmüş plastik içerir

Tasarımında tüketici sonrası geri dönüştürülmüş plastik kullanarak klavyelerimizi daha düşünceli bir şekilde tasarlıyoruz.[12]

ENERGY STAR onaylı
ENERGY STAR onaylı

EPA onaylı ENERGY STAR ile enerjiden ve paradan tasarruf edin ve böylece en çok fark yaratabilecek noktalarda daha az enerji kullanın ve tasarruf edin.[13]

EPEAT Gold tescilli
EPEAT Gold tescilli

EPEAT Gold tescilli ürünler, tüm zorunlu EPEAT kriterlerini karşılayan en yüksek dereceli ürünlerdir. EPEAT elektronik ürünler için dünyanın bir numaralı çevre dostu etiketidir.[14]

HP Hızlı Şarj
HP Hızlı Şarj

Dizüstü bilgisayarın pili azaldığında, kimse yeniden şarj etmek için saatlerce beklemek istemez. cihazınızı fişe taktıktan sonra yaklaşık 45 dakika içinde 0'dan %50 şarj düzeyine ulaşırsınız.[15]

PCIe NVMe™ M.2 SSD depolama
PCIe NVMe™ M.2 SSD depolama

1 TB'a kadar PCIe NVMe™ M.2 SSD depolama sayesinde bilgisayarını yüksek hızla, saniyeler içinde başlat.

Zahmetsiz bağlantı
Zahmetsiz bağlantı

Wi-Fi 6 ve Bluetooth 5.4 kablosuz kartı ile daha yüksek hızların, gelişmiş performansın ve daha fazla kapasitenin keyfini çıkarın.[16]

Çift hoparlör
Çift hoparlör

Çift stereo hoparlörlerle sevdiğiniz şarkının, filmin veya oyunun sesini sonuna kadar açın.

Çift kanallı bellek
Çift kanallı bellek

Çift kanal teknolojisi sayesinde, bellek denetleyicisi ve RAM arasındaki iletişim hızını iki katına çıkarmak için iki kanal aynı anda çalışır ve sistem performansını artırır.

Parmak izi okuyucusu
Parmak izi okuyucusu

Tek dokunuşla cihazınızda istediğiniz modda oturum açın. Patentli 3-D parmak izi teknolojisi güvenli erişim ve çevrimiçi ödeme yapmanıza olanak verir.[17]

USB Type-C Güç + Ekran + 10 Gbps veri aktarım hızı
USB Type-C Güç + Ekran + 10 Gbps veri aktarım hızı

10 Gbps veri aktarım hızındaki tek bir USB-C bağlantı noktasından cihazınıza güç verin veya harici ekrana bağlanın. Ayrıca, çift yönlü olduğu için ters veya düz takıp takmadığını kontrol etmen gerekmez.[18]

Tümleşik sayısal tuş takımlı arkadan aydınlatmalı klavye
Tümleşik sayısal tuş takımlı arkadan aydınlatmalı klavye

Az ışıklı odalarda veya gece uçuşlarında bile kullanmaya devam edin. Işıklı klavye ve tümleşik sayısal tuş takımı sayesinde çok çeşitli ortamlarda rahatça yazabilirsiniz.

Mikrofonu sessize alma
Mikrofonu sessize alma

Kolayca aktive edilen ve LED gösterge ışığıyla açık veya kapalı olduğunu gösteren mikrofonu sessize alma düğmesinin rahatlığının ve kullanışlılığının tadını çıkarın.

Çarpıcı netlikte iletişiminizi sürdürün
Çarpıcı netlikte iletişiminizi sürdürün

Yüksek kaliteli kamera, çift dizi dijital mikrofon ve hızlı bağlantı ile canlı netlikte görüntülü sohbet edin.

Yerleşik yapay zeka gücüyle tüm işlerinizi halledin
Yerleşik yapay zeka gücüyle tüm işlerinizi halledin

Intel Core™ Ultra İşlemci,[1] hızlı şarj edilebilen pil ve kolay erişimli Copilot Tuşu[3] ile üretken kalın.

Net ve çarpıcı görüntüler ile sürükleyici ekran
Net ve çarpıcı görüntüler ile sürükleyici ekran

Geniş görüntüleme açıları, %85 ekran-gövde oranı[5] ve net görüntüler ile favori içeriklerinizde kendinizi kaybedin.

Daha iyi bir gelecek için üretildi
Daha iyi bir gelecek için üretildi

Bu güvenilir bilgisayar geri dönüştürülmüş malzemeler[6] ile özenle tasarlanmıştır ve EPEAT Gold tescillidir.[7]

Tasarım
Renk adı
Natural silver
Ürün tipi *
Laptop
Ürün rengi *
Gümüş
Form faktörü *
Kapaklı
Pazar konumlandırması
Everyday
Orijinal marka adı
HP
Ekran
Dokunmatik ekran *
No
Yerel açı oranı
16:9
Nöral işlem birimi (NPU)
Nöral işlem birimi (NPU)
Intel AI Boost
Maksimum NPU performansı
12 TOPs
Depolama birimi
Toplam depolama kapasitesi *
1 TB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
1 TB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
1 TB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Grafik
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Ses
Gömme hoparlörler
Yes
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Performans
Anakart yongası
Intel SoC
Klavye
Sayısal tuş takımı *
Yes
Klavye
Tam boyutlu klavye
Yes
Klavye renk adı
soft grey
Yazılım
İşletim sistemi yazılımı *
FreeDOS
Markaya özel özellikler
HP Imagepad
Yes
HP Yapay Zekâ
AI PC
HP segmenti
Ev
Batarya
Pil ömrü
7 Saat
Sürekli video pleybek süresi
9,75 Saat
Hızlı şarj
Yes
Hızlı şarj (50%)
45 dakika
Enerji yönetimi
AC adaptör gücü
45 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Güvenlik
Parmak izi okuyucu
Yes
Güvenli platform modülü (TPM)
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
359,8 mm
Derinlik
236 mm
Yükseklik
18,6 mm
Ağırlık *
1,65 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
520 mm
Ambalaj yüksekliği
305 mm
Paket ağırlığı
2,29 kg
Diğer özellikler
Hoparlör sayısı
2