location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP BS9V1EA laptop/dizüstü bilgisayar Copilot+ PC Dokunmatik ekran Wi-Fi 7 (802.11be) Windows 11 Home

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BS9V1EA
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
BS9V1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251527876 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 21 Jul 2025 14:54:40
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Broşür (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP BS9V1EA laptop/dizüstü bilgisayar Copilot+ PC Dokunmatik ekran Wi-Fi 7 (802.11be) Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium
  • - Dokunmatik ekran 16:10
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - 14,25 Saat 65 W
  • - Windows 11 Home
Daha fazla>>>
Yeni bir bakış açısı kazanın
Yeni bir bakış açısı kazanın

Yenilenmiş Başlat menüsünden en sevdiğiniz kişilere, haberlere, oyunlara ve içeriklere bağlanmanın yeni yollarına kadar Windows 11 doğal bir şekilde düşünmek, ifade etmek ve üretmek için uygun bir yerdir.[4]

AMD Ryzen™ AI 300 Serisi işlemciler ve AMD Radeon™ grafik kartları
AMD Ryzen™ AI 300 Serisi işlemciler ve AMD Radeon™ grafik kartları

AMD Ryzen™ AI 300 serisi işlemcilerle dönüşümsel AI bilgisayar deneyimlerinin kilidini açın. Kullanıcıların Copilot+ özellikli bilgisayarlar için saf hız, yanıt hızı ve güç açısından verimli yapay zeka işlemci deneyimi yaşaması için tasarlandı.[5]

Entegre AMD Radeon™ 800M grafik kartı
Entegre AMD Radeon™ 800M grafik kartı

AMD Radeon™ 800M grafik kartının heyecan verici oyun performansı, yüksek çözünürlüklü ekran desteği ve donanım hızlandırmalı kodlama özellikleri ayrık grafik kartlı veya ayrık grafik kartsız olarak yerleşiktir.

16:10 en boy oranı
16:10 en boy oranı

16:10 en boy oranı daha az kaydırarak daha fazla içerik görmenizi sağlar.

Poly Camera Pro

Poly Camera Pro gerçek anlamda sürükleyici bir video konferans ve işbirliği deneyimi için kristal netliğinde görüntülerden, özelleştirilebilir ayarlardan ve profesyonel sınıf özelliklerden yararlanmanız amacıyla yapay zeka kullanarak görüntülü görüşmelerin kalitesini yükseltir.

HP Yapay Zeka Yardımcısı
HP Yapay Zeka Yardımcısı

Yeni HP AI Companion uygulamasıyla AI bilgisayarınızdan en iyi şekilde yararlanın. Üretkenliğinizi artırabilecek ve en yüksek verimle çalışmaya devam etmenizi sağlayabilecek bir dizi yapay zeka aracı ve çözümüyle günlük görevleri geliştirin.[6]

McAfee Online Protection 30 günlük deneme sürümü
McAfee Online Protection 30 günlük deneme sürümü

Ödüllü antivirüs ve çevrimiçi koruma ile cihazınızı güvenceye alın. Ücretsiz denemeye, halka açık Wi-Fi ağlarında gezinirken gizlilik ve veri koruma için güvenli VPN dahildir[7]

Klavye tüketici sonrası geri dönüştürülmüş plastik içerir
Klavye tüketici sonrası geri dönüştürülmüş plastik içerir

Tasarımında tüketici sonrası geri dönüştürülmüş plastik kullanarak klavyelerimizi daha düşünceli bir şekilde tasarlıyoruz.[8]

Geri dönüştürülmüş metal kullanımı
Geri dönüştürülmüş metal kullanımı

HP giderek artan miktarlarda geri dönüştürülmüş, yenilenebilir ve daha önce kullanılmış ham maddeleri kullanır. Küçük şeyler büyük bir fark yarattığı için, bu ürünün tasarımında belirli bir oranda geri dönüştürülmüş metal kullanılmıştır.[9]

Okyanusa giden plastik içeriği
Okyanusa giden plastik içeriği

HP giderek artan miktarlarda geri dönüştürülmüş, yenilenebilir ve daha önce kullanılmış ham maddeleri kullanır. Çevreye duyarlı tasarımlı bu ürün belirli bir oranda okyanusa giden plastik içerir.[10]

Climate+ ile EPEAT
Climate+ ile EPEAT

Climate+ şartlarını karşılayan EPEAT Gold ile sorumluluğa ve iklim eylemine yönelik bir hareketi seçiyorsunuz.[11]

ENERGY STAR onaylı
ENERGY STAR onaylı

EPA onaylı ENERGY STAR ile enerjiden ve paradan tasarruf edin ve böylece en çok fark yaratabilecek noktalarda daha az enerji kullanın ve tasarruf edin.[12]

HP Hızlı Şarj
HP Hızlı Şarj

Dizüstü bilgisayarın pili azaldığında, kimse yeniden şarj etmek için saatlerce beklemek istemez. Cihazınızı fişe taktıktan sonra yaklaşık 30 dakika içinde 0'dan %50 şarj düzeyine ulaşırsınız.[13]

Bluetooth 5.4 Kablosuz Kartı
Bluetooth 5.4 Kablosuz Kartı

Bluetooth 5.4 birlikte sorunsuz bağlantı sağlayan iki yeni özellik içerir.[14]

Kamera Kapağı
Kamera Kapağı

Gizliliğinizi korumak için artık kameranızı çirkin bantlar ve yapışkan sakızlarla kapatmanıza gerek yok. Kullanılmadığında bilgisayar kamerasını kapatan görünür, fiziksel bir kapakla gizliliğinizi ve güvenliğinizi koruyun.

Zamansal gürültü azaltma özellikli ve entegre çift dizi dijital mikrofonlu 5MP IR kamera
Zamansal gürültü azaltma özellikli ve entegre çift dizi dijital mikrofonlu 5MP IR kamera

Yüksek kaliteli kamera, 2592x1944 çözünürlüğe kadar çıkabilen çarpıcı ayrıntılarla görüntülü sohbet etmenize olanak tanır.[15]

1 TB PCIe Gen4 NVMe™ M.2 SSD
1 TB PCIe Gen4 NVMe™ M.2 SSD

Yüksek hızlı veri aktarımıyla, 1 TB PCIe Gen4 NVMe M.2 SSD ışık hızında ve verimli depolama olanağı sunar.[16]

DTS:X Ultra Teknolojisi
DTS:X Ultra Teknolojisi

Tüm mikrofonlu kulaklıklardan gerçek, mekansal olarak doğru 3D ses üreten bu teknoloji, mümkün olan en iyi eğlence deneyimi için sürükleyicilik sağlamak üzere farklı oyun türlerine yönelik olarak özel ayarlanmış ses modları sunar.[17]

Yapay zekanın gücüyle içiniz rahat etsin
Yapay zekanın gücüyle içiniz rahat etsin

50 TOPS hızına kadar[1] NPU içeren AMD Ryzen™ AI 300 serisi işlemcinin gücüyle güvenli bir şekilde üretin.

Çok yönlü 4 modda üretim yapın
Çok yönlü 4 modda üretim yapın

Çok yönlü 4 modda üretim yapın: dizüstü bilgisayar, çadır, tablet veya ters mod.

Hareket halinde kullanılabilen bağlantılar
Hareket halinde kullanılabilen bağlantılar

Wi-Fi ile hareket halindeyken bağlanın ve Yapay Zeka gürültü azaltma özelliği ve Poly Camera Pro ile sorunsuz yayın yapın.

Daha iyi bir gelecek için üretildi
Daha iyi bir gelecek için üretildi

HP OmniBook X Flip 14 Yeni Nesil AI Bilgisayarlar geri dönüştürülmüş metaller[3] ve tüketici sonrası geri dönüştürülmüş plastikler[4] kullanılarak tasarlanmıştır.

Tasarım
Renk adı
Meteor silver
Pazar konumlandırması
Premium
Orijinal marka adı
HP
Ekran
Dokunmatik ekran *
Yes
Yerel açı oranı
16:10
Nöral işlem birimi (NPU)
Nöral işlem birimi (NPU)
AMD Ryzen AI
Maksimum NPU performansı
50 TOPs
Grafik
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
AMD
Ses
Gömme hoparlörler
Yes
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 7 (802.11be)
Bluetooth
Yes
Performans
Anakart yongası
AMD SoC
Hız ölçer
Yes
Jiroskop
Yes
Sıcaklık sensörü
Yes
Klavye
Tam boyutlu klavye
Yes
Klavye renk adı
soft grey
Yazılım
Copilot+ PC
Yes
İşletim sistemi yazılımı *
Windows 11 Home
Markaya özel özellikler
HP Ses Yükseltme
Yes
HP Imagepad
Yes
HP segmenti
Ev
Batarya
Pil ömrü
14,25 Saat
Sürekli video pleybek süresi
19,5 Saat
Hızlı şarj
Yes
Hızlı şarj (50%)
30 dakika
Enerji yönetimi
AC adaptör gücü
65 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Güvenlik
Güvenli platform modülü (TPM)
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış, Kullanıcı
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
313 mm
Derinlik
218,5 mm
Yükseklik
14,6 mm
Ağırlık *
1,39 kg
Ambalajlama bilgisi
Ambalaj genişliği
80 mm
Ambalaj derinliği
380 mm
Ambalaj yüksekliği
280 mm
Paket ağırlığı
2,44 kg