location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 15.6 inch G10 Notebook PC Intel® Core™ i5 i5-1334U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) FreeDOS

Karşılaştırmaya ekle
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
HP segment:
HP segment
İş
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 15.6 inch G10 Notebook PC
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
C14R3ET
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 31 Jul 2025 07:20:13
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points HP 250 15.6 inch G10 Notebook PC Intel® Core™ i5 i5-1334U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) FreeDOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Kapaklı
  • - Intel® Core™ i5 i5-1334U İşlemci Çekirdek Sayısı: 10
  • - 39,6 cm (15.6") Full HD kalitesi 1920 x 1080 Piksel IPS
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Lityum-İyon (Li-Ion) 41 Wh
  • - FreeDOS
Daha fazla>>>
13. Nesil Intel çok çekirdekli işlemci

Birden fazla görevin sorunsuz ve güvenilir bir şekilde yürütülmesini sağlayan çok çekirdekli 13. nesil Intel Core™ işlemciyle gücün, hızlı performansın ve değerin kusursuz birlikteliğini deneyimleyin.[2]

Hızlı ve verimli kablosuz LAN

Nerelerde çalışabileceğinizi bilgisayarınızın taşınabilirliği ve hızlı bir bağlantının güvenilirliği belirler. Gigabit hızlı Wi-Fi 6 ile yoğun kablosuz ortamlarda hızlı ve güvenilir bir bağlantı elde edin.[1]

Sanal kişiliğinizi yansıtın

Hayatta bazen yüz yüze görüşmek gerekir. HP'nin geniş dinamik aralıklı (WDR) HD kamerası sanal konferanslarda hem karanlık hem de aydınlık koşullarda en iyi şekilde görünmenizi sağlar.

Küçük sıvı dökülmelerinden koruma

Sıvı dökülmesine dayanıklı klavyede hassas elektronik aksam ve tuşların parçaları küçük sıvı dökülmelerinden korunur.

Şık ve hafif

HP 250 Dizüstü Bilgisayar ince ve hafif tasarımı ve yüzde 85 ekran-gövde oranı[5] ile hibrit çalışma tarzlarına ayak uydurur.

İş için tasarlandı, eğlenceye hazır

Güçlü Intel işlemci,[2] hızlı bellek ve depolama ile projeleri tamamlayın.

Net görünmenizi ve duyulmanızı sağlar

Entegre kamera ve yapay zeka temelli gürültü azaltma özellikli çift dizi mikrofonlarla verimli işbirliği yapın.

Tasarım
Renk adı
Turbo silver
Ürün tipi *
Laptop
Form faktörü *
Kapaklı
Pazar konumlandırması
Everyday
Orijinal marka adı
HP
Ekran
Ekran boyutu *
39,6 cm (15.6")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
Ekran parlaklığı
250 cd/m²
Diagonal ekran boyutu
39,6 cm
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
13. Nesil Intel® Core™ i5
İşlemci *
i5-1334U
İşlemci Çekirdek Sayısı
10
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,6 GHz
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
L3
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
3200 MHz
Bellek düzeni
1 x 8 GB
Bellek yuvası sayısı
2x SO-DIMM
Non-ECC
Yes
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
Grafik
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel Iris Xe Graphics
On-board grafik adaptör modeli *
Intel Iris Xe Graphics
Ses
Gömme hoparlörler
Yes
Mikrofon adedi
1
Kamera
Ön kamera
Yes
Ön kamera çözünürlüğü
1280 x 720 Piksel
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Anten tipi
2x2
WLAN kumanda modeli
Realtek RTL8852BE
WLAN denetleyici üreticisi
Realtek
Bluetooth
Yes
Bluetooth versiyonu
5.3
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
HDMI port sayısı *
1
HDMI versiyonu
1.4b
Klavye
Sayısal tuş takımı *
Yes
Dökmeye dayanıklı klavye
Yes
Tam boyutlu klavye
Yes
Yazılım
İşletim sistemi yazılımı *
FreeDOS
Markaya özel özellikler
HP Smart AC Adaptör
Yes
HP segmenti
İş
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
3
Pil kapasitesi *
41 Wh
Enerji yönetimi
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Güvenlik
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış
Sertifikalar
Düşük halojen
Yes
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
360 mm
Derinlik
236 mm
Yükseklik
18,6 mm
Ülke Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)