location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250R 15.6 inch G9 Notebook PC Laptop 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro

Karşılaştırmaya ekle
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
HP segment:
HP segment
İş
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250R 15.6 inch G9 Notebook PC
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
C14SXET
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 15 Jul 2025 11:06:39
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points HP 250R 15.6 inch G9 Notebook PC Laptop 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Kapaklı
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN bağlantısı 10,100,1000 Mbit/s Bluetooth
  • - Windows 11 Pro
Daha fazla>>>
HP, işletmeler için Windows 11 Pro'yu öneriyor

Windows 11 ve HP işbirliği, güvenlik ve bağlantı teknolojisi ile performanstan ödün vermeden dilediğiniz yerde çalışın. Microsoft Copilot ile içerikleri özetleyin ve yeniden yazın, ilgili içerik önerileri alın ve düzenli kalın.[1]

13. Nesil Intel çok çekirdekli işlemci

Birden fazla görevin sorunsuz ve güvenilir bir şekilde yürütülmesini sağlayan çok çekirdekli 13. nesil Intel Core™ işlemciyle gücün, hızlı performansın ve değerin kusursuz birlikteliğini deneyimleyin.[2]

Hızlı ve verimli kablosuz LAN

Nerelerde çalışabileceğinizi bilgisayarınızın taşınabilirliği ve hızlı bir bağlantının güvenilirliği belirler. Gigabit hızlı Wi-Fi 6 ile yoğun kablosuz ortamlarda hızlı ve güvenilir bir bağlantı elde edin.[3]

Kritik verilerin güvende tutulmasına yardımcı olun

Güvenilir Platform Modülü (TPM) yerleşik güvenlik çipi verilerin, e-postaların ve kullanıcı kimlik bilgilerinin korunması için donanım tabanlı şifreleme anahtarları sağlar.

Sanal kişiliğinizi yansıtın

Hayatta bazen yüz yüze görüşmek gerekir. HP'nin geniş dinamik aralıklı (WDR) HD kamerası sanal konferanslarda hem karanlık hem de aydınlık koşullarda en iyi şekilde görünmenizi sağlar.

Hızlı ve güvenilir görüntü güncellemeleri

Görüntü güncellemelerini bilgisayar filonuza kolayca aktarın ve yaygın olarak kullanılan RJ-45 bağlantı noktası üzerinden 10 Mbps ile 10 Gbps arası ve hatta daha yüksek Ethernet hızlarında yüksek hızlı veri iletimini destekleyin. Adaptör gerekmez.

Şık ve hafif

HP 250R Dizüstü Bilgisayar ince ve hafif tasarımı ve büyük ekran-gövde oranı[5] ile mobil çalışma tarzlarına ayak uydurur.

İş için tasarlandı, eğlenceye hazır

Güçlü Intel işlemci,[2] hızlı bellek ve SD kart okuyucu ile projeleri tamamlayın.

Net görünmenizi ve duyulmanızı sağlar

Çift dizi mikrofonlu yapay zeka temelli gürültü azaltma özelliği ve HD kamera ile verimli işbirliği yapın.

Ortak geleceğimizi korumaya yardımcı olun

2022'den bu yana piyasaya sürülen HP bilgisayarlar, iş istasyonları ve ekranların yüzde 100'ü geri dönüştürülmüş malzeme içerir.[6]

Tasarım
Renk adı
Dark ash silver
Ürün tipi *
Laptop
Form faktörü *
Kapaklı
Pazar konumlandırması
Everyday
Orijinal marka adı
HP
Ekran
Dokunmatik ekran *
No
İşlemci
İşlemci nesli
13. Nesil Intel® Core™ i5
Hafıza
Bellek yuvası sayısı
2x SO-DIMM
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
Grafik
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel Iris Xe Graphics
On-board grafik adaptör modeli *
Intel Iris Xe Graphics
Ses
Gömme hoparlörler
Yes
Dahili hoparlör sayısı
2
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ağ Bağlantıları
Kablo teknolojisi
10/100/1000Base-T(X)
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
1.4b
USB C-Tipi DisplayPort Değişken Modu
Yes
Klavye
Island klavye
Yes
Tam boyutlu klavye
Yes
Yazılım
İşletim sistemi yazılımı *
Windows 11 Pro
Markaya özel özellikler
HP Smart AC Adaptör
Yes
HP segmenti
İş
Enerji yönetimi
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
USB Güç Dağıtımı
Yes
Güvenlik
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış, Kullanıcı
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
TCO
Ağırlık & boyutlar
Genişlik
358 mm
Derinlik
242 mm
Yükseklik (önden)
9,2 mm
Yükseklik (arkadan)
1,48 cm
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
483 mm
Ambalaj yüksekliği
305 mm
Diğer özellikler
Hoparlör sayısı
2
Ülke Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)