location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Gaming Laptop 17-db1011nt Copilot+ PC Wi-Fi 6 (802.11ax) Windows 11 Home Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Gaming Laptop 17-db1011nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
C2EZ1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485325590 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 64
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 15 Jul 2025 10:23:47
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points HP OMEN Gaming Laptop 17-db1011nt Copilot+ PC Wi-Fi 6 (802.11ax) Windows 11 Home Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Oyun Kapaklı Siyah
  • - 16:9
  • - Wi-Fi 6 (802.11ax) Ethernet LAN bağlantısı 10,100,1000 Mbit/s Bluetooth
  • - 230 W
  • - Windows 11 Home
Daha fazla>>>
Yeni bir bakış açısı kazanın
Yeni bir bakış açısı kazanın

Yenilenmiş Başlat menüsünden en sevdiğiniz kişilere, haberlere, oyunlara ve içeriklere bağlanmanın yeni yollarına kadar Windows 11 doğal bir şekilde düşünmek, ifade etmek ve üretmek için uygun bir yerdir.[6]

AMD Ryzen™ AI 300 Serisi işlemciler ve AMD Radeon™ grafik kartları
AMD Ryzen™ AI 300 Serisi işlemciler ve AMD Radeon™ grafik kartları

AMD Ryzen™ AI 300 serisi işlemcilerle dönüşümsel AI bilgisayar deneyimlerinin kilidini açın. Kullanıcıların Copilot+ özellikli bilgisayarlar için saf hız, yanıt hızı ve güç açısından verimli yapay zeka işlemci deneyimi yaşaması için tasarlandı.[7]

AMD FreeSync™ Premium Teknolojisi
AMD FreeSync™ Premium Teknolojisi

Her oyuncu kusursuz oyun deneyimini ve en iyi performansı hak eder. Yüksek yenileme hızı, düşük kare hızı telafisi ve düşük gecikme ile kendinden emin bir şekilde oyna. AMD FreeSync™ Premium sertifikalı monitörler burada.[8]

Değişken yenileme hızı
Değişken yenileme hızı

Yaratıcı çalışmalarınız için pil ömründen ödün vermeden en iyi performansı elde edin. VRR teknolojisi sayesinde, bilgisayarınız yenileme hızını izlediğiniz içeriğin kare hızına göre dinamik olarak ayarlar.

Eyesafe Sertifikalı Ekran

Eyesafe sertifikalı ekranlar, uzun süre çalışırken göz yorgunluğunu azaltmak amacıyla renkleri bozmadan gözlerinizi zararlı mavi ışıktan korumak için TÜV düşük mavi ışık gerekliliklerini ve Eyesafe standartlarını karşılar.[9]

7 ms yanıt süresi
7 ms yanıt süresi

Ekrandaki piksellerin yanıt süresi düzgün bir görüntü elde edilmesi için çok önemlidir. 7 milisaniye yanıt süresiyle, aksiyon dolu içerikler hareket bulanıklığı olmadan net ve akıcı görünür.[10]

Titremesiz

Arka aydınlatmayı açıp kapamak yerine doğru akımı ayarlayarak parlaklığı kontrol eden DC Karartma teknolojisi ile ekran titremesi ortadan kaldırılarak daha konforlu görüntüleme sağlanır.[11]

16:9 en boy oranı
16:9 en boy oranı

16:9 en boy oranı oyunun tamamını görebilmeni sağlar.

%100 sRGB
%100 sRGB

Maksimum renk çeşitliliği ve doğruluğu için tasarımlarını tüm renkleriyle %100 sRGB ekranda sergileyin.

Yeni HP cihazınızda PC Game Pass'i ücretsiz olarak deneyin
Yeni HP cihazınızda PC Game Pass'i ücretsiz olarak deneyin

Yeni HP cihazınız ve EA play dahil 3 aylık ücretsiz PC Game Pass ile yüzlerce yüksek kaliteli PC oyunu oynayın. Sürekli eklenen yeni oyunlarla her zaman oynayacak yeni bir şeyler var.[12]

Okyanusa giden plastik içeriği
Okyanusa giden plastik içeriği

HP giderek artan miktarlarda geri dönüştürülmüş, yenilenebilir ve daha önce kullanılmış ham maddeleri kullanır. Çevreye duyarlı tasarımlı bu ürün belirli bir oranda okyanusa giden plastik içerir.[13]

Klavye tüketici sonrası geri dönüştürülmüş plastik içerir
Klavye tüketici sonrası geri dönüştürülmüş plastik içerir

Tasarımında tüketici sonrası geri dönüştürülmüş plastik kullanarak klavyelerimizi daha düşünceli bir şekilde tasarlıyoruz.[14]

ENERGY STAR
ENERGY STAR

Bu ürün, ENERGY STAR sertifikası almak için bilgisayarların verimli çalışmasını gerektiren kriterleri karşılar.[15]

HP Hızlı Şarj
HP Hızlı Şarj

Dizüstü bilgisayarın pili azaldığında, kimse yeniden şarj etmek için saatlerce beklemek istemez. Cihazınızı fişe taktıktan sonra yaklaşık 30 dakika içinde 0'dan %50 şarj düzeyine ulaşırsınız.[16]

Zahmetsiz bağlantı
Zahmetsiz bağlantı

Wi-Fi 6 ve Bluetooth 5.4 kablosuz kartı ile daha yüksek hızların, gelişmiş performansın ve daha fazla kapasitenin keyfini çıkarın.[17]

HP True Vision FHD IR kamera
HP True Vision FHD IR kamera

Windows Hello ile kızılötesi sensör sayesinde güvenli bir şekilde oturum açın. 88 derecelik geniş açılı görüntüleme alanı sayesinde tüm ailenizle veya arkadaş grubunuzla göz alıcı ayrıntılara sahip bir şekilde görüntülü sohbet yapabilirsiniz.[18]

USB Type-A 5 Gbps veri aktarım hızı
USB Type-A 5 Gbps veri aktarım hızı

5 Gbps veri aktarım hızındaki USB Type-A bağlantı noktasıyla harici depolama cihazınızdan yüksek performans alın.[19]

McAfee LiveSafe™
McAfee LiveSafe™

30 günlük ücretsiz McAfee LiveSafe™ aboneliğiyle işletim sisteminizi koruyun.[20]

Sizi İçine Çekmeye Hazır Ekran
Sizi İçine Çekmeye Hazır Ekran

VRR ve %100 sRGB renk gamı özellikli etkileyici 17" IPS ekran tüm ihtiyaçlarınızı karşılar.[1]

Yeni Nesil Yapay Zeka Performansı
Yeni Nesil Yapay Zeka Performansı

Yeni, yapay zeka destekli AMD Ryzen™ AI 300 Serisi CPU'lar ve NVIDIA RTX™ 50 Serisi GPU'lar ile geleceğin oyun performansı.[2,3]

Oyun İçin Tasarlandı, Her Şey İçin hazır
Oyun İçin Tasarlandı, Her Şey İçin hazır

Tek bölgeli RGB sayısal klavyeli ve FHD kameralı yeni OMEN 17 her şey için hazır.[5]

Bu İşte Beraberiz
Bu İşte Beraberiz

Geri dönüştürülmüş malzemeler ve Climate+ şartlarını karşılayan EPEAT Gold ve ENERGY STAR sertifikaları ile elimizden geleni yapıyoruz.[4]

Tasarım
Renk adı
Shadow black
Ürün rengi *
Siyah
Form faktörü *
Kapaklı
Pazar konumlandırması
Oyun
Orijinal marka adı
HP
Ekran
Dokunmatik ekran *
No
Yerel açı oranı
16:9
Nöral işlem birimi (NPU)
Nöral işlem birimi (NPU)
AMD Ryzen AI
Maksimum NPU performansı
50 TOPs
Grafik
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
Yes
Ses
Gömme hoparlörler
Yes
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Kablo teknolojisi
10/100/1000Base-T(X)
Performans
Anakart yongası
AMD SoC
Sıcaklık sensörü
Yes
Klavye
Sayısal tuş takımı *
Yes
Tam boyutlu klavye
Yes
Klavye renk adı
Shadow black
Yazılım
Copilot+ PC
Yes
İşletim sistemi yazılımı *
Windows 11 Home
Markaya özel özellikler
HP Ses Yükseltme
Yes
HP Imagepad
Yes
HP segmenti
Ev
Batarya
Hızlı şarj
Yes
Hızlı şarj (50%)
30 dakika
Enerji yönetimi
AC adaptör gücü
230 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Güvenlik
Güvenli platform modülü (TPM)
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış, Kullanıcı
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
397,5 mm
Derinlik
277,9 mm
Yükseklik (önden)
2,75 cm
Yükseklik (arkadan)
3 cm
Ağırlık *
2,95 kg
Ambalajlama bilgisi
Ambalaj genişliği
94 mm
Ambalaj derinliği
461 mm
Ambalaj yüksekliği
332 mm
Paket ağırlığı
4,64 kg