location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming Laptop 15-fa2037nt 1 TB SSD Wi-Fi 6 (802.11ax) FreeDOS Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victus Gaming Laptop 15-fa2037nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
C39D4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485494425 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 52
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 21 Jul 2025 15:15:09
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points HP Victus Gaming Laptop 15-fa2037nt 1 TB SSD Wi-Fi 6 (802.11ax) FreeDOS Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Oyun Laptop Kapaklı Siyah
  • - 16:9
  • - 1 TB SSD
  • - Wi-Fi 6 (802.11ax) Ethernet LAN bağlantısı 10,100,1000 Mbit/s Bluetooth
  • - 200 W
  • - FreeDOS
Daha fazla>>>
Gerçek dünyada yüksek performans için çığır açıcı teknoloji
Gerçek dünyada yüksek performans için çığır açıcı teknoloji

13. Nesil Intel Core™ işlemciler en iyi bağlantı performansını sunar ve müşterilerin karşılaştığı en büyük zorlukları alt etmek için gelişmiş tasarım özelliklerini kullanır.[4]

144Hz FHD yansıma önleyici ekran
144Hz FHD yansıma önleyici ekran

Akıcı ve canlı oyun deneyimi için 144 Hz yenileme hızını ve 1080p Full High Definition çözünürlüğü bir araya getiren ekran sinir bozan gecikmeleri ve görüntü gölgelerini azaltır.[5]

Mikro Kenarlı ekran
Mikro Kenarlı ekran

Daha büyük bir ekranı daha küçük bir çerçeveye sığdıran ve ultra inceliğiyle zar zor görülebilen bu çerçeve, güzel olduğu kadar verimli tasarımıyla cihazınızın görünümünde çığır açıyor.[6]

144 Hz Ekran
144 Hz Ekran

144 Hz ekran ile sinir bozucu gecikmelere ve hayalet görüntülere son.[7]

yansıma önleyici panel
yansıma önleyici panel

yansıma önleyici panelle güneşin ve en sevdiğiniz içeriklerin keyfini çıkarın. Yansıma önleyici düşük parlaklığa sahip yüzey dışarıdayken daha az yansıma olmasını sağlar.

%62,5 sRGB
%62,5 sRGB

Net renkler için %62,5 sRGB ekranın keyfini çıkar.

Titremesiz

Arka aydınlatmayı açıp kapamak yerine doğru akımı ayarlayarak parlaklığı kontrol eden DC Karartma teknolojisi ile ekran titremesi ortadan kaldırılarak daha konforlu görüntüleme sağlanır.[8]

16:9 en boy oranı
16:9 en boy oranı

16:9 en boy oranı oyunun tamamını görebilmeni sağlar.

ENERGY STAR onaylı
ENERGY STAR onaylı

EPA onaylı ENERGY STAR ile enerjiden ve paradan tasarruf edin ve böylece en çok fark yaratabilecek noktalarda daha az enerji kullanın ve tasarruf edin.[12]

HP Hızlı Şarj
HP Hızlı Şarj

Dizüstü bilgisayarın pili azaldığında, kimse yeniden şarj etmek için saatlerce beklemek istemez. Cihazınızı fişe taktıktan sonra yaklaşık 30 dakika içinde 0'dan %50 şarj düzeyine ulaşırsınız.[13]

Zahmetsiz bağlantı
Zahmetsiz bağlantı

Wi-Fi 6 ve Bluetooth 5.4 kablosuz kartı ile daha yüksek hızların, gelişmiş performansın ve daha fazla kapasitenin keyfini çıkarın.[14]

HP Wide Vision HD Kamera
HP Wide Vision HD Kamera

88 derecelik geniş görüntüleme açısı sayesinde tüm ailenizle ya da arkadaş grubunuzla kristal netliğinde görüntülü sohbetler yapabilirsiniz.[15]

USB Type-C Güç + Ekran + 5 Gbps veri aktarım hızı
USB Type-C Güç + Ekran + 5 Gbps veri aktarım hızı

5 Gbps veri aktarım hızındaki tek bir USB-C bağlantı noktasından cihazına güç ver veya harici ekrana bağlan. Ayrıca, çift yönlü olduğu için ters veya düz takıp takmadığını kontrol etmen gerekmez.[16]

PCIe SSD depolama
PCIe SSD depolama

1 TB'a kadar PCIe SSD depolama ile bilgisayarınızı saniyeler içinde yıldırım hızında başlatın.

Üstün işlem bileşenleri
Üstün işlem bileşenleri

Güçlü Intel İşlemci,[1] modern grafik kartı ve yüksek bellek kapasitesi ile en iyi oyun performansına ulaş.

Çok yönlü ve zarif tasarım
Çok yönlü ve zarif tasarım

Bu cihaz daha az yer kaplar ve üç adede kadar renk seçeneği[2] ile her yerde güzel görünür.

İhtiyacın olan her özellik
İhtiyacın olan her özellik

Güncellenen termal tasarımdan web kamerasına kadar bu dizüstü bilgisayar her şeye sahip.

Eyleme Geçen Sürdürülebilirlik
Eyleme Geçen Sürdürülebilirlik

Climate+[3] şartlarını karşılayan EPEAT Gold ve ENERGY STAR sertifikalıdır.

Tasarım
Renk adı
Mica silver
Ürün tipi *
Laptop
Ürün rengi *
Siyah
Form faktörü *
Kapaklı
Pazar konumlandırması
Oyun
Orijinal marka adı
HP
Ekran
Dokunmatik ekran *
No
Yerel açı oranı
16:9
İşlemci
İşlemci nesli
13. Nesil Intel® Core™ i7
Depolama birimi
Toplam depolama kapasitesi *
1 TB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
1 TB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
1 TB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
Grafik
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
Yes
Ses
Gömme hoparlörler
Yes
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Kablo teknolojisi
10/100/1000Base-T(X)
Performans
Anakart yongası
Intel SoC
Klavye
Sayısal tuş takımı *
Yes
Tam boyutlu klavye
Yes
Klavye renk adı
moonstone grey
Yazılım
İşletim sistemi yazılımı *
FreeDOS
Markaya özel özellikler
HP Ses Yükseltme
Yes
HP Imagepad
Yes
HP segmenti
Ev
Batarya
Hızlı şarj
Yes
Hızlı şarj (50%)
30 dakika
Enerji yönetimi
AC adaptör gücü
200 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Güvenlik
Güvenli platform modülü (TPM)
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
357,9 mm
Derinlik
255 mm
Yükseklik
23,5 mm
Ağırlık *
2,29 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
520 mm
Ambalaj yüksekliği
305 mm