location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Gaming Laptop 16-am0036nt Wi-Fi 6 (802.11ax) Windows 11 Home Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Gaming Laptop 16-am0036nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
C39K4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485496849 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 43
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 21 Jul 2025 15:15:01
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points HP OMEN Gaming Laptop 16-am0036nt Wi-Fi 6 (802.11ax) Windows 11 Home Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Oyun Kapaklı Siyah
  • - 16:10
  • - NVIDIA G-SYNC
  • - Wi-Fi 6 (802.11ax) Ethernet LAN bağlantısı 10,100,1000 Mbit/s Bluetooth
  • - 230 W
  • - Windows 11 Home
Daha fazla>>>
Yeni bir bakış açısı kazanın
Yeni bir bakış açısı kazanın

Yenilenmiş Başlat menüsünden en sevdiğiniz kişilere, haberlere, oyunlara ve içeriklere bağlanmanın yeni yollarına kadar Windows 11 doğal bir şekilde düşünmek, ifade etmek ve üretmek için uygun bir yerdir.[4]

Daha akıllı. Daha hızlı. Daha hafif.
Daha akıllı. Daha hızlı. Daha hafif.

Oyun, yaratıcılık, yapay zeka. Intel Core™ Ultra işlemciler ile her şeyi yapabilirsin[5]

NVIDIA G-SYNC™
NVIDIA G-SYNC™

NVIDIA G-SYNC™ teknolojisi, GPU'nuzun ve ekranınızın yenileme hızlarını eşitleyerek en az giriş gecikmesiyle net, akıcı ve takılmasız bir oyun deneyimi sunar.

144 Hz FHD yansıma önleyici ekran
144 Hz FHD yansıma önleyici ekran

Akıcı ve canlı bir oyun deneyimi için 144 Hz yenileme hızını ve 1080p çözünürlüğü bir araya getiren ekran sayesinde, sinir bozan gecikmeleri ve görüntü gölgelerini azaltın.[2]

yansıma önleyici panel
yansıma önleyici panel

yansıma önleyici panelle güneşin ve en sevdiğiniz içeriklerin keyfini çıkarın. Yansıma önleyici düşük parlaklığa sahip yüzey dışarıdayken daha az yansıma olmasını sağlar.

Titremesiz

Arka aydınlatmayı açıp kapamak yerine doğru akımı ayarlayarak parlaklığı kontrol eden DC Karartma teknolojisi ile ekran titremesi ortadan kaldırılarak daha konforlu görüntüleme sağlanır.[6]

16:10 en boy oranı
16:10 en boy oranı

16:10 en boy oranı daha az kaydırarak daha fazla içerik görmenizi sağlar.

%62,5 sRGB
%62,5 sRGB

Net renkler için %62,5 sRGB ekranın keyfini çıkar.

Yeni HP cihazınızda PC Game Pass'i ücretsiz olarak deneyin
Yeni HP cihazınızda PC Game Pass'i ücretsiz olarak deneyin

Yeni HP cihazınız ve EA play dahil 3 aylık ücretsiz PC Game Pass ile yüzlerce yüksek kaliteli PC oyunu oynayın. Sürekli eklenen yeni oyunlarla her zaman oynayacak yeni bir şeyler var.[7]

Okyanusa giden plastik içeriği
Okyanusa giden plastik içeriği

HP giderek artan miktarlarda geri dönüştürülmüş, yenilenebilir ve daha önce kullanılmış ham maddeleri kullanır. Çevreye duyarlı tasarımlı bu ürün belirli bir oranda okyanusa giden plastik içerir.[8]

Klavye tüketici sonrası geri dönüştürülmüş plastik içerir
Klavye tüketici sonrası geri dönüştürülmüş plastik içerir

Tasarımında tüketici sonrası geri dönüştürülmüş plastik kullanarak klavyelerimizi daha düşünceli bir şekilde tasarlıyoruz.[9]

ENERGY STAR
ENERGY STAR

Bu ürün, ENERGY STAR sertifikası almak için bilgisayarların verimli çalışmasını gerektiren kriterleri karşılar.[10]

HP Hızlı Şarj
HP Hızlı Şarj

Dizüstü bilgisayarın pili azaldığında, kimse yeniden şarj etmek için saatlerce beklemek istemez. Cihazınızı fişe taktıktan sonra yaklaşık 30 dakika içinde 0'dan %50 şarj düzeyine ulaşırsınız.[11]

Zahmetsiz bağlantı
Zahmetsiz bağlantı

Wi-Fi 6 ve Bluetooth 5.4 kablosuz kartı ile daha yüksek hızların, gelişmiş performansın ve daha fazla kapasitenin keyfini çıkarın.[12]

HP True Vision FHD
HP True Vision FHD

Loş ışıkta bile full HD çözünürlükte canlı ve net görüntülü görüşmeler yapın ve sevdiklerinizle daha güzel iletişim kurmak için her bir görüşmeyi adeta yüz yüze deneyime dönüştürün.[13]

USB Type-A 5 Gbps veri aktarım hızı
USB Type-A 5 Gbps veri aktarım hızı

5 Gbps veri aktarım hızındaki USB Type-A bağlantı noktasıyla harici depolama cihazınızdan yüksek performans alın.[14]

McAfee LiveSafe™
McAfee LiveSafe™

30 günlük ücretsiz McAfee LiveSafe™ aboneliğiyle işletim sisteminizi koruyun.[15]

1 TB PCIe Gen4 NVMe™ M.2 SSD
1 TB PCIe Gen4 NVMe™ M.2 SSD

Yüksek hızlı veri aktarımıyla, 1 TB PCIe Gen4 NVMe M.2 SSD ışık hızında ve verimli depolama olanağı sunar.[16]

Senin hızına yetişen soğutma performansı
Senin hızına yetişen soğutma performansı

Oyun oynarken gürültüyü azaltan ve dizüstü bilgisayarın serin kalmasını sağlayan yüksek verimli fanlarla ısının üstesinden gel.

Oyununu anında yükselt
Oyununu anında yükselt

OMEN AI ile mümkün olan en yüksek FPS'yi elde et ve Unleashed Modu ile gücünü cihazın taban limitlerinin ötesine taşı.

Yeni nesil performans
Yeni nesil performans

En yeni nesil NVIDA GPU'lar ve Intel İşlemciler ile mümkün olan en iyi performansı elde et.[1]

İstikrarlı bağlantı, daha da düzgün nişan alma
İstikrarlı bağlantı, daha da düzgün nişan alma

Yüksek yenileme hızlı ekran[2] ve dahili FHD web kamerası[3] ile hiçbir aramayı veya nişan aldığın hedefi fotoğrafı kaçırma.

Tasarım
Renk adı
Shadow black
Ürün rengi *
Siyah
Form faktörü *
Kapaklı
Pazar konumlandırması
Oyun
Orijinal marka adı
HP
Ekran
Dokunmatik ekran *
No
Yerel açı oranı
16:10
Nöral işlem birimi (NPU)
Nöral işlem birimi (NPU)
Intel AI Boost
Maksimum NPU performansı
13 TOPs
Hafıza
Non-ECC
Yes
Grafik
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
Yes
NVIDIA G-SYNC
Yes
Ses
Gömme hoparlörler
Yes
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Kablo teknolojisi
10/100/1000Base-T(X)
Performans
Anakart yongası
Intel SoC
Sıcaklık sensörü
Yes
Klavye
Sayısal tuş takımı *
Yes
Klavye
Tam boyutlu klavye
Yes
Klavye renk adı
Shadow black
Yazılım
İşletim sistemi yazılımı *
Windows 11 Home
Markaya özel özellikler
HP Ses Yükseltme
Yes
HP Imagepad
Yes
HP segmenti
Ev
Batarya
Hızlı şarj
Yes
Hızlı şarj (50%)
30 dakika
Enerji yönetimi
AC adaptör gücü
230 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Güvenlik
Güvenli platform modülü (TPM)
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış, Kullanıcı
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
357,5 mm
Derinlik
269 mm
Yükseklik (önden)
2,37 cm
Yükseklik (arkadan)
2,54 cm
Ağırlık *
2,43 kg
Ambalajlama bilgisi
Ambalaj genişliği
63 mm
Ambalaj derinliği
567 mm
Ambalaj yüksekliği
305 mm
Paket ağırlığı
3,77 kg