location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-K7500LX Lazer A3 1200 x 1200 DPI 50 ppm

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-K7500LX
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS040D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628528042 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifonksiyonel Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 9769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points Samsung MultiXpress SL-K7500LX Lazer A3 1200 x 1200 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - İş Lazer Mono yazdırma
  • - 1200 x 1200 DPI
  • - A3 50 ppm
  • - Mono kopyalama Renkli tarama
  • - Apple AirPrint, Google Cloud Print, Samsung Mobile Print
  • - Doğrudan yazdırma
  • - USB bağlantı noktası Ethernet LAN bağlantısı Yakın Alan İletişimi
  • - Dahili hafıza: 6144 MB 1500 MHz
  • - 97,3 kg
Daha fazla>>>
Güçlü dört çekirdekli CPU'dan faydalanın

System-on-Chip teknolojisine sahip dört çekirdekli 1,5 GHz CPU yüksek performanslı yorumlama ve görüntü işleme emülasyonu sağlayarak bu güçlü yazıcıları geleneksel çift çekirdek tabanlı MFP'lere göre iki kat hızlı yapar.

Hızlı tek geçişte çift yönlü tarama deneyimi yaşayın

Çift Taraflı Tarama Belge Besleyici, bir belgenin her iki tarafını aynı anda tarar. Besleyici dakikada 160 resme kadar tarama yapabilir. [1]

Canlı, net sonuçlar sağlayan teknoloji

Yeni nesil bir toner mükemmel yüzey görünümü sağlarken bir Lazer Yayın Tarama Birimi (LSU) 1.200 x 1.200 dpi çözünürlük üretir.Rendering Engine for Clean Page (ReCP) teknolojisi grafik ve metinlerinizi netleştirir.[1]

Tıpkı bir tablette olduğu gibi akıllı çalışın

Android™ destekli, kapsamlı, açık UX sistemli Samsung Smart UX Center 90 derecelik pivot dönüşlü, 960 x 600 dpi çözünürlüklü, kolay anlaşılır dokunmatik ekranıyla bir tablet gibi çalışır.[1]

Üretkenlik arttıran özelliklerle daha fazlasını yapın

Printing App Center'dan temel uygulamaları indirerek yazıcıları kolayca kurun.Üretkenlik araçları Uzaktan Faks, Akıllı Tarama ile Dinamik İş Akışı ve eklenecek diğer özellikleri içerir. http://www.printingapps.samsung.com

NFC teknolojisiyle kablosuz baskı

Gelişmiş NFC teknolojisini kullanarak herhangi bir NFC destekli mobil aygıttan belge yazdırmak, taramak veya faks göndermek için dokunmanız yeterlidir.NFC Pro kablosuz seçeneği bir mobil aygıt aracılığıyla kullanıcı kimlik doğrulaması sağlar.

Düşük maliyetle yüksek dayanıklılık

Mükemmel maksimum aylık baskı kapasitesi yüksek dayanıklılık sağlar, maliyetleri düşürür ve toner, görüntüleme birimi ve geliştirici değiştirme zahmetini ortadan kaldırır.[1]

Değişken seçeneklerle üretkenliği artırın

2.250 yapraklık kitapçık son işlemcisi ve 65 yaprağa kadar otomatik zımbalayan 3.250 yapraklık yüksek hacimli son işlemciyle üretkenliği artırın.Yan ve alt Yüksek Kapasiteli Besleyici (HCF) ile dakikada 6.140 sayfaya kadar yazdırın.[1]

Elektronik Tip Kaset Kilitleme Takımı[2] ile gelişmiş güvenlik takımı elde edin

Samsung K7500LX, panel üzerinde bir PIN koduyla kolay ve güvenli bir şekilde etkinleştirilen ve yüksek düzeyde güvenlik sağlayan yenilikçi, yeni elektronik tip Kaset Kilitleme Takımı[2] sağlar.

İşlerinizi hızlı süper kaliteyle tamamlayın

Güçlü dört çekirdekli CPU'dan faydalanın
Hızlı tek geçişte çift yönlü tarama deneyimi yaşayın
Canlı, net sonuçlar sağlayan teknoloji

Kolay anlaşılır Smart UX Center ile daha akıllı çalışın

Tıpkı bir tablette olduğu gibi akıllı çalışın
Üretkenlik artıran özelliklerle daha fazlasını yapın
NFC teknolojisiyle kablosuz baskı

Güvenlik riski ve işletim maliyetleri konularında daha az endişe

Düşük maliyetle yüksek dayanıklılık
Değişken seçeneklerle üretkenliği artırın
Elektronik Tip Kaset Kilitleme Takımı[2] ile gelişmiş güvenlik takımı elde edin

Yazdırma hızı
Baskı teknolojisi *
Lazer
Baskı *
Mono yazdırma
Dubleks baskı *
Yes
Megapiksel *
1200 x 1200 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
50 ppm
İlk sayfa çıkışı (siyah, A4)
7,5 s
Kopyalama
Çift taraflı fotokopi *
Yes
Kopyalama *
Mono kopyalama
Maks. Kopya çözünürlüğü *
600 x 600 DPI
Kopyalama hızı (siyah, normal kalite, A4)
50 dakika başına kopya sayısı
İlk kopyaya kadarki süre(siyah,normal)
3,7 s
Maksimum kopya sayısı
9999 Kopyalar
Fotokopi yeniden boyutlandırma
25 - 400%
Tarama
Dubleks tarama *
Yes
Tarama *
Renkli tarama
Optik tarama çözünürlüğü *
600 x 600 DPI
Maksimum tarama çözünürlüğü
4800 x 4800 DPI
Tarama türü *
Düz yataklı ve ADF tarayıcı
Tarama teknolojisi
CCD
Tara
E-posta, FTP, Dosya, USB
Tarama hızı (siyah)
80 ppm
Çift yönlü tarama hızı (renkli)
80 ppm
Çift yönlü tarama hızı (siyah)
160 ppm
Tarama hızı (siyah)
160 inç/dk
Desteklenen resim formatları
JPEG XR, TIF
Desteklenen belge formatları
PDF, XPS
Gri tonlama düzeyleri
256
Tarama sürücüleri
SANE, TWAIN
İkili sürüm
1,9
Faks
Otomatik yeniden çevirme
Yes
Özellikler
Çalışma döngüsü (aylık, A4) *
200000 Ay/Sayfa
Sayfa tanımlama dilleri
PCL 5, PCL 6, PCL XL, PDF 1.7, PostScript 3
Giriş ve çıkış kapasitesi
Toplam giriş kapasitesi *
1140 Kağıtlar
Toplam çıkış kapasitesi *
500 Kağıtlar
Çok Amaçlı tepsi
Yes
Çok amaçlı tepsi giriş kapasitesi
100 Kağıtlar
Otomatik belge besleyici (ADF)
Yes
Otomatik belge besleyici kapasitesi
100 Kağıtlar
Maksimum giriş kapasitesi (sayfa)
6140 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A3
Kağıt tepsisi medya türleri *
Yazı kağıdı, Kart stoğu, Zarflar, Kuşe kağıt, Ağır kağıt, Etiketler, Düz kağıt, Önceden basılmış, Kalın kağıt, İnce kağıt, Transparanlık
ISO A-seri boyutları (C0…A9) *
A3, A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B5, B6
ISO C-seri boyutları (C0…A9)
C5, C6
ISOsuz baskı ortam boyutu
Folyo, Defter (medya boyutu), Yasal, Standart (215.9 x 279.4 mm) (8.5 x 11 inç)
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
10, C5, C6, DL, Monarch
Sipariş üzerine yapılmış ortam ağırlığı
98 - 320 mm
Sipariş üzerine yapılmış ortam genişliği
152 - 457 mm
Bağlantı
Standart arayüzler
Ethernet, USB 2.0
Doğrudan yazdırma *
Yes
USB bağlantı noktası
Yes
İsteğe bağlı bağlantı
Kablosuz LAN
Ağ Bağlantıları
Wi-Fi *
No
Ethernet LAN bağlantısı *
Yes
Kablo teknolojisi
10/100/1000Base-T(X)
Ethernet LAN veri transfer hızı
10,100,1000 Mbit/s
Yakın Alan İletişimi
Yes
Güvenlik algoritması destekli
802.1x RADIUS, SSL/TLS
Desteklenen network protokolleri (IPv6)
TCP / IPv4 / HTTP / HTTPS / SNMP (v1.2 / v3) / LDAP / LDAPS / SMTP / SSL / TLS / IPSec / DNS / WINS / SLP / Bonjour / SSDP /DDNS / DHCP / BOOTP / IPv6 / NetBIOS over TCP / IP
Fiziksel güvenlik
SSL / TLS, IP Sec, SNMPv3, Protocol & Port Management, IPv6, IP / MAC Filtering, IEEE 802.1x
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print, Samsung Mobile Print
Performans
Maksimum dahili hafıza
6144 MB
Dahili hafıza
320 GB
Entegre kart okuyucu
No
Dahili hafıza *
6144 MB
İşlemci frekansı
1500 MHz
Ses basıncı seviyesi (baskı)
54 dB
Ses basıncı seviyesi (fotokopi)
57 dB
Ses gücü seviyesi (bekleme)
30 dB
Tasarım
Ürün rengi *
Gri, Beyaz
Pazar konumlandırması *
İş
Dahili ekran *
Yes
Ekran özellikleri
LED
Ekran boyutu
25,6 cm (10.1")
Dokunmatik ekran
Yes
Kontrol tipi
Dokunmatik
Renkli ekran
Yes
Enerji yönetimi
Güç tüketimi (ortalama çalışma)
1300 W
Güç tüketimi, etkin
30 W
AC girdi voltajı
220 - 240 V
AC girdi frekansı
50 - 60 Hz
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Windows 7, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Desteklenen Mac çalışma sistemleri
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Desteklenen Linux çalışma sistemleri
Debian 7.0, Debian 8.0, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Fedora 23, Fedora 24, Fedora 25, Linux Mint 13, Linux Mint 17, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10, Ubuntu 16.04, Ubuntu 16.10, openSUSE 12.2, openSUSE 13.1, openSUSE 13.2
Desteklenen server çalışma sistemleri
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2016
Çevresel koşullar
Çalıştırma nem aralığı
10 - 80%
Depolama sıcaklığı aralığı (Celsius)
-20 - 40 °C
Çalışma ısısı aralığı
10 - 30 °C
Çalışmama nemi
10 - 90%
Sertifikalar
Sertifikalar, uygunluk bildirimleri
EPEAT Silver
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
Blue Angel, ENERGY STAR
Ağırlık & boyutlar
Genişlik
585 mm
Derinlik
670 mm
Yükseklik
932 mm
Ağırlık
97,3 kg
Ambalajlama bilgisi
Ambalaj genişliği
705 mm
Ambalaj derinliği
810 mm
Ambalaj yüksekliği
1124 mm
Paket ağırlığı
112 kg
Paket içeriği
Güç kablosu dahil
Yes
Garanti kartı
Yes
Ürünle gelen yazılım
Samsung Common Installer, Total Uninstaller, PCL6 print driver, TWAIN driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, View User's Guide, Lite SM
Diğer özellikler
Yazılım Cdsi
Yes