location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-X7600LX Lazer A3 1200 x 1200 DPI 60 ppm

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-X7600LX
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS059D
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628422487 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifonksiyonel Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 11313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:19:00
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points Samsung MultiXpress SL-X7600LX Lazer A3 1200 x 1200 DPI 60 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - İş Lazer Renkli baskı
  • - 1200 x 1200 DPI
  • - Baskı kartuşlarının renkleri: Siyah
  • - A3 60 ppm
  • - Renk kopyalama Renkli tarama
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
  • - USB bağlantı noktası Ethernet LAN bağlantısı
  • - Dahili hafıza: 6144 MB Dahili işlemci 1500 MHz
  • - 109 kg
Daha fazla>>>
Süper kaliteyle işlerinizi 2 kat hızlı tamamlayın

Güçlü dört çekirdekli CPU'dan faydalanın
Hızlı tek geçişte çift yönlü tarama deneyimi yaşayın
Canlı, net sonuçlar sağlayan teknoloji

Kolay anlaşılır Smart UX Center ile daha akıllı çalışın

Tıpkı bir tablette olduğu gibi akıllı çalışın
Üretkenlik arttıran özelliklerle daha fazlasını yapın
NFC teknolojisiyle kablosuz baskı

Yüksek işletim maliyetleri, güvenlik riskleri ve diğer konularda daha az endişe

Düşük maliyetle yüksek dayanıklılık
Değişken seçeneklerle üretkenliği artırın
Elektronik Tip Kaset Kilitleme Takımı[2] ile gelişmiş güvenlik takımı elde edin

Güçlü dört çekirdekli CPU'dan faydalanın

System-on-Chip teknolojisine sahip dört çekirdekli 1,5 GHz CPU yüksek performanslı yorumlama ve görüntü işleme emülasyonu sağlayarak bu güçlü yazıcıları geleneksel çift çekirdek tabanlı MFP'lere göre iki kat hızlı yapar.

Hızlı tek geçişte çift yönlü tarama deneyimi yaşayın

Tek Geçişte Çift Yönlü Taramalı Belge Besleyici bir belgenin her iki tarafını aynı anda tarar.Besleyici dakikada 240 görüntüye kadar tarama yapabilir.[1]

Canlı, net sonuçlar sağlayan teknoloji

Yeni nesil bir toner mükemmel yüzey görünümü sağlarken bir Lazer Yayın Tarama Birimi (LSU) 1.200 x 1.200 dpi çözünürlük üretir.Rendering Engine for Clean Page (ReCP) teknolojisi grafik ve metinlerinizi netleştirir.[1]

Tıpkı bir tablette olduğu gibi akıllı çalışın

90 derecelik pivot dönüşlü, 960 x 600 dpi çözünürlüklü, kolay anlaşılır dokunmatik ekrana sahip olan Android™ destekli kapsamlı, açık UX sistemi Samsung Smart UX Center bir tablet gibi çalışır.

Üretkenlik arttıran özelliklerle daha fazlasını yapın

Printing App Center'dan temel uygulamaları indirerek yazıcıları kolayca kurun.Üretkenlik araçları Uzaktan Faks, Akıllı Tarama ile Dinamik İş Akışı ve eklenecek diğer özellikleri içerir.Bkz. http://printingapps.samsung.com

NFC teknolojisiyle kablosuz baskı

Gelişmiş NFC teknolojisini kullanarak herhangi bir NFC destekli mobil aygıttan belge yazdırmak, taramak veya faks göndermek için dokunmanız yeterlidir.NFC Pro kablosuz seçeneği bir mobil aygıt aracılığıyla kullanıcı kimlik doğrulaması sağlar.

Düşük maliyetle yüksek dayanıklılık

Mükemmel maksimum aylık baskı kapasitesi yüksek dayanıklılık sağlar, maliyetleri düşürür ve toner, görüntüleme birimi ve geliştirici değiştirme zahmetini ortadan kaldırır.

Değişken seçeneklerle üretkenliği artırın

2.250 yapraklık kitapçık son işlemcisi ve 65 yaprağa kadar otomatik zımbalayan 3.250 yapraklık yüksek hacimli son işlemciyle üretkenliği artırın.Yan ve alt Yüksek Kapasiteli Besleyici (HCF) ile dakikada 6.140 sayfaya kadar yazdırın.[1]

Elektronik Tip Kaset Kilitleme Takımı[2] ile gelişmiş güvenlik takımı elde edin

Samsung X7600LX, panel üzerinde bir PIN koduyla kolay ve güvenli bir şekilde etkinleştirilerek yüksek düzeyde güvenlik sağlayan yenilikçi elektronik tip Kaset Kilitleme Takımı[2] sağlar.

Yazdırma hızı
Çift taraflı baskı modları
Otomatik
Baskı teknolojisi *
Lazer
Baskı *
Renkli baskı
Dubleks baskı *
Yes
Megapiksel *
1200 x 1200 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
60 ppm
Baskı hızı (renkli, normal kalite, A4/US Letter)
60 ppm
İlk sayfa çıkışı (siyah, A4)
6,8 s
İlk sayfa çıkışı (renkli)
8,3 s
Kopyalama
Kopyalama *
Renk kopyalama
Maks. Kopya çözünürlüğü *
600 x 600 DPI
Kopyalama hızı (siyah, normal kalite, A4)
60 dakika başına kopya sayısı
Kopyalama hızı (renkli, normal kalite, A4)
60 dakika başına kopya sayısı
Maksimum kopya sayısı
9999 Kopyalar
Fotokopi yeniden boyutlandırma
25 - 400%
Tarama
Tarama *
Renkli tarama
Optik tarama çözünürlüğü *
600 x 600 DPI
Maksimum tarama alanı
297 x 432 mm
Tarama türü *
Düz yataklı ve ADF tarayıcı
Tara
E-posta, FTP, PC, SMB, USB
Tarama hızı (renkli)
80 ppm
Tarama hızı (siyah)
80 ppm
Tarama hızı (siyah)
160 inç/dk
Tarama hızı (renkli)
160 inç/dk
Desteklenen resim formatları
JPG, TIFF
Desteklenen belge formatları
PDF, XPS
Tarama sürücüleri
TWAIN, WIA
Faks
Faks *
No
Özellikler
Çalışma döngüsü (aylık, A4) *
330000 Ay/Sayfa
Baskı kartuşlarının renkleri *
Siyah
Sayfa tanımlama dilleri
PCL 5, PCL 6, PDF 1.7, PS3, XPS
Giriş ve çıkış kapasitesi
Toplam giriş kapasitesi *
1040 Kağıtlar
Toplam çıkış kapasitesi *
500 Kağıtlar
Çok Amaçlı tepsi
Yes
Çok amaçlı tepsi giriş kapasitesi
100 Kağıtlar
Otomatik belge besleyici (ADF)
Yes
Otomatik belge besleyici kapasitesi
100 Kağıtlar
Maksimum çıkış kapasitesi (sayfa)
3000 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A3
Kağıt tepsisi medya türleri *
Yazı kağıdı, Kart stoğu, Zarflar, Kuşe kağıt, Ağır kağıt, Etiketler, Düz kağıt, Kartpostal, Önceden basılmış, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt, Transparanlık
Çok amaçlı tepsi ortam türleri
Yazı kağıdı, Zarflar, Kuşe kağıt, Delikli kağıt, Etiketler, Antetli kağıt, Düz kağıt, Baskılı formlar, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt, Transparanlık
ISO A-seri boyutları (C0…A9) *
A3, A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B5, B6
ISOsuz baskı ortam boyutu
İdari, Folyo, Defter (medya boyutu), Yasal, Standart (215.9 x 279.4 mm) (8.5 x 11 inç), Ofis, Bildirim
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
9, 10, C4, C5, C6, DL, Monarch
Kağıt tepsisi medya ağırlığı
60 - 325 g/m²
Kağıt işlemesi
Ortam ağırlığı, ADF
42 - 163 g/m²
Bağlantı
Standart arayüzler
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)
USB bağlantı noktası
Yes
USB 3.2 Gen 1 (3.1 Gen 1) port miktarı
1
İsteğe bağlı bağlantı
Kablosuz LAN
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Kablo teknolojisi
10/100/1000Base-T(X)
Ethernet LAN veri transfer hızı
10,100,1000 Mbit/s
Güvenlik algoritması destekli
AES, TKIP, WEP, WPA, WPA2, WPS
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performans
Maksimum dahili hafıza
6144 MB
Dahili hafıza
320 GB
Dahili hafıza *
6144 MB
Dahili işlemci
Yes
İşlemci frekansı
1500 MHz
Ses basıncı seviyesi (baskı)
56 dB
Tasarım
Ürün rengi *
Siyah, Beyaz
Pazar konumlandırması *
İş
Dahili ekran *
Yes
Ekran boyutu
25,6 cm (10.1")
Dokunmatik ekran
Yes
Kontrol tipi
Dokunmatik
Renkli ekran
Yes
Enerji yönetimi
Baskı sırasında ortalama enerji tüketimi
1300 W
Kopyalama sırasında ortalama enerji tüketimi
1300 W
Güç tüketimi (hazır)
60 W
Güç tüketimi (uyku modu)
2 W
AC girdi frekansı
50 - 60 Hz
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Yes
Desteklenen Mac çalışma sistemleri
Yes
Desteklenen Linux çalışma sistemleri
Yes
Çevresel koşullar
Çalıştırma nem aralığı
20 - 70%
Çalışma ısısı aralığı
10 - 30 °C
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
585 mm
Derinlik
670 mm
Yükseklik
883,7 mm
Ağırlık
109 kg
Ambalajlama bilgisi
Ambalaj genişliği
705 mm
Ambalaj derinliği
810 mm
Ambalaj yüksekliği
1124 mm
Paket ağırlığı
115,7 kg
Paket içeriği
Güç kablosu dahil
Yes
Garanti kartı
Yes
Hızlı yükleme rehberi
Yes
Diğer özellikler
Gürültü seviyesi
56 dB