location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-775ND Renk 9600 x 600 DPI A4

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-775ND
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS079J show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628401796 show
Kategori:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Lazer Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 6806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 06 May 2019
Product end of life date
Bullet Points Samsung CLP-775ND Renk 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ev ve ofis Lazer Renk
  • - 9600 x 600 DPI
  • - Baskı kartuşlarının renkleri: Siyah, Cam Göbeği, Macenta, Sarı
  • - A4 33 ppm
  • - Doğrudan yazdırma
  • - Ethernet LAN bağlantısı
  • - LCD Dahili ekran
  • - Çalışma döngüsü (aylık, A4): 120000 Ay/Sayfa
  • - Toplam giriş kapasitesi: 500 Kağıtlar Toplam çıkış kapasitesi: 350 Kağıtlar
  • - Dahili hafıza: 384 MB Dahili işlemci 600 MHz
Daha fazla>>>
Etkili iş işleme

Gigabit ağ bağlantısı ile 600 MHz çift çekirdeğe sahip olan Samsung CLP-775ND, ağ sıkışıklığını azaltır ve dakikada 33 sayfaya (A4) varan hızlarda yüksek kaliteli renkli baskılar sağlar. Renkli baskı için bile ilk sayfa çıkışı süresi sadece 11 saniyedir.[1]

Etkili kağıt işleme

Samsung CLP-775ND, 600 sayfalık kağıt kapasitesiyle başlamanızı sağlar. İki adet isteğe bağlı kaset tepsisi ekleyerek 1.600 sayfalık kağıt kapasitesine ulaşabilirsiniz. Baskı almaya daha fazla, yazıcıyı yeniden doldurmaya daha az zaman harcayın.

Yüksek kaliteli baskı çıkışı

Ayrıntılara dikkat edilmesi profesyoneller için çok önemlidir. Samsung CLP-775ND ürününde yerleşik bulunan Samsung'un özgün ReCP teknolojisi, en küçük metinlerin bile okunabilir olması için keskin ayrıntılar sağlar.

Düşük edinim maliyeti

Üstün kaliteli renkli baskılar, düşük işletme maliyetiyle parmaklarınızın ucunda. Samsung CLP-775ND düşük bir TEC değerine sahiptir, çalıştırmak için daha az enerji gerektirir ve uyku modu sırasında daha az enerji kullanır.

Düşük sayfa başı maliyet

Samsung yazıcılar, Samsung orijinal sarf malzemeleriyle en verimli şekilde çalışmak üzere optimize edilmiştir. Bu uzun ömürlü tonerler, daha çok renkli baskı alan kullanıcılar için paranın gerçek karşılığını verebilir.

Kolay yazıcı yöneticisi

Samsung'un ücretsiz Easy Printer Manager uygulaması yapılandırma, aygıt durumu izleme ve toner siparişi gibi aygıt ayarlarını tek bir kullanışlı konumda bir araya getirir.

AnyWeb Print

Samsung'un AnyWeb Print uygulaması içerikleri farklı web sayfalarından taslak panonuza aktarabilir.Yazdırmak istediğiniz alanları tam olarak seçtikten ve düzenledikten sonra birkaç web sayfasını tek bir basılı sayfa veya dosyada birleştirebilirsiniz.

SyncThru™ Admin 5

SyncThru™ Admin 5, BT yöneticilerinizin birden çok aygıtı uzaktan yönetmesine, izlemesine ve tanılamasına izin vererek kuruluşunuz için daha fazla verimlilik ve üretkenlik sağlayan bir aygıt ve filo yönetim yazılımıdır.

Kolay bakım

Samsung'un sıkışma önleme teknolojisi sayesinde baskı kesintileri geçmişte kalıyor. Samsung CLP-775ND, çok sayıda kağıt alma, yanlış besleme ve kağıt sıkışmaları gibi istenmeyen olayları önlemek için iyileştirilmiş bir kağıt besleme teknolojisi kullanır.

Etkili üretkenlik

Etkili iş işleme
Etkili kağıt işleme

Olumlu iş etkisi

Yüksek kaliteli baskı çıkışı
Düşük edinim maliyeti
Düşük sayfa başı maliyet

Kolay renkli baskı

Easy Printer Manager
AnyWeb Print
SyncThru™ Admin 5
Kolay bakım

Yazdırma hızı
Çift taraflı baskı modları
Otomatik
Baskı hızı (renkli, normal kalite, A4/US Letter)
33 ppm
Renk *
Yes
Baskı teknolojisi *
Lazer
Dubleks baskı *
No
Megapiksel *
9600 x 600 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
33 ppm
İlk sayfa çıkışı (siyah, A4)
10 s
İlk sayfa çıkışı (renkli)
11 s
Özellikler
Çalışma döngüsü (aylık, A4) *
120000 Ay/Sayfa
Baskı kartuşlarının renkleri *
Siyah, Cam Göbeği, Macenta, Sarı
Baskı kartuşu sayısı *
4
Sayfa tanımlama dilleri *
PCL 5, PCL 6, PDF 1.7, PS3
Giriş ve çıkış kapasitesi
Toplam giriş kapasitesi *
500 Kağıtlar
Toplam çıkış kapasitesi *
350 Kağıtlar
Çok Amaçlı tepsi
Yes
Çok amaçlı tepsi giriş kapasitesi
100 Kağıtlar
Maksimum giriş kapasitesi (sayfa)
1600 Kağıtlar
Maksimum çıkış kapasitesi (sayfa)
350 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A4
Kağıt tepsisi medya türleri *
Yazı kağıdı, Kart stoğu, Zarflar, Kuşe kağıt, Etiketler, Düz kağıt, Önceden basılmış, Geridönüştürülmüş kağıt, Kalın kağıt, Daha kalın kağıt, İnce kağıt, Transparanlık
Çok amaçlı tepsi ortam türleri
Yazı kağıdı, Zarflar, Kuşe kağıt, Delikli kağıt, Etiketler, Antetli kağıt, Baskılı formlar, Geridönüştürülmüş kağıt, Kalın kağıt, Daha kalın kağıt, İnce kağıt, Transparanlık
ISO A-seri boyutları (C0…A9) *
A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B5
ISOsuz baskı ortam boyutu
Ofis
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
C5, C6, DL
Kağıt tepsisi medya ağırlığı
60 - 220 g/m²
Bağlantı
Standart arayüzler
Ethernet, USB 2.0
Doğrudan yazdırma *
Yes
USB 2.0 bağlantı noktası sayısı
1
İsteğe bağlı bağlantı
Kablosuz LAN
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Kablo teknolojisi
10/100/1000Base-T(X)
Ethernet LAN veri transfer hızı
10,100,1000 Mbit/s
Güvenlik algoritması destekli
AES, TKIP, WEP, WPA, WPA2, WPS
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print
Performans
Dahili hafıza *
384 MB
Maksimum dahili hafıza
896 MB
Dahili işlemci
Yes
İşlemci frekansı
600 MHz
Ses basıncı seviyesi (baskı)
54 dB
Tasarım
Pazar konumlandırması *
Ev ve ofis
Ürün rengi *
Siyah, Beyaz
Dahili ekran *
Yes
Ekran özellikleri
LCD
Ekran kablo sayısı
4 satırlar
Enerji yönetimi
Baskı sırasında ortalama enerji tüketimi *
750 W
Güç tüketimi (hazır)
60 W
AC girdi frekansı
50 - 60 Hz
Çevresel koşullar
Çalışma ısısı aralığı
10 - 30 °C
Çalıştırma nem aralığı
20 - 70%
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
Blue Angel, ENERGY STAR
Ağırlık & boyutlar
Genişlik
466 mm
Derinlik
481 mm
Yükseklik
471 mm
Ağırlık
30,4 kg
Ambalajlama bilgisi
Ambalaj genişliği
650 mm
Ambalaj derinliği
618 mm
Ambalaj yüksekliği
763 mm
Paket ağırlığı
36 kg
Paket içeriği
Kartuş(lar) dahil
Yes
Dahili kartuş kapasitesi (siyah)
3500 Sayfa
Dahili kartuş kapasitesi (CMY)
3500 Sayfa
Hızlı başlangıç rehberi
Yes