location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-6260FR Lazer A4 9600 x 600 DPI 25 ppm

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-6260FR
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS106G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628524648 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifonksiyonel Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 8816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Oct 2019
Product end of life date
Bullet Points Samsung CLX-6260FR Lazer A4 9600 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - İş Lazer Renkli baskı
  • - 9600 x 600 DPI
  • - Baskı kartuşlarının renkleri: Siyah, Cam Göbeği, Macenta, Sarı
  • - A4 25 ppm
  • - Renk kopyalama Renkli tarama Renkli fakslama
  • - Apple AirPrint, Google Cloud Print, Samsung Mobile Print
  • - Doğrudan yazdırma
  • - USB bağlantı noktası Ethernet LAN bağlantısı
  • - Dahili hafıza: 512 MB Dahili işlemci 533 MHz
  • - 26,7 kg
Daha fazla>>>
Daha güçlü, daha üretken

Bazı günler baskı işleri hiç bitmiyormuş gibi görünebilir. CLX-6260FR'nin 533 MHz Çift CPU'su ve 512 MB standart belleği (1GB'a kadar genişletilebilir) ile bu yazıcının, iş grubunuzun ihtiyaçlarının üstesinden geleceğinden emin olabilirsiniz.

Anında birleştirme ile daha hızlı

Anında birleştirme teknolojisiyle aygıtınız, belgeleri basmaya gecikme olmadan başlayabilir. Sonuç, uyku modundan çıktıktan sonra bile 17 saniyede alınan ilk baskıdır. Aygıt, öncelikle tamamen ısınması gerekmediğinden birleştirme için daha az enerji gerektirir.[1]

Hızlı veri aktarımı ve basit tümleştirme

Gelişmiş gigabit Ethernet teknolojisi, baskı verilerinin ağınız üzerinden hızlı bir şekilde iletilmesine olanak tanır. PCL6/5e, PostScript3 ve PDF için yerleşik emülasyon özelliğiyle sunulan CLX-6260FR, çok çeşitli yazılım ve ağ gereksinimleri olan işletmelere uyum sağlar.

Esnek kağıt işleme seçenekleri

Yazıcının çok amaçlı tepsisi, 220 g/m² ağırlığı kadar baskı malzemelerini destekleyerek profesyonel kalitede belgeler için daha fazla baskı seçeneği sunar.Çok amaçlı tepsi kolayca kullanılarak çeşitli etiket, kart ve zarflar yazdırılabilir.

Yüksek kaliteli çıktılar

Samsung'un benzersiz Rendering Engine for Clean Page (ReCP) teknolojisi daha net metinler ve daha temiz görüntüler sunar. Üstün 9.600 x 600 efektif dpi çözünürlüğü, yaptığınız her şeyin öne çıkmasını sağlar.[1]

Polimerize toner

Samsung polimerize toner sayesinde, kağıt kıvrılmasının önlenmesinin yanı sıra çıktılarınız daha net çizgilere ve canlı renklere sahip olur. Yüksek balmumu içeriği görüntü parlaklığını artırır ve dayanıklılığı geliştirerek istenmeyen solmaları önler.

Ekstra yüksek kapasite ile düşük maliyetler

Özel olarak geliştirilmiş daha yüksek kapasiteli tonerlerimiz değişiklikler arasında daha fazla zaman ve her bir baskıda daha az masraf anlamına gelir. (Siyah toner baskı kapasitesi: 6.000 standart sayfa, Sarı/Macenta/Camgöbeği toner baskı kapasitesi: 3.500 standart sayfa)

Çift taraflı baskı ve kopyalama ile maliyetleri azaltın

Tümleşik çift taraflı baskı özelliğiyle, kağıt tasarruf etmek hiç daha kolay olmamıştı.Bunun nedeni her iki tarafa da yazdırabilmeniz için kağıdın otomatik olarak çevrilmesidir.

Daha az güç tüketimi

Yenilikçi, polimerize toner düşük birleştirme sıcaklıkları gerektirir. Anında birleştirme teknolojisi, ilk baskıdan önce ısınma süresini kısaltır.

USB'den kolay baskı

Cihazın önünde işletim panelinin hemen altında bulunan Direct USB yuvası sayesinde, bir bilgisayara ihtiyaç duymadan doğrudan aygıtınız üzerinden, USB'den baskı alabilir veya USB'ye tarama yapabilirsiniz.

Güvenli, gizli baskı

Kişisel baskı işlerinizin kişisel kalmasını sağlayabilirsiniz. Sadece bir parola girerek baskı işini dilediğiniz zaman ve meraklı gözlerden uzak bir şekilde alabilirsiniz. Tümleşik sayısal tuş takımı ile her zamankinden daha kolay!

Güçlü performans size ihtiyaç duyduğunuz hızı sağlar

Daha güçlü, daha üretken
Anında birleştirme ile daha hızlı
Hızlı veri aktarımı ve basit tümleştirme
Esnek kağıt işleme seçenekleri

Tüm çalışma grupları için gerçek renkli çıktılar

Yüksek kaliteli çıktılar
Polimerize toner

Düşük maliyet, çevre üzerinde düşük etki

Ekstra yüksek kapasite ile düşük maliyetler
Çift taraflı baskı ve kopyalama ile maliyetleri azaltın
Daha az güç tüketimi

Profesyonel düzeyde renkli baskı almak artık çok kolay

USB'den kolay baskı
Güvenli, gizli baskı

Yazdırma hızı
Çift taraflı baskı modları
Otomatik
Baskı teknolojisi *
Lazer
Baskı *
Renkli baskı
Dubleks baskı *
Yes
Megapiksel *
9600 x 600 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
25 ppm
Baskı hızı (renkli, normal kalite, A4/US Letter)
25 ppm
İlk sayfa çıkışı (siyah, A4)
17 s
İlk sayfa çıkışı (renkli)
17 s
Ekonomik baskı
Yes
Kopyalama
Kopyalama *
Renk kopyalama
Maks. Kopya çözünürlüğü *
1200 x 1200 DPI
Kopyalama hızı (siyah, normal kalite, A4)
24 dakika başına kopya sayısı
Kopyalama hızı (renkli, normal kalite, A4)
24 dakika başına kopya sayısı
Kopyalama hızı (siyah, taslak,A4)
25 dakika başına kopya sayısı
Kopya hızı (US harf, normal, siyah)
25 dakika başına kopya sayısı
İlk kopyaya kadarki süre(siyah,normal)
17 s
İlk kopyaya kadarki süre(renkli,normal)
17 s
Maksimum kopya sayısı
99 Kopyalar
Fotokopi yeniden boyutlandırma
25 - 400%
Tarama
Tarama *
Renkli tarama
Optik tarama çözünürlüğü *
1200 x 1200 DPI
Maksimum tarama çözünürlüğü
4800 x 4800 DPI
Maksimum tarama alanı
216 x 356 mm
Tarama türü *
Düz yataklı ve ADF tarayıcı
Tarama teknolojisi
CIS
Tara
E-posta, FTP, SMB, USB
Tarama hızı (renkli)
24 ppm
Tarama hızı (siyah)
24 ppm
Desteklenen resim formatları
JPEG, TIFF
Desteklenen belge formatları
PDF
Gri tonlama düzeyleri
256
Tarama sürücüleri
TWAIN, WIA
İkili sürüm
1,9
Faks
Faks *
Renkli fakslama
Faks çözünürlüğü (siyah)
300 x 300 DPI
Faks iletim hızı
3 Saniye/Sayfa
Modem hızı
33,6 Kbit/s
Faks hafızası
6 MB
Otomatik yeniden çevirme
Yes
Faks aktarma
Yes
Gecikmeli faks gönderme
Yes
Özellikler
Görev döngüsü (tavsiye edilen)
1000 - 2500 Ay/Sayfa
Çalışma döngüsü (aylık, A4) *
60000 Ay/Sayfa
Digital gönderme
No
Baskı kartuşu sayısı *
4
Baskı kartuşlarının renkleri *
Siyah, Cam Göbeği, Macenta, Sarı
Sayfa tanımlama dilleri
PCL 5Ce, PCL 6C, PDF 1.7, PostScript 3, SPL-C
Hepsi bir yerde çoklu görevlendirme
Yes
Giriş ve çıkış kapasitesi
Toplam giriş tepsisi sayısı *
1
Toplam giriş kapasitesi *
250 Kağıtlar
Toplam çıkış kapasitesi *
150 Kağıtlar
Otomatik belge besleyici (ADF)
Yes
Otomatik belge besleyici kapasitesi
50 Kağıtlar
Maksimum giriş kapasitesi (sayfa)
820 Kağıtlar
Maksimum çıkış kapasitesi (sayfa)
150 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A4
Kağıt işlemesi
Maksimum baskı alanı
216 x 356 mm
Kağıt tepsisi medya türleri *
Yazı kağıdı, Kart stoğu, Zarflar, Kuşe kağıt, Etiketler, Düz kağıt, Önceden basılmış, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt, Transparanlık
ISO A-seri boyutları (C0…A9) *
A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B5
ISOsuz baskı ortam boyutu
İdari, Folyo, Dizin kartı, Yasal, Standart (215.9 x 279.4 mm) (8.5 x 11 inç), Ofis, Bildirim
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
7 3/4, 9, 10, C5, C6, DL
Sipariş üzerine yapılmış ortam ağırlığı
76 - 216 mm
Sipariş üzerine yapılmış ortam genişliği
127 - 356 mm
Bağlantı
Standart arayüzler
Ethernet, USB 2.0
Doğrudan yazdırma *
Yes
USB bağlantı noktası
Yes
Ağ Bağlantıları
Wi-Fi *
No
Ethernet LAN bağlantısı *
Yes
Kablo teknolojisi
10/100/1000Base-T(X)
Ethernet LAN veri transfer hızı
10,100,1000 Mbit/s
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print, Samsung Mobile Print
Performans
Maksimum dahili hafıza
1024 MB
Entegre kart okuyucu
No
Dahili hafıza *
512 MB
Dahili işlemci
Yes
İşlemci frekansı
533 MHz
Ses basıncı seviyesi (baskı)
52 dB
Ses basıncı seviyesi (fotokopi)
54 dB
Ses gücü seviyesi (bekleme)
32 dB
Tasarım
Ürün rengi *
Siyah, Beyaz
Pazar konumlandırması *
İş
Dahili ekran *
Yes
Ekran özellikleri
LCD
Ekran kablo sayısı
4 satırlar
Enerji yönetimi
Güç tüketimi (ortalama çalışma)
850 W
Güç tüketimi, etkin
16 W
Güç tüketimi (uyku modu)
1,5 W
Mobil cihaz türü
1,55 kWs/Hafta
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Desteklenen Mac çalışma sistemleri
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Desteklenen Linux çalışma sistemleri
Yes
Desteklenen server çalışma sistemleri
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Çevresel koşullar
Çalıştırma nem aralığı
10 - 80%
Depolama sıcaklığı aralığı (Celsius)
-20 - 40 °C
Çalışma ısısı aralığı
10 - 30 °C
Çalışmama nemi
10 - 90%
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
469 mm
Derinlik
452,5 mm
Yükseklik
504,3 mm
Ağırlık
26,7 kg
Ambalajlama bilgisi
Ambalaj genişliği
665 mm
Ambalaj derinliği
617 mm
Ambalaj yüksekliği
603 mm
Paket ağırlığı
31,6 kg
Paket içeriği
Güç kablosu dahil
Yes
Garanti kartı
Yes
Diğer özellikler
Dokümantasyon CD'si
Yes