location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-C4060FX Lazer A4 9600 x 600 DPI 40 ppm

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C4060FX
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS218C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628505944 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifonksiyonel Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 9097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 08 Mar 2024 09:07:54
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Oct 2019
Product end of life date
Samsung ProXpress C4060FX Turkish (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung ProXpress SL-C4060FX Lazer A4 9600 x 600 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - İş Lazer Renkli baskı
  • - 9600 x 600 DPI
  • - Baskı kartuşlarının renkleri: Siyah, Cam Göbeği, Macenta, Sarı
  • - A4 40 ppm
  • - Renk kopyalama Renkli tarama Renkli fakslama
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
  • - Doğrudan yazdırma
  • - USB bağlantı noktası Ethernet LAN bağlantısı
  • - Dahili hafıza: 3072 MB Dahili işlemci 1500 MHz
  • - 28,5 kg
Daha fazla>>>
Dört çekirdekli 1,5 GHz CPU ile baskı hızını artırın

Samsung ProXpress C4060FX ile iş hedeflerine daha hızlı ulaşmanıza yardım eder. 3 GB bellekle desteklenen, yonga üzerinde sistem teknolojisi ile sektördeki ilk Dört Çekirdekli 1,5 GHz CPU'ya sahip olan bu yazıcı, dakikada 40 sayfaya kadar baskı hızlarıyla güçlü performans sunar.

Çift Taraflı Tarama Belge Besleyiciyle dakikada 60 resme kadar tarayın

Samsung ProXpress C4060FX, olağanüstü tarama hızları sunan Çift Taraflı Tarama Belge Besleyici teknolojisine sahiptir. Dakikada 40 resme kadar tek taraflı ve dakikada 60 resme kadar çift taraflı tarama hızı sunar.

ReCP teknolojisiyle grafik kalitesini keskinleştirin ve geliştirin

Bulanıklık profesyonel değildir. Samsung'un ReCP teknolojisi, küçük metin ve ince satırları düzelterek baskı kalitesini artırır. Samsung ProXpress C4060FX, iyileştirilmiş çözünürlük için canlı renk doygunluğunu hassas ve net ayrıntılarla birleştirir.

Çeşitli kağıt türleri üzerine yüksek hacimli belgeler basın

Samsung ProXpress C4060FX ile üretkenliği artırın. 2250 yaprağa kadar olağanüstü yüksek kapasitesiyle, yüksek hacimli ticari belgelerle hızlıca başa çıkacak şekilde tasarlanmıştır. Hatta 220 g/m² ağırlığa kadar çeşitli kağıtları destekler.

Smart UX Center iş akışlarınızı standart hale getirir

Smart UX Center, iş üretkenliğini geliştirmek üzere tasarlanmış açık ve düzenli büyüyen bir uygulamalar ve widget'lar ekosistemiyle tamamlanan, Android tabanlı baskı kullanıcı arabirimidir.

Çok çeşitli uygulamalarla daha akıllı ve daha verimli çalışın

Kullanıcı arabirimini şirketinizin gereksinimlerine uygun şekilde özelleştirerek iş üretkenliğinizi geliştirmeye yardım eder. App Center'da doğru uygulamaları ve widget'ları bulmak iş akışlarınızı geliştirir. Uygulamalarımız hakkında daha fazla bilgi almak için lütfen smartux.samsung.com adresini ziyaret edin.

Verimlilik için pratik ve özelleştirilebilir arabirim

Samsung ProXpress C4060FX, Smart UX Center'a erişmek için etkileşimli bir 7 inç IR türünde dokunmatik ekran paneliyle birlikte gelir. Dokunmatik ekran, kullanıcıların bir kalem veya eldivenle çalışırken bile widget'lar ve uygulamaları kolayca taşımasını sağlar.

Daha iyi üretkenlik için XOA-E desteği

XOA-E platformu, tüm iş gereksinimlerinizi karşılamak için Samsung şirket içi çözümleri ve ISV çözümlerini destekler. XOA-E aynı anda hem üretkenliği hem de verimliliği artırmayı mümkün kılar.

Yüksek kapasiteli tonerlerle düşük TCO

Yüksek toner kapasitesi uzun vadede maliyeti düşürmeye yardım eder. Samsung ProXpress C4060FX, 15 bin siyah beyaz ve 10 bin renkli belge kapasitesine sahip tonerlerle yüksek hacimli baskı yapabilir[1]. Uzun ömürlü sarf malzemeleri bakım ve işçilik maliyetlerini azaltmaya yardımcı olur.

Güç tasarrufu özellikleriyle enerji tüketimini azaltmaya yardımcı olur

Uzun ısınma süreleri daha fazla çalışma kesintisine neden olabilir. Samsung ProXpress C4060FX, Hazır modunda işlerden önce ve işler arasında daha kısa sürede hazırlanarak Toplam Enerji Tüketimini azaltmaya yardım eder. Aynı zamanda Uyku modunda bile enerji tüketimini azaltmaya yardımcı olur.

Güçlü performansla üretkenliği artırmaya yardım eder

Dört çekirdekli 1,5 GHz CPU ile baskı hızını artırın
Çift Taraflı Tarama Belge Besleyiciyle dakikada 60 resme kadar tarayın
ReCP teknolojisiyle grafik kalitesini keskinleştirin ve geliştirin
Çeşitli kağıt türleri üzerine yüksek hacimli belgeler basın

Özelleştirilmiş iş akışlarıyla daha akıllı çalışın

Smart UX Center iş akışlarınızı standart hale getirir
Çok çeşitli uygulamalarla daha akıllı ve daha verimli çalışın
Verimlilik için pratik ve özelleştirilebilir arabirim
Daha iyi üretkenlik için XOA-E desteği

Tasarruf sağlayan teknolojiyle maliyetleri azaltmaya yardım eder

Yüksek kapasiteli tonerlerle düşük TCO
Güç tasarrufu özellikleriyle enerji tüketimini azaltmaya yardımcı olur

Yazdırma hızı
Çift taraflı baskı modları
Otomatik
Baskı teknolojisi *
Lazer
Baskı *
Renkli baskı
Dubleks baskı *
Yes
Megapiksel *
9600 x 600 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
40 ppm
Baskı hızı (renkli, normal kalite, A4/US Letter)
40 ppm
İlk sayfa çıkışı (siyah, A4)
8 s
İlk sayfa çıkışı (renkli)
8 s
Kopyalama
Kopyalama *
Renk kopyalama
Maks. Kopya çözünürlüğü *
600 x 600 DPI
Kopyalama hızı (siyah, normal kalite, A4)
40 dakika başına kopya sayısı
Kopyalama hızı (renkli, normal kalite, A4)
40 dakika başına kopya sayısı
Maksimum kopya sayısı
9999 Kopyalar
Fotokopi yeniden boyutlandırma
25 - 400%
Tarama
Tarama *
Renkli tarama
Optik tarama çözünürlüğü *
600 x 600 DPI
Maksimum tarama alanı
216 x 297 mm
Tarama türü *
Düz yataklı ve ADF tarayıcı
Tara
E-posta, FTP, PC, SMB
Tarama hızı (renkli)
40 ppm
Tarama hızı (siyah)
40 ppm
Desteklenen resim formatları
JPG, TIFF
Desteklenen belge formatları
PDF, XPS
Tarama sürücüleri
TWAIN, WIA
Faks
Faks *
Renkli fakslama
Modem hızı
33,6 Kbit/s
Özellikler
Çalışma döngüsü (aylık, A4) *
80000 Ay/Sayfa
Baskı kartuşu sayısı *
4
Baskı kartuşlarının renkleri *
Siyah, Cam Göbeği, Macenta, Sarı
Sayfa tanımlama dilleri
PCL 5, PCL 6, PDF 1.7, PS3
Giriş ve çıkış kapasitesi
Toplam giriş kapasitesi *
550 Kağıtlar
Toplam çıkış kapasitesi *
250 Kağıtlar
Çok Amaçlı tepsi
Yes
Çok amaçlı tepsi giriş kapasitesi
50 Kağıtlar
Otomatik belge besleyici (ADF)
Yes
Otomatik belge besleyici kapasitesi
50 Kağıtlar
Maksimum çıkış kapasitesi (sayfa)
250 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A4
Kağıt tepsisi medya türleri *
Yazı kağıdı, Kart stoğu, Zarflar, Kuşe kağıt, Etiketler, Antetli kağıt, Düz kağıt, Kartpostal, Önceden basılmış, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt, Transparanlık
Çok amaçlı tepsi ortam türleri
Yazı kağıdı, Zarflar, Kuşe kağıt, Delikli kağıt, Etiketler, Antetli kağıt, Düz kağıt, Baskılı formlar, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt, Transparanlık
ISO A-seri boyutları (C0…A9) *
A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B5
ISOsuz baskı ortam boyutu
İdari, Folyo, Yasal, Standart (215.9 x 279.4 mm) (8.5 x 11 inç), Ofis, Bildirim
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
9, 10, C5, C6, DL, Monarch
Kağıt tepsisi medya ağırlığı
60 - 220 g/m²
Kağıt işlemesi
Ortam ağırlığı, ADF
60 - 90 g/m²
Bağlantı
Standart arayüzler
Ethernet, USB 2.0
Doğrudan yazdırma *
Yes
USB bağlantı noktası
Yes
İsteğe bağlı bağlantı
Kablosuz LAN
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Kablo teknolojisi
10/100/1000Base-T(X)
Ethernet LAN veri transfer hızı
10,100,1000 Mbit/s
Güvenlik algoritması destekli
AES, TKIP, WEP, WPA, WPA2, WPS
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performans
Maksimum dahili hafıza
5120 MB
Dahili hafıza *
3072 MB
Dahili işlemci
Yes
İşlemci frekansı
1500 MHz
Ses basıncı seviyesi (baskı)
53 dB
Ses basıncı seviyesi (fotokopi)
56 dB
Tasarım
Ürün rengi *
Siyah, Beyaz
Pazar konumlandırması *
İş
Dahili ekran *
Yes
Ekran boyutu
17,8 cm (7")
Dokunmatik ekran
Yes
Kontrol tipi
Dokunmatik
Renkli ekran
Yes
Enerji yönetimi
Baskı sırasında ortalama enerji tüketimi
600 W
Güç tüketimi (hazır)
21 W
Güç tüketimi (uyku modu)
1,4 W
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Yes
Desteklenen Mac çalışma sistemleri
Yes
Desteklenen Linux çalışma sistemleri
Yes
Çevresel koşullar
Çalıştırma nem aralığı
10 - 80%
Depolama sıcaklığı aralığı (Celsius)
-20 - 40 °C
Çalışma ısısı aralığı
10 - 30 °C
Çalışmama nemi
10 - 90%
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
420 mm
Derinlik
453 mm
Yükseklik
529 mm
Ağırlık
28,5 kg
Ambalajlama bilgisi
Ambalaj genişliği
580 mm
Ambalaj derinliği
561 mm
Ambalaj yüksekliği
632 mm
Paket ağırlığı
32,8 kg
Paket içeriği
Kartuş(lar) dahil
Yes
Güç kablosu dahil
Yes
Garanti kartı
Yes
Hızlı yükleme rehberi
Yes