location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M3875FD Lazer A4 1200 x 1200 DPI 38 ppm

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M3875FD
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS379B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628541041 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifonksiyonel Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 9301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:28:18
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Oct 2019
Product end of life date
Bullet Points Samsung ProXpress SL-M3875FD Lazer A4 1200 x 1200 DPI 38 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - İş Lazer Mono yazdırma
  • - 1200 x 1200 DPI
  • - Baskı kartuşlarının renkleri: Siyah
  • - A4 38 ppm
  • - Mono kopyalama Renkli tarama Mono faks
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
  • - Doğrudan yazdırma
  • - USB bağlantı noktası Ethernet LAN bağlantısı
  • - Dahili hafıza: 256 MB Dahili işlemci 600 MHz
  • - 15,2 kg
Daha fazla>>>
Yüksek hızlı baskı

Güçlü ProXpress M3875FD, Cortex™-A5 çekirdek işlemcisi ile desteklenen ve dakikada 38 sayfaya varan baskı hızının yanı sıra 256 MB'a kadar bellek sunar. Yüksek hız ve performans, işletmelerin belge ve görüntü işleme sürecini hızlandırarak verimliliği artırmasını sağlar.[1]

Yüksek kaliteli baskı çıkışı

Samsung'un benzersiz Rendering Engine for Clean Page (ReCP) teknolojisi daha net metinler ve daha temiz görüntüler sunar.Üstün 1.200 x 1.200 etkili dpi çözünürlüğü yaptığınız her şeyin öne çıkmasını sağlar.[1]

Profesyonel belgeler için ek baskı seçenekleri

Yazıcının çok amaçlı tepsisi, 220 g/m² ağırlığı kadar baskı malzemelerini destekleyerek profesyonel kalitede belgeler için daha fazla baskı seçeneği sunar.Çok amaçlı tepsi kolayca kullanılarak çeşitli etiket, kart ve zarflar yazdırılabilir.

One-touch Eco düğmesi

İşletmeler one-touch Eco düğmesiyle toner ve kağıt kullanımını azaltabilir.One-touch Eco düğmesi otomatik olarak aynı sayfaya 2 sayfa yazdırır ve çift taraflı baskı yapar.Kullanıcılar, Toner Tasarrufu Modunda boş sayfaları atlama seçeneğini de tercih edebilir.

Easy Eco Driver

Easy Eco Driver yazılımı toner tasarrufu sağlayabilir ve enerji tüketimini azaltır.Kullanıcılar Toner Tasarrufu Modunda görüntü veya metinleri kaldırarak daha fazla toner tasarruf edebilir.

Merkezi baskı kullanım denetimi daha fazla kaynak tasarrufu sağlar

SyncThru™ Admin iş muhasebe özelliğinden etkinleştirilen merkezi baskı kullanım denetimi yöneticilerin kullanıcılara belirli yazıcıları atamasını sağlar.Kullanıcılara yazıcı başına alabilecekleri sayfa veya kopya sayısı için kota atanabilir.

Daha fazla toner seçeneği, maliyet tasarrufu için daha fazla seçenek

Toner seçenekleri 3.000 standart sayfa kapasitesine sahip standart baskı kapasiteli kartuşları ve 10.000 standart sayfa baskı kapasitesine sahip ultra yüksek kapasiteli kartuşları içerir.Görüntüleme birimi ve toner ayrı satılır, gerektiğinde değiştirilebilir.

4'ü 1 arada çok işlevli ve dahili çift taraflı baskı

4'ü 1 arada çok işlevli (yazdırma, kopyalama, tarama ve faks) özellikleri ve dahili çift taraflı baskı işletmelerin rekabetçi kalabilmek için ihtiyaç duydukları çok yönlülüğü ve kolaylığı sağlar.

Kurumsal düzey belge güvenliği

ProXpress M3875FD, Samsung SyncThru™ Admin sayesinde kurumsal güvenlik düzeyinde daha fazla kullanıcı kontrolü, belge ve ağ erişimi sunar.

Easy Printer Manager

Easy Printer Manager ile toner miktarlarını izleyin, sarf malzemelerini çevrimiçi sipariş edin ve aygıt ayarlarını bilgisayarınızdan yönetin.Çalışanlar baskı işlerinin durumunu bir bilgisayardan veya mobil aygıttan kolayca kontrol edebilir.

Easy Document Creator

Easy Document Creator ile çalışanlar dijital belgeleri birden fazla biçimde oluşturabilir ve bunları e-posta ya da sosyal ağlar aracılığıyla paylaşabilir.

Olağanüstü hız ve mükemmel kaliteyle yazdırın

Yüksek hızlı baskı
Yüksek kaliteli baskı çıkışı
Profesyonel belgeler için ek baskı seçenekleri

Ekonomik özellikler ve çözümlerle düşük maliyetler

One-touch Eco düğmesi
Easy Eco Driver
Merkezi baskı kullanım denetimi daha fazla kaynak tasarrufu sağlar
Daha fazla toner seçeneği, maliyet tasarrufu için daha fazla seçenek

Çok işlevlilikten güvenliğe kadar çok yönlü özelliklerle üretkenliği artırın

4'ü 1 arada çok işlevli ve dahili çift taraflı baskı
Kurumsal düzey belge güvenliği

Kolay kullanımlı tasarımla baskıyı modernleştirin

Easy Printer Manager
Easy Document Creator

Yazdırma hızı
Çift taraflı baskı modları
Otomatik
Baskı teknolojisi *
Lazer
Baskı *
Mono yazdırma
Dubleks baskı *
Yes
Megapiksel *
1200 x 1200 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
38 ppm
İlk sayfa çıkışı (siyah, A4)
6,5 s
Kopyalama
Kopyalama *
Mono kopyalama
Maks. Kopya çözünürlüğü *
600 x 600 DPI
Kopyalama hızı (siyah, normal kalite, A4)
38 dakika başına kopya sayısı
Maksimum kopya sayısı
999 Kopyalar
Fotokopi yeniden boyutlandırma
25 - 400%
Tarama
Tarama *
Renkli tarama
Optik tarama çözünürlüğü *
1200 x 1200 DPI
Maksimum tarama alanı
216 x 356 mm
Tarama türü *
Düz yataklı ve ADF tarayıcı
Tara
E-posta, FTP, PC, SMB, USB
Tarama hızı (renkli)
8 ppm
Tarama hızı (siyah)
20 ppm
Desteklenen resim formatları
JPG, TIFF
Desteklenen belge formatları
PDF
Gri tonlama düzeyleri
256
Tarama sürücüleri
TWAIN, WIA
İkili sürüm
1,9
Faks
Faks *
Mono faks
Faks iletim hızı
3 Saniye/Sayfa
Modem hızı
33,6 Kbit/s
Özellikler
Çalışma döngüsü (aylık, A4) *
80000 Ay/Sayfa
Digital gönderme
Yes
Baskı kartuşu sayısı *
1
Baskı kartuşlarının renkleri *
Siyah
Sayfa tanımlama dilleri
PCL 5, PCL 6, PDF 1.7, PostScript 3, SPL
Giriş ve çıkış kapasitesi
Toplam giriş kapasitesi *
250 Kağıtlar
Toplam çıkış kapasitesi *
150 Kağıtlar
Çok Amaçlı tepsi
Yes
Çok amaçlı tepsi giriş kapasitesi
50 Kağıtlar
Otomatik belge besleyici (ADF)
Yes
Otomatik belge besleyici kapasitesi
50 Kağıtlar
Maksimum çıkış kapasitesi (sayfa)
150 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A4
Kağıt tepsisi medya türleri *
Kart stoğu, Zarflar, Etiketler, Düz kağıt, Önceden basılmış, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt
ISO A-seri boyutları (C0…A9) *
A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B5
ISOsuz baskı ortam boyutu
İdari, Folyo, Yasal, Standart (215.9 x 279.4 mm) (8.5 x 11 inç), Ofis, Bildirim
Kağıt işlemesi
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
C5, C6, DL
Bağlantı
Standart arayüzler
Ethernet, USB 2.0
Doğrudan yazdırma *
Yes
USB bağlantı noktası
Yes
Ağ Bağlantıları
Wi-Fi *
No
Ethernet LAN bağlantısı *
Yes
Kablo teknolojisi
10/100Base-T(X)
Ethernet LAN veri transfer hızı
10,100 Mbit/s
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performans
Maksimum dahili hafıza
512 MB
Entegre kart okuyucu
No
Dahili hafıza *
256 MB
Dahili işlemci
Yes
İşlemci frekansı
600 MHz
Tasarım
Ürün rengi *
Siyah, Beyaz
Pazar konumlandırması *
İş
Dahili ekran *
Yes
Ekran özellikleri
LCD
Ekran kablo sayısı
4 satırlar
Enerji yönetimi
Güç tüketimi (ortalama çalışma)
700 W
Güç tüketimi (hazır)
10 W
Güç tüketimi (uyku modu)
1,1 W
AC girdi voltajı
110 - 240 V
AC girdi frekansı
50 - 60 Hz
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Windows 7, Windows Vista Business, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Desteklenen Mac çalışma sistemleri
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Desteklenen Linux çalışma sistemleri
Debian 6.0, Debian 7.0, Debian 8.0, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SuSE Linux 11, SuSE Linux 12.0, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2, openSUSE 13.1, openSUSE 13.2
Desteklenen server çalışma sistemleri
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Desteklenen diğer çalışma sistemleri
HP-UX 11, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1, Solaris 10, Solaris 11, Solaris 8
Çevresel koşullar
Çalıştırma nem aralığı
20 - 70%
Çalışma ısısı aralığı
10 - 30 °C
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
Blue Angel, ENERGY STAR
Ağırlık & boyutlar
Genişlik
414,6 mm
Derinlik
420,6 mm
Yükseklik
449,1 mm
Ağırlık
15,2 kg
Ambalajlama bilgisi
Ambalaj genişliği
534 mm
Ambalaj derinliği
626 mm
Ambalaj yüksekliği
539 mm
Paket ağırlığı
18,3 kg