location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M4025ND 1200 x 1200 DPI A4

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M4025ND
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS386B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628390748 show
Kategori:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Lazer Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 8275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Oct 2019
Product end of life date
Bullet Points Samsung ProXpress SL-M4025ND 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ev ve ofis Lazer
  • - 1200 x 1200 DPI
  • - Baskı kartuşlarının renkleri: Siyah
  • - A4 40 ppm
  • - Dubleks baskı
  • - Ethernet LAN bağlantısı
  • - LCD Dahili ekran
  • - Çalışma döngüsü (aylık, A4): 100000 Ay/Sayfa
  • - Toplam giriş kapasitesi: 250 Kağıtlar Toplam çıkış kapasitesi: 150 Kağıtlar
  • - Dahili hafıza: 256 MB Dahili işlemci 600 MHz
Daha fazla>>>
Yüksek hızlı baskı

Güçlü ProXpress M4025ND, Cortex™-A5 çekirdek işlemcisi ile desteklenen ve dakikada 40 sayfaya varan baskı hızının yanı sıra 256 MB’e kadar bellek sunar. Yüksek hız ve performans, işletmelerin belge ve görüntü işleme sürecini hızlandırarak verimliliği artırmasını sağlar.[1]

Yüksek kaliteli baskı çıkışı

ReCP teknolojisi, ince çizgileri geliştirip negatif efektli metinlerin köşelerini netleştirerek basılı belgelerin okunabilirliğini artırır. ProXpress M4025ND, 1.200 x 1.200 dpi’ye kadar çıkabilen etkili baskı çözünürlüğü değerleriyle net ve sağlam baskılar sunar.[1]

Profesyonel belgeler için ek baskı seçenekleri

Yazıcının çok amaçlı tepsisi, 220 g/m² ağırlığı kadar baskı malzemelerini destekleyerek profesyonel kalitede belgeler için daha fazla baskı seçeneği sunar.Çok amaçlı tepsi kolayca kullanılarak çeşitli etiket, kart ve zarflar yazdırılabilir.

One-touch Eco düğmesi

İşletmeler one-touch Eco düğmesiyle toner ve kağıt kullanımını azaltabilir.One-touch Eco düğmesi otomatik olarak aynı sayfaya 2 sayfa yazdırır ve çift taraflı baskı yapar.Kullanıcılar, Toner Tasarrufu Modunda boş sayfaları atlama seçeneğini de tercih edebilir.

Easy Eco Driver

Easy Eco Driver yazılımı toner tasarrufu sağlayabilir ve enerji tüketimini azaltır.Kullanıcılar Toner Tasarrufu Modunda görüntü veya metinleri kaldırarak daha fazla toner tasarruf edebilir.

Merkezi baskı kullanım denetimi daha fazla kaynak tasarrufu sağlar

SyncThru™ Admin iş muhasebe özelliğinden etkinleştirilen merkezi baskı kullanım denetimi yöneticilerin kullanıcılara belirli yazıcıları atamasını sağlar.Kullanıcılara yazıcı başına alabilecekleri sayfa veya kopya sayısı için kota atanabilir.

Daha fazla lazer toner seçeneği, daha fazla maliyet azaltma seçeneği

Toner seçenekleri 3.000 standart sayfa kapasitesine sahip standart baskı kapasiteli kartuşları ve 15.000 standart sayfa baskı kapasitesine sahip ultra yüksek kapasiteli kartuşları içerir.Görüntüleme birimi ve toner ayrı satılır, gerektiğinde değiştirilebilir.

Dahili çift taraflı baskı

ProXpress M4025ND, profesyonel kaliteli çift taraflı belge, broşür ve kitapçıkları kolaylıkla basarak maliyetten tasarruf etmenize ve kağıt kullanımını azaltmanıza da yardımcı olur.

Kurumsal düzey belge güvenliği

ProXpress M4025ND, kurumsal güvenlik düzeyinde Samsung SyncThru™ Admin ile kullanıcı, belge ve ağ erişiminde daha üst düzey kullanıcı kontrolü sağlar.

Easy Printer Manager

Easy Printer Manager ile toner miktarlarını izleyin, sarf malzemelerini çevrimiçi sipariş edin ve aygıt ayarlarını bilgisayarınızdan yönetin.Çalışanlar baskı işlerinin durumunu bir bilgisayardan veya mobil aygıttan kolayca kontrol edebilir.

Kolay ve güvenli baskı

ProXpress M4025ND, kullanıcıların kişisel veya özel belgelerini korumasına olanak tanıyan sayısal tuş takımı sayesinde kolayca güvenli baskı alma seçeneği sunar. Özellik açık olduğunda, kullanıcıların baskı işine devam edebilmek için şifre girmeleri gerekir.

Olağanüstü hız ve mükemmel kaliteyle yazdırın

Yüksek hızlı baskı
Yüksek kaliteli baskı çıkışı
Profesyonel belgeler için ek baskı seçenekleri

Ekonomik özellikler ve çözümlerle düşük maliyetler

One-touch Eco düğmesi
Easy Eco Driver
Merkezi baskı kullanım denetimi daha fazla kaynak tasarrufu sağlar
Daha fazla lazer toner seçeneği, daha fazla maliyet azaltma seçeneği

Çift taraflı baskıdan güvenliğe çok yönlü özelliklerle üretkenliği artırın

Dahili çift taraflı baskı
Kurumsal düzey belge güvenliği

Kolay kullanımlı tasarımla baskıyı modernleştirin

Easy Printer Manager
Kolay ve güvenli baskı

Yazdırma hızı
Çift taraflı baskı modları
Otomatik
Renk *
No
Baskı teknolojisi *
Lazer
Dubleks baskı *
Yes
Megapiksel *
1200 x 1200 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
40 ppm
İlk sayfa çıkışı (siyah, A4)
6,5 s
Özellikler
Çalışma döngüsü (aylık, A4) *
100000 Ay/Sayfa
Görev döngüsü (tavsiye edilen)
1500 - 3500 Ay/Sayfa
Baskı kartuşlarının renkleri *
Siyah
Baskı kartuşu sayısı *
1
Sayfa tanımlama dilleri *
PCL 5, PCL 6, PDF 1.7, PS3, SPL
Giriş ve çıkış kapasitesi
Toplam giriş kapasitesi *
250 Kağıtlar
Toplam çıkış kapasitesi *
150 Kağıtlar
Çok Amaçlı tepsi
Yes
Çok amaçlı tepsi giriş kapasitesi
50 Kağıtlar
Maksimum çıkış kapasitesi (sayfa)
150 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A4
Kağıt tepsisi medya türleri *
Yazı kağıdı, Kart stoğu, Zarflar, Etiketler, Düz kağıt, Önceden basılmış, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt
Çok amaçlı tepsi ortam türleri
Yazı kağıdı, Zarflar, Etiketler, Düz kağıt, Baskılı formlar, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt
ISO A-seri boyutları (C0…A9) *
A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B5
ISOsuz baskı ortam boyutu
Ofis
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
C5, C6, DL
Kağıt tepsisi medya ağırlığı
60 - 163 g/m²
Bağlantı
Standart arayüzler
Ethernet, USB 2.0
USB 2.0 bağlantı noktası sayısı
1
Ağ Bağlantıları
Wi-Fi *
No
Ethernet LAN bağlantısı *
Yes
Kablo teknolojisi
10/100/1000Base-T(X)
Ağ Bağlantıları
Ethernet LAN veri transfer hızı
10,100,1000 Mbit/s
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performans
Dahili hafıza *
256 MB
Maksimum dahili hafıza
512 MB
Dahili işlemci
Yes
İşlemci frekansı
600 MHz
Ses basıncı seviyesi (sessiz mod)
54 dB
Tasarım
Pazar konumlandırması *
Ev ve ofis
Ürün rengi *
Siyah, Beyaz
Dahili ekran *
Yes
Ekran özellikleri
LCD
Ekran kablo sayısı
2 satırlar
Enerji yönetimi
Baskı sırasında ortalama enerji tüketimi *
700 W
Güç tüketimi (hazır)
10 W
AC girdi frekansı
50 - 60 Hz
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Yes
Desteklenen Mac çalışma sistemleri
Yes
Desteklenen Linux çalışma sistemleri
Yes
Çevresel koşullar
Çalışma ısısı aralığı
10 - 30 °C
Çalıştırma nem aralığı
20 - 70%
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
Blue Angel, ENERGY STAR
Ağırlık & boyutlar
Genişlik
366 mm
Derinlik
365,6 mm
Yükseklik
262,5 mm
Ağırlık
10,2 kg
Ambalajlama bilgisi
Ambalaj genişliği
450 mm
Ambalaj derinliği
450 mm
Ambalaj yüksekliği
404 mm
Paket ağırlığı
12,9 kg
Paket içeriği
Kartuş(lar) dahil
Yes
Dahili kartuş kapasitesi (siyah)
3000 Sayfa