location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-M4370LX Lazer A4 1200 x 1200 DPI 43 ppm

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M4370LX
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS396C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628540181 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifonksiyonel Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 7105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:19:00
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 06 May 2019
Product end of life date
Tıpkı tablette olduğu gibi yazdırmak için dokunun

Samsung Smart UX Center ile çalışan, Android™ destekli kapsamlı, açık UX sistemi ile M4370LX kolay anlaşılır, genişletilebilir performans ve Android uygulamaları ve aygıtları ile uyumluluk sunar.

Önceden yüklenmiş uygulamalar ve widget'lar

Sık kullanılan işlevlere tek dokunuşla erişim için giriş ekranınızda widget'ları sürükleyip yapılandırın. Ayrıca kopyalama, tarama/gönderme, box, İş durumu ve diğerleri gibi önceden yüklenmiş uygulamalarla kutudan çıkar çıkmaz anında erişimin keyfini çıkarın.

Üretkenlik artıran özelliklerle daha fazlasını yapın

Printing App Center'dan temel uygulamaları indirerek yazıcıları kolayca kurun.Üretkenlik araçları Uzaktan Faks, Akıllı Tarama ile Dinamik İş Akışı ve eklenecek diğer özellikleri içerir.Bkz. http://printingapps.samsung.com

Daha hızlı tarama ve sorunsuz baskı

SMART MultiXpress M4370LX, dakikada 80 çift taraflı görüntü taramaya kadar yüksek hızlar sağlayan çift taraflı Tarama ADF teknolojisi ve dakikada 43 sayfa baskı almayı sağlayan bir adet 1 GHz çift çekirdekli CPU ile donatılmıştır. [1]

Net, yüksek kaliteli baskı çıktılarıyla öne çıkın

Samsung'un benzersiz Rendering Engine for Clean Page (ReCP) teknolojisi daha net metinler ve daha temiz görüntüler sunar.Üstün 1.200 x 1.200 etkili dpi çözünürlüğü yaptığınız her şeyin öne çıkmasını sağlar.[1]

Düşük TCO'lu baskıyla kaynaklardan tasarruf edin

Ultra yüksek kapasiteli tonerler ve tamburlarla hacimli baskı işlerinde işçilik maliyetlerini azaltın. 30.000 standart siyah beyaz baskı kapasiteli tonerler ve 100.000 sayfa baskı kapasiteli tamburlar toplam sahip olma maliyetini ve atıkları azaltabilir.[1]

İş ortağı çözümleriyle ihtiyaçlarınıza uygun baskı ortamını oluşturun

Daha fazla özelleştirme için Samsung XOA platformu aracılığıyla çeşitli iş ortağı çözümleri mevcuttur.

Samsung Kablosuz ve NFC baskı seçenekleri mevcuttur

Samsung Kablosuz ve NFC baskı sayesinde kullanıcı kimliği doğrulama, güvenli baskı, kolay kablosuz kurulumu ve kopyalama gibi çeşitli mobil baskı çözümlerine erişmek için akıllı aygıtınıza dokunmanız yeterlidir.

Kolay anlaşılır Smart UX Center ile daha akıllı çalışın

Tıpkı tablette olduğu gibi yazdırmak için dokunun
Önceden yüklenmiş uygulamalar ve widget'lar
Üretkenlik artıran özelliklerle daha fazlasını yapın

Kaliteden ödün vermeden hızlı baskı alır ve tarar

Hızlı tarama ve sorunsuz baskı
Net, yüksek kaliteli baskı çıktılarıyla öne çıkın

Maliyet etkin nitelikler aracılığıyla işletim maliyetlerinizi yönetin

Düşük TCO'lu baskıyla kaynaklardan tasarruf edin
İş ortağı çözümleriyle ihtiyaçlarınıza uygun baskı ortamını oluşturun
Samsung Kablosuz ve NFC baskı seçenekleri mevcuttur

Yazdırma hızı
Baskı teknolojisi *
Lazer
Baskı *
Mono yazdırma
Dubleks baskı *
Yes
Megapiksel *
1200 x 1200 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
43 ppm
İlk sayfa çıkışı (siyah, A4)
8 s
Kopyalama
Kopyalama *
Mono kopyalama
Maks. Kopya çözünürlüğü *
1200 x 1200 DPI
Kopyalama hızı (siyah, normal kalite, A4)
43 dakika başına kopya sayısı
İlk kopyaya kadarki süre(siyah,normal)
5 s
Maksimum kopya sayısı
9999 Kopyalar
Fotokopi yeniden boyutlandırma
25 - 400%
Tarama
Tarama *
Renkli tarama
Optik tarama çözünürlüğü *
600 x 600 DPI
Maksimum tarama çözünürlüğü
4800 x 4800 DPI
Tarama türü *
ADF tarayıcı
Tara
E-posta, FTP, SMB, USB
Çift yönlü tarama hızı (siyah)
70 ppm
Tarama sürücüleri
TWAIN
Özellikler
Çalışma döngüsü (aylık, A4) *
300000 Ay/Sayfa
Baskı kartuşu sayısı *
1
Baskı kartuşlarının renkleri *
Siyah
Sayfa tanımlama dilleri
PCL 5c, PCL 6, PDF 1.7
Hepsi bir yerde çoklu görevlendirme
Yes
Giriş ve çıkış kapasitesi
Toplam giriş kapasitesi *
520 Kağıtlar
Toplam çıkış kapasitesi *
100 Kağıtlar
Çok Amaçlı tepsi
Yes
Çok amaçlı tepsi giriş kapasitesi
100 Kağıtlar
Oto belge besleyici çıktı kapasitesi
10 Kağıtlar
Maksimum giriş kapasitesi (sayfa)
3240 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A4
Kağıt tepsisi medya türleri *
Yazı kağıdı, Kart stoğu, Zarflar, Etiketler, Düz kağıt, Önceden basılmış, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt
Çok amaçlı tepsi ortam türleri
Yazı kağıdı, Zarflar, Etiketler, Antetli kağıt, Düz kağıt, Geridönüştürülmüş kağıt, İnce kağıt
ISO A-seri boyutları (C0…A9) *
A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B5
ISOsuz baskı ortam boyutu
Folyo, Ofis
Zarf boyutları
10, B5, C5, C6, DL, Monarch
Çok amaçlı tepsi araç ağırlığı
60 - 163 g/m²
Bağlantı
Standart arayüzler
Ethernet, USB 2.0
Doğrudan yazdırma *
Yes
USB bağlantı noktası
Yes
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Kablo teknolojisi
10/100/1000Base-T(X)
Ağ Bağlantıları
Ethernet LAN veri transfer hızı
10,100,1000 Mbit/s
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performans
Maksimum dahili hafıza
4000 MB
Dahili hafıza
320 GB
Dahili hafıza *
4000 MB
Dahili işlemci
Yes
İşlemci frekansı
1000 MHz
Ses basıncı seviyesi (baskı)
56 dB
Ses basıncı seviyesi (fotokopi)
58 dB
Tasarım
Ürün rengi *
Kahverengi, Gri
Pazar konumlandırması *
İş
Dahili ekran *
Yes
Ekran özellikleri
LCD
Ekran boyutu
25,6 cm (10.1")
Dokunmatik ekran
Yes
Kontrol tipi
Dokunmatik
Renkli ekran
Yes
Enerji yönetimi
Güç tüketimi (ortalama çalışma)
900 W
Baskı sırasında ortalama enerji tüketimi
900 W
Kopyalama sırasında ortalama enerji tüketimi
900 W
Güç tüketimi (hazır)
30 W
Güç tüketimi (uyku modu)
2 W
AC girdi voltajı
110 - 240 V
AC girdi frekansı
50 - 60 Hz
Markaya özel özellikler
HP ePrint
Yes
HP Anlık Mürekkep
Yes
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Desteklenen Mac çalışma sistemleri
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Desteklenen Linux çalışma sistemleri
Yes
Desteklenen server çalışma sistemleri
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
Blue Angel, EPEAT Silver, ENERGY STAR
Ağırlık & boyutlar
Genişlik
630 mm
Derinlik
506 mm
Yükseklik
636 mm
Ağırlık
49 kg
Ambalajlama bilgisi
Ambalaj genişliği
746 mm
Ambalaj derinliği
616 mm
Ambalaj yüksekliği
1112 mm
Paket ağırlığı
60,4 kg
Paket içeriği
Kartuş(lar) dahil
Yes
Pakete dahil kablolar
No
Kullanım kılavuzu
Yes
Güç kablosu dahil
Yes
Garanti kartı
Yes
Diğer özellikler
Yazılım Cdsi
Yes
Dokümantasyon CD'si
Yes