location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini 110-3005et Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Siyah, Beyaz

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mini
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110-3005et
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
WS617EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0885631317044 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 3304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 30 Jan 2025 19:26:53
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP Mini 110-3005et Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Siyah, Beyaz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook Kapaklı Siyah, Beyaz
  • - Intel Atom® N450 1,66 GHz İşlemci Çekirdek Sayısı: 1
  • - 25,6 cm (10.1") 1024 x 600 Piksel LED arka ışığı 5:3
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 160 GB HDD
  • - Ethernet LAN bağlantısı 10,100 Mbit/s Bluetooth
  • - Lityum-İyon (Li-Ion) 30 W
  • - Windows 7 Starter 32-bit
Daha fazla>>>
Tasarım
Ürün tipi *
Netbook
Ürün rengi *
Siyah, Beyaz
Form faktörü *
Kapaklı
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
25,6 cm (10.1")
Ekran çözünürlüğü *
1024 x 600 Piksel
Dokunmatik ekran *
No
LED arka ışığı
Yes
Yerel açı oranı
5:3
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel Atom®
İşlemci *
N450
İşlemci Çekirdek Sayısı
1
Sıralı işlemci sayısı
2
İşlemci frekansı *
1,66 GHz
İşlemci önbelleği
0,5 MB
İşlemci ön bellek türü
L2
İşlemci soketi
BGA 559
İşlemci litografi
45 nm
İşlemci çalışma modları
64-bit
İşlemci serisi
Intel Atom N400 Series
İşlemci kod adı
Pineview
Otobüs tipi
DMI
FSB paritesi
No
Atlama
A0
Ana levha güney köprüsü
Intel ICH8M
Termal Tasarım Gücü
5,5 W
T bağlantısı
100 °C
Çalışan Boya Transistörü Sayısı
123 M
Çalışan metal boyutu
66 mm²
CPU çoğaltıcı
10
İşlemci tarafından desteklenen ECC
No
Hafıza
RAM *
1 GB
Dahili hafıza tipi
DDR2-SDRAM
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
1 x 1 GB
Bellek yuvası sayısı
1x SO-DIMM
Maksimum bellek *
2 GB
Depolama birimi
Toplam depolama kapasitesi *
160 GB
Depolama ortamı *
HDD
Yüklü sabit disk sayısı
1
Dahili sabit disk sürücüsü
160 GB
Sabit bellek arayüzü
SATA
Sabit disk sürücüsü hızı
5400 RPM
Sabit disk boyutu
2.5"
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
MMC, SD
Grafik
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
No
Maksimum grafik bağdaştırıcısı belleği
0,256 GB
Ses
Dahili hoparlör sayısı
1
Dahili mikrofon
Yes
Kamera
Ön kamera çözünürlüğü
640 x 480 Piksel
Video yakalama hızı
30 fps
Ağ Bağlantıları
Wi-Fi
Yes
Wi-Fi standartları
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100 Mbit/s
Bluetooth
Yes
Kablo teknolojisi
10/100Base-T(X)
Bağlantı
USB 2.0 bağlantı noktası sayısı *
3
Ethernet LAN (RJ-45) port sayısı
1
DVI bağlantı noktası
No
VGA (D-Sub) bağlantı noktası sayısı
1
S/PDIF çıkışı
No
Mikrofon giriş fişi
No
Birleşik kulaklık/mikrofon portu
Yes
Masa üstü şarj cihazı
No
Ekspres kart yuvası
No
CardBus PCMCIA yuva çeşidi
No
SmartCard yuvası
No
Kulaklık bağlantısı
3,5 mm
Mikrofon bağlantısı
3,5 mm
Performans
Anakart yongası
Intel NM10
Klavye
İşaret aygıtı
Dokunmalı tablet + kaydırmalı tuş
Sayısal tuş takımı *
No
Windows tuşları
Yes
Yazılım
İşletme sistemi mimarisi
32-bit
Sürücüler dahil
Yes
İşletim sistemi yazılımı *
Windows 7 Starter
İşlemci özellikleri
Intel® Kablosuz Ekran Teknolojisi (Intel® WiDi)
No
Intel® My WiFi Technojisi (Intel® MWT)
No
Intel® Hırsızlığa Karşı Teknolojisi (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost teknolojisi
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
No
Intel® Clear Video Teknolojisi
No
Intel® InTru™ 3D Teknolojisi
No
Intel® Insider™
No
Intel® Quick Sync Video Teknolojisi
No
Intel® Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Güvenilir Uygulama Teknolojisi
No
Intel® Zenginleştirilmiş Sonlandırma Durumu
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
No
Intel® Talep Tabanlı Açma Kapama
No
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
No
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
22 x 22 mm
Desteklenen yönerge setleri
SSE2, SSE3, SSSE3
İşlemci kodu
SLBMG
Gömülü seçenekler mevcut
Yes
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
No
Intel® Sanallaştırma Teknolojisi (VT-x)
No
Intel® Dual Display Capable Tecknoloji
No
Intel® FDI Teknoloji
No
Intel® Hızlı Depolama Teknolojisi
No
Intel® Fast Memory Access
No
İşlemci ARK ID'si
42503
Uyuşum Sorunsuz işlemci
No
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
3
Enerji yönetimi
AC adaptör gücü
30 W
AC adaptör geçerli çıkış
1,58 A
AC adaptör voltaj çıkışı
19 V
Fiş içi DC
Yes
Güvenlik
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Şifre koruma
Açılış
Çevresel koşullar
Çalışma ısısı aralığı
5 - 35 °C
Depolama sıcaklığı aralığı (Celsius)
-20 - 65 °C
Çalıştırma nem aralığı
10 - 90%
Çalışmama nemi
0 - 95%
Çalışma yüksekliği
-15 - 3048 m
Çalışmama yüksekliği
-15 - 12192 m
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
268 mm
Derinlik
194 mm
Yükseklik (önden)
2,35 cm
Yükseklik (arkadan)
3,21 cm
Ağırlık *
1,23 kg
Ambalajlama bilgisi
Ambalaj genişliği
415 mm
Ambalaj derinliği
110 mm
Ambalaj yüksekliği
260 mm
Paket içeriği
AC sarma adaptör *
Yes
Pakete dahil kablolar
AC
Kullanım kılavuzu
Yes
Garanti kartı
Yes
Diğer özellikler
CD/DVD etiketi yazdırma
No
Maksimum iç hafıza (64bit)
2 GB