location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch with 4 port Power-Over-Ethernet (PoE)

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
NETGEAR Check ‘NETGEAR’ global rank
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 8 Port 10/100 Fast Ethernet Switch with 4 port Power-Over-Ethernet (PoE)
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
FS108PGE
Kategori:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Ağ Anahtarları Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 152312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 21 Oct 2022 10:14:32
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch with 4 port Power-Over-Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Temel açma kapama RJ-45 Ethernet giriş sayısı: 8
  • - 100BASE-TX, 10BASE-T
  • - Adres tablosu boyutu: 1000 Kayıt Yönlendirme/geçiş kapasitesi: 1,6 Gbit/s
Daha fazla>>>
Bağlantı
Temel açma kapama RJ-45 Ethernet giriş sayısı *
8
Ağ Bağlantıları
Bakır ethernet kablolama teknolojisi
100BASE-TX, 10BASE-T
Tam iki taraflı baskı
Yes
Veri aktarımı
Yönlendirme/geçiş kapasitesi *
1,6 Gbit/s
Adres tablosu boyutu *
1000 Kayıt
Maks. Veri transfer hızı
0,1 Gbit/s
Protokoller
Veri bağlantısı protokolü
IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3af
Tasarım
Güvenlik
CE mark, CE/LVD EN60950
Performans
MTBF aralığı
190000 Saat
Enerji yönetimi
Güç tüketimi
44 W
Diğer özellikler
Aktarım hızı (Mb/sn)
100 Mbit/s
Boyutlar (GxDxY)
235 x 103 x 27 mm
G/Ç Bağlantı Noktası
8x 10/100 Ethernet 1x Power
Aletin çalışmasını engelleyen nem aralığı
95
Elektromanyetik emisyonlar
CE mark, FCC Part 15 Class B, VCCI Class B, EN 55022 (CISPR 22), Class B, C-Tick
Ağ arabirimi
Ethernet, Fast Ethernet
Çevresel koşullar
Çalışma ısısı aralığı
0 - 40 °C
Depolama sıcaklığı aralığı (Celsius)
10 - 70 °C
Ağırlık & boyutlar
Ağırlık
740 g
Marka Resim Ürün kodu Ürün ismi Stok Başlangıç fiyatı
NETGEAR FS116PNA ağ anahtarı NETGEAR FS116PNA ağ anahtarı
(show image)
FS116PNA FS116PNA 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 Port Switch (with 8 Power x Power over Ethernet (PoE) Ports) NETGEAR ProSafe 16 Port Switch (with 8 Power x Power over Ethernet (PoE) Ports)
(show image)
FS116PUK ProSafe 16 Port Switch (with 8 Power x Power over Ethernet (PoE) Ports) 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS116PEU ağ anahtarı Fast Ethernet (10/100) Ethernet üzerinden güç desteği (PoE) NETGEAR FS116PEU ağ anahtarı Fast Ethernet (10/100) Ethernet üzerinden güç desteği (PoE)
(show image)
FS116PEU FS116PEU 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 5 Port Fast Ethernet Network Switch Yönetilmeyen NETGEAR 5 Port Fast Ethernet Network Switch Yönetilmeyen
(show image)
FS105IS 5 Port Fast Ethernet Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS108 10/100 Mbps Fast Ethernet Switch NETGEAR FS108 10/100 Mbps Fast Ethernet Switch
(show image)
FS108GE FS108 10/100 Mbps Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)