location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Large Venue P5327W + 3Y On-Site Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Large Venue
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5327W + 3Y On-Site
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JLR11.001+SV.WPRAF.A02
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Large Venue P5327W + 3Y On-Site Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Large venue projector White
  • - DLP 4000 ANSI lumens
  • - Lamp 2500 h
  • - WXGA (1280x800) 16:10 20000:1
  • - Number of colors: 1.073 billion colors
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC 368 W
More>>>
Projector
Supported aspect ratios
4:3, 16:9
Projection distance
39.4 - 307.1" (1 - 7.8 m)
Projector brightness *
4000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
20000:1
Native aspect ratio *
16:10
Number of colors
1.073 billion colors
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
24 kHz
Vertical synchronization (max)
120 kHz
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
4000 h
Lamp type
UHP
Lamp power
250 W
Lens system
Focus *
Manual
Focal length range
16.88 - 21.88 mm
Digital zoom
2x
Optical zoom
1.3x
Throw ratio
1.21 - 1.57:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
2
Ports & interfaces
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
27 dB
Noise level *
32 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
2
Design
Market positioning *
Presentation
Product type *
Large venue projector
Product color *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
368 W
Power consumption (PowerSave)
213 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight *
5.51 lbs (2.5 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Carrying case
Yes
Quick start guide
Yes
Manual
Yes
Other features
RS-232 ports
1
Maximum digital resolution
1920 x 1080 pixels
Brand Image Article code product Stock Price from
Acer Home H6518BD Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home H6518BD Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JM911.001 H6518BD 0.00
(excl. VAT)
0 (incl. VAT)
Acer P1385WB Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) Black Acer P1385WB Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) Black
(show image)
MR.JLQ11.001 P1385WB 0.00
(excl. VAT)
0 (incl. VAT)
Acer Home H7550ST Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home H7550ST Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JKY11.00L H7550ST 0.00
(excl. VAT)
0 (incl. VAT)
Acer Basic P1287 Standard throw projector 4200 ANSI lumens DLP XGA (1024x768) 3D Black Acer Basic P1287 Standard throw projector 4200 ANSI lumens DLP XGA (1024x768) 3D Black
(show image)
MR.JL411.001 P1287 0.00
(excl. VAT)
0 (incl. VAT)
Acer S1283Hne Standard throw projector 3100 ANSI lumens XGA (1024x768) White Acer S1283Hne Standard throw projector 3100 ANSI lumens XGA (1024x768) White
(show image)
MR.JK111.001 S1283Hne 0.00
(excl. VAT)
0 (incl. VAT)