location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aopen QF23s 250 ANSI lumens LCD 1080p (1920x1080) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aopen QF23s
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JXC11.005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711474140623
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2025 13:29:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aopen QF23s 250 ANSI lumens LCD 1080p (1920x1080) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Gray
  • - LCD 250 ANSI lumens
  • - LED 30000 h
  • - 1080p (1920x1080) 16:9 1000:1
  • - Screen size compatibility: 40 - 120"
  • - Focus: Auto
  • - Bluetooth
  • - Built-in speaker(s) 6 W
  • - AC
More>>>
Projector
Projector brightness
6500 LED lumens
Supported aspect ratios
4:3
Smart projector *
Yes
Screen size compatibility *
40 - 120"
Projection distance
44.1 - 131.9" (1.12 - 3.35 m)
Projector brightness *
250 ANSI lumens
Projection technology *
LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
1000:1
Native aspect ratio *
16:9
Keystone correction, horizontal
+/-30°
Keystone correction, vertical
+/-30°
Light source
Light source type *
LED
Service life of light source *
30000 h
Lens system
Focus *
Auto
Throw ratio
1.26 (72''@2m)
Video
Full HD *
Yes
Ports & interfaces
HDMI version
2.0
USB 2.0 Type-A ports quantity
1
Ports & interfaces
PC Audio out
Yes
HDMI ports quantity *
1
DC-in jack
Yes
Network
Bluetooth
Yes
Bluetooth version
5.4
Features
Projection modes
Ceiling, Front, Rear
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
6 W
Number of built-in speakers
2
Design
Market positioning *
Portable
Product color *
Gray
Display
Built-in display *
No
Power
Power source *
AC
AC input voltage
100 - 240 V
Weight & dimensions
Width
5.12" (130 mm)
Depth
6.1" (155 mm)
Height
6.69" (170 mm)
Weight *
2.71 lbs (1.23 kg)
Packaging content
Handheld remote control *
Yes
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)