location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer X1123 Ultra short throw projector 4000 ANSI lumens DLP SVGA (800x600) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1123
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JXL11.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2025 09:13:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer X1123 Ultra short throw projector 4000 ANSI lumens DLP SVGA (800x600) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultra short throw projector Black
  • - DLP 4000 ANSI lumens
  • - Lamp
  • - SVGA (800x600) 4:3 20000:1
  • - Number of colors: 1.07 billion colors
  • - Wi-Fi
  • - Built-in speaker(s) 3 W
  • - AC 265 W
More>>>
Projector
Supported aspect ratios
4:3, 16:9
Projector brightness *
4000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
20000:1
Native aspect ratio *
4:3
Number of colors
1.07 billion colors
Keystone correction, vertical
-40 - 40°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
0.024 kHz
Vertical synchronization (max)
0.12 kHz
Light source
Light source type *
Lamp
Lamp power
220 W
Lamps quantity
1 lamp(s)
Lens system
Digital zoom
2x
Video
Analog signal format system *
NTSC, PAL, SECAM
Ports & interfaces
USB 2.0 Type-A ports quantity
1
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
Ports & interfaces
DVI port *
No
AC (power) in
Yes
Network
Wi-Fi *
Yes
Miracast
Yes
Storage
Card reader integrated *
No
Features
Projection modes
Ceiling, Front, Rear
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
3 W
Number of built-in speakers
1
Design
Product type *
Ultra short throw projector
Product color *
Black
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
265 W
Power consumption (standby) *
0.5 W
AC input voltage
120 - 230 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
11.8" (300 mm)
Depth
8.66" (220 mm)
Height
3.62" (92 mm)
Weight *
4.96 lbs (2.25 kg)
Packaging content
Handheld remote control *
Yes
Cables included
VGA
Manual
Yes
AC adapter included
Yes