location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer H6815GTV 4000 ANSI lumens DLP UHD 4K (3840x2160) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H6815GTV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JXP11.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711474137623
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 19:27:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer H6815GTV 4000 ANSI lumens DLP UHD 4K (3840x2160) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema White
  • - DLP 4000 ANSI lumens
  • - Lamp 5000 h
  • - UHD 4K (3840x2160) 16:9 10000:1
  • - Screen size compatibility: 27.5 - 300" Number of colors: 1.07 billion colors
  • - Zoom capability
  • - Built-in speaker(s) 3 W
  • - 3D
  • - AC 245 W
More>>>
Projector
Supported aspect ratios
4:3, 16:9
Smart projector *
Yes
Screen size compatibility *
27.5 - 300"
Projection distance
39.4 - 393.7" (1 - 10 m)
Projector brightness *
4000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
UHD 4K (3840x2160)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:9
Number of colors
1.07 billion colors
Projector brightness (economic mode)
3200 ANSI lumens
Uniformity
85%
Horizontal scan range
15 - 135 kHz
Vertical scan range
24 - 240 Hz
Keystone correction, horizontal
-40 - 40°
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
20000 h
Lamp type
UHP
Lamp power
240 W
Lens system
Focal length range
15.94 - 17.45 mm
Aperture range (F-F)
2 - 2.05
Zoom capability
Yes
Zoom ratio
2.0:1
Throw ratio
1.5 - 1.65:1
Offset
120%
Video
Full HD *
Yes
3D *
Yes
Supported video modes
1080p
Ports & interfaces
HDMI connector type
Full-size
HDMI version
1.4a
Ports & interfaces
USB 2.0 Type-A ports quantity
1
Serial interface type *
RS-232
HDMI ports quantity *
2
Features
Noise level (economic mode)
30 dB
HDCP
Yes
Projection modes
Ceiling, Front, Rear
Noise level *
33 dB
High Dynamic Range (HDR) supported
Yes
Video apps
Google TV
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
3 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Product color *
White
Power
Power source *
AC
Power consumption (typical) *
245 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
170 W
Auto power off
Yes
Weight & dimensions
Width
12.7" (322 mm)
Depth
8.86" (225 mm)
Height
3.7" (94 mm)
Weight *
6.35 lbs (2.88 kg)
Package width
17" (433 mm)
Package depth
6.38" (162 mm)
Package height
11.7" (297 mm)
Package weight
9.26 lbs (4.2 kg)
Packaging content
Handheld remote control *
Yes
Remote control type
IR
Cables included
AC, HDMI
Carrying case
Yes
Manual
Yes