location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer X1328AF 5000 ANSI lumens DLP WUXGA (1920x1200) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1328AF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JXU11.002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711474271273
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2025 16:44:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer X1328AF 5000 ANSI lumens DLP WUXGA (1920x1200) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema Black
  • - DLP 5000 ANSI lumens
  • - Lamp 5000 h
  • - WUXGA (1920x1200) 16:10 20000:1
  • - Number of colors: 1.07 billion colors
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 3 W
  • - 3D
  • - AC
More>>>
Projector
Supported aspect ratios
4:3, 16:10, 16:9
Smart projector *
No
Projector brightness *
5000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
20000:1
Native aspect ratio *
16:10
Number of colors
1.07 billion colors
Projector brightness (economic mode)
4000 ANSI lumens
Horizontal scan range
15 - 100 kHz
Vertical scan range
24 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
10000 h
Lamp power
240 W
Lens system
Focus *
Manual
Zoom capability
Yes
Video
Full HD *
Yes
3D *
Yes
Ports & interfaces
HDMI version
1.4b
USB 2.0 ports quantity
1
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
S/PDIF out port
Yes
HDMI ports quantity *
2
DVI port *
No
Network
Smart TV *
No
Ethernet LAN *
No
Storage
Card reader integrated *
No
Features
Interactive *
No
Projection modes
Ceiling, Front, Rear
Noise level *
27 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
3 W
Number of built-in speakers
2
Design
Market positioning *
Home cinema
Product color *
Black
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (standby) *
0.5 W
Power consumption (max)
290 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
12.3" (313 mm)
Depth
9.45" (240 mm)
Height
4.48" (113.7 mm)
Weight *
6.17 lbs (2.8 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Manual
Yes