location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer UM.JS2EE.E05 computer monitor 32" 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA322QUE - 32" Quad HD (2560x1440), 100Hz, 1ms, DP, HDMI, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.JS2EE.E05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711474555892
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2025 19:14:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer UM.JS2EE.E05 computer monitor 32" 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32" LED IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 100 Hz 1 ms 1000:1
  • - AMD FreeSync
  • - F 31 kWh 40 W
More>>>
Display
Display diagonal *
32"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Response time *
1 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
100 Hz
Display number of colors *
16.78 million colors
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Consumer
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
DisplayPorts quantity
1
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Height adjustment *
No
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
31 kWh
Energy consumption (HDR) per 1000 hours *
35 kWh
Power consumption (typical) *
40 W
Power consumption (standby) *
0.5 W
Weight & dimensions
Width (with stand)
28.1" (715 mm)
Depth (with stand)
8.82" (224 mm)
Height (with stand)
20.2" (512 mm)
Weight (with stand)
12.3 lbs (5.56 kg)
Width (without stand)
28.1" (715 mm)
Depth (without stand)
1.93" (49 mm)
Height (without stand)
16.6" (422 mm)
Weight (without stand)
11.4 lbs (5.19 kg)
Packaging data
Package width
31.3" (796 mm)
Package depth
4.57" (116 mm)
Package height
20.3" (515 mm)
Package weight
17.3 lbs (7.86 kg)