location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRTL2K2RM1UINC uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 2200 W 5 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APC Smart-UPS Ultra Li-Ion SRTL2KRM1UINC, 2KW, 1U Rack/Tower/Wall, 3x C13 & 2x C19, NMC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRTL2K2RM1UINC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304573623 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 11:39:47
The date of the most recent change of the data-sheet in Icecat's system
APC SRTL2K2RM1UINC user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC SRTL2K2RM1UINC user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (6.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SRTL2K2RM1UINC uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 2200 W 5 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 2.2 kVA 2200 W
  • - Waveform: Sine
  • - 5 AC outlet(s)
  • - Lithium-Ion (Li-Ion) 50 V
  • - Rackmount Gray
More>>>
Features
UPS topology *
Double-conversion (Online)
Output power capacity *
2.2 kVA
Output power *
2200 W
Waveform *
Sine
Input operation voltage (min) *
160 V
Input operation voltage (max) *
275 V
Input frequency *
50/60 Hz
Output operation voltage (max)
230 V
Output frequency
50/60 Hz
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Noise level
55 dB
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
Power plug
Type F
AC outlets quantity
5 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
2
USB port type
USB Type-A/USB Type-B
Ethernet LAN (RJ-45) ports
1
Emergency Power Off (EPO) connector
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
336 VAh
Battery voltage
50 V
Number of batteries supported
5
Typical backup time at full load
6 min
Typical backup time at half load
14 min
Battery life (max)
10 year(s)
Battery
Battery recharge time
1.5 h
Design
Form factor *
Rackmount
Rack capacity
1U
Product color *
Gray
Control type
Touch
Display type
LCD
LED indicators
Yes
International Protection (IP) code
IP20
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 600000" (0 - 15240 m)
Certificates
Compliance certificates
CE, REACH, RoHS
Packaging content
Cables included
RJ-45
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Green Premium
Doesn't contain
Mercury
Weight & dimensions
Width
17" (432 mm)
Depth
22" (560 mm)
Height
1.69" (43 mm)
Weight
35.1 lbs (15.9 kg)
Packaging data
Management card included
Yes
Package width
22.2" (564 mm)
Package depth
30.1" (764 mm)
Package height
1095.3" (27820 mm)
Package weight
53.4 lbs (24.2 kg)
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Suomi 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)