location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Studio Display computer monitor 27" 5120 x 2880 pixels 5K Ultra HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Studio Display
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MYJK3T/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195949765995 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2025 18:20:08
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Apple Studio Display computer monitor 27" 5120 x 2880 pixels 5K Ultra HD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27"
  • - 5K Ultra HD 5120 x 2880 pixels 16:9
  • - 60 Hz 600 cd/m²
  • - E 21 kWh
More>>>
True Tone
True Tone

Easy on the eyes. For a more natural viewing experience, Studio Display uses an ambient light sensor to automatically adjust the color temperature of your display to your environment.

Anti‑reflective coating
Anti‑reflective coating

Minimal glare for maximum focus. Studio Display comes standard with an industry‑leading anti‑reflective coating designed to reduce glare for better comfort and readability. So every word and pixel comes through vividly, with extremely low reflectivity.

Nano-texture glass
Nano-texture glass

Even less glare, anywhere. Studio Display is also available with an innovative nano‑texture option, which is ideal for spaces with bright light sources, like a lot of sunlight. It scatters light to further minimize glare — for outstanding image quality even in challenging lighting conditions.

Sensational camera and audio. Now we’re talking.
Sensational camera and audio. Now we’re talking.

12MP Ultra Wide camera with Center Stage. Studio Display includes a highly advanced camera with a 12MP sensor and a 122‑degree field of view. And thanks to Apple silicon, it features Center Stage, which comes to Mac for the first time. Center Stage keeps you centered in the frame as you move around, making video calls more engaging. When others join or leave the call, the view expands or zooms in. It also works beautifully with your go‑to video conferencing apps.

Powered by Apple silicon.
Powered by Apple silicon.

The A13 Bionic chip enables innovative Studio Display features like Center Stage, Spatial Audio, and “Hey Siri.”

So they hear you. And only you.
So they hear you. And only you.

The studio-quality three-mic array helps you come through loud and clear on video calls and voice recordings. And with directional beamforming, everyone hears you — not what’s going on around you.

Six speakers. Cinematic sound.
Six speakers. Cinematic sound.

Four force-cancelling woofers produce bold, articulate bass and minimize distortion. And two high-performance tweeters deliver accurate mids and crisp highs. Altogether, this is the highest‑fidelity speaker system ever created for Mac.

Hear. There. And everywhere.
Hear. There. And everywhere.

Spatial Audio immerses you in sound. It’s like having your own personal movie theater or concert hall. When you’re playing music or video with Dolby Atmos, the A13 Bionic chip works with all six speakers to create a sophisticated, cinematic soundstage.

Take charge of your studio.
Take charge of your studio.

Three USB-C ports let you connect, power, and charge devices — from networking and external drives to your keyboard, mouse, or iPhone. The Thunderbolt port connects Studio Display to your Mac with a single cable. That same port can charge compatible Mac notebooks — and even fast‑charge a 14‑inch MacBook Pro.

Mac Studio and Studio Display. Dream team.
Mac Studio and Studio Display. Dream team.

Pairs with your Mac.
Studio Display is the ultimate partner for the stunningly compact and astonishingly powerful Mac Studio. And it pairs perfectly with Mac notebooks and desktops — from MacBook Pro and MacBook Air to Mac Pro and Mac mini.

Stands. And delivers.
Stands. And delivers.

Studio Display comes with a choice of two stands or a mount adapter, so you can find the right angle for your needs.

Tilt-adjustable stand.
The built‑in stand provides 30 degrees of smooth, effortless tilt.

Tilt‑ and height‑adjustable stand option.
A counterbalancing arm allows for 30 degrees of tilt as well as 105 mm of height adjustment — and makes the display feel weightless as you adjust it.

VESA mount adapter option.
For custom setups, the VESA mount adapter supports landscape and portrait orientation. And it’s compatible with any 100 by 100 mm VESA wall mount, desk mount, stand, or articulating arm.

Work your magic.
Work your magic.

Magic accessories are wireless, rechargeable, precise, comfortable — and now come in a silver-and-black option to complement the design of Studio Display and complete your studio setup.

Made for macOS.
Made for macOS.

Our hardware and software are designed together. That integration is what enables amazing features like Center Stage, Spatial Audio, and “Hey Siri.” For pro workflows, macOS supports reference modes and fine-tune calibration so you can match industry standards — whether it’s HD and SD video or broader uses such as photography, web development, design, and print.

Use AR to see Studio Display in your workspace.
Use AR to see Studio Display in your workspace.

Open this page using Safari on your iPhone or iPad.

Designed with the planet in mind.
Designed with the planet in mind.

Studio Display was engineered to minimize its environmental impact, from how it’s designed and built to how it’s packaged — and even how it’s used. It uses 100 percent recycled rare earth elements in all magnets. The stand is made with 100 percent recycled aluminum. And all virgin wood fiber in its packaging comes from responsibly managed forests. Studio Display is also ENERGY STAR® certified* and free of numerous harmful substances.