location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Zephyrus G16 GU605CP-QR008W Intel Core Ultra 9 285H Laptop 16" WQXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 5070 Wi-Fi 7 (802.11be) Windows 11 Home Spanish White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zephyrus G16
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GU605CP-QR008W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR0MM2-M00090
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711636009003 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2025 18:36:18
The date of the most recent change of the data-sheet in Icecat's system
ASUS 90NR0MM2-M00090 user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Zephyrus G16 GU605CP-QR008W Intel Core Ultra 9 285H Laptop 16" WQXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 5070 Wi-Fi 7 (802.11be) Windows 11 Home Spanish White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell White
  • - Intel Core Ultra 9 285H Processor cores: 16
  • - 16" WQXGA 2560 x 1600 pixels OLED Gloss 16:10
  • - 32 GB LPDDR5x-SDRAM
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 5070 8 GB Intel Arc 140T
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium-Ion (Li-Ion) 90 Wh 200 W
  • - Windows 11 Home 64-bit
More>>>
Design
Color name
Platinum White
Product type *
Laptop
Product color *
White
Form factor *
Clamshell
Market positioning
Gaming
Introduction year
2025
Display
Display diagonal *
16"
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
OLED
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
400 cd/m²
Maximum display brightness (HDR)
500 cd/m²
RGB color space
DCI-P3
Color gamut
100%
Maximum refresh rate
240 Hz
High Dynamic Range (HDR) supported
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 9
Processor generation
Intel Core Ultra (Series 2)
Processor model *
285H
Processor cores
16
Processor threads
16
Processor boost frequency
5.4 GHz
Performance cores
6
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
5.4 GHz
Efficient-core Max Turbo Frequency
4.5 GHz
Low Power Efficient-core Max Turbo Frequency
2.5 GHz
Performance-core base frequency
2.9 GHz
Efficient-core base frequency
2.7 GHz
Low Power Efficient-core Base Frequency
1000 MHz
Processor cache
24 MB
Processor base power
45 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total processor performance up to
99 TOPs
NPU performance up to
13 TOPs
GPU performance up to
77 TOPs
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 5070
Graphics
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR7
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc 140T
Audio
Audio system
Dolby Atmos
Number of built-in speakers
4
Built-in microphone
Yes
Number of microphones
3
Camera
Front camera
Yes
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard backlit color
RGB
Keyboard backlit zone
1-zone RGB
Keyboard language
Spanish
Software
Operating system architecture
64-bit
Trial software
1-month trial for new Microsoft 365 customers. Credit card required.
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
90 Wh
Power
AC adapter power
200 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
10 A
AC adapter output voltage
20 V
USB Type-C charging port *
Yes
USB Power Delivery
Yes
Security
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
13.9" (354 mm)
Depth
9.69" (246 mm)
Height (front)
0.587" (1.49 cm)
Height (rear)
0.646" (1.64 cm)
Weight *
4.08 lbs (1.85 kg)
Packaging data
Package width
22.4" (568 mm)
Package depth
3.86" (98 mm)
Package height
13.6" (345 mm)
Package weight
11.5 lbs (5.22 kg)
Packaging content
AC adapter included *
Yes