location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CL6708MW-ATA-AG rack console 17.3" 1920 x 1080 pixels Metal, Plastic Black 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port 17.3" DVI Full HD LCD KVM Switch (USB)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL6708MW-ATA-AG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792006845 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2025 13:03:07
The date of the most recent change of the data-sheet in Icecat's system
Quick Start Guide (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CAD Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CL6708MW-ATA-AG user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CL6708MW-ATA-AG rack console 17.3" 1920 x 1080 pixels Metal, Plastic Black 1U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17.3" TFT 1920 x 1080 pixels 250 cd/m² 800:1
  • - Rack mounting 1U
  • - On Screen Display (OSD)
  • - Keyboard port type: USB Mouse port type: USB
  • - Keyboard layout: QWERTY
  • - Metal, Plastic
  • - Black
More>>>
Display
Display diagonal
17.3"
Display resolution
1920 x 1080 pixels
Display
LCD
Display brightness
250 cd/m²
Contrast ratio (typical)
800:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
On Screen Display (OSD)
Yes
Pixel pitch
0.00783 x 0.00783" (0.199 x 0.199 mm)
Aspect ratio
16:9
Display type
TFT
Response time
16 ms
Supported resolutions
up to 1920 x 1200 @ 60 Hz (all resolution @ 60 Hz only); 1920 x 1080 @ 60 Hz, DDC2B
Technical details
Material
Metal, Plastic
Product color
Black
Hot-Plug support
Yes
Operating relative humidity (H-H)
0 - 80%
Built-in KVM switch
Yes
Maximum resolution
1920 x 1200 pixels
Rack mounting
Yes
Number of computers controlled
64
On/off switch
Yes
LED indicators
Yes
Push button
Yes
Compliance certificates
RoHS
Rack capacity
1U
Ports & interfaces
3.5 mm (1/8-inch) out
Yes
3.5 mm (1/8-inch) in
Yes
DVI connector type
DVI-I
DVI input ports
1
DVI output ports
8
I/O ports
1x RJ-11
Keyboard port type
USB
Ports & interfaces
Mouse port type
USB
USB 2.0 Type-A ports quantity
3
USB 2.0 Type-B ports quantity
8
Keyboard
Built-in touchpad
Yes
Keyboard language
US English
Keyboard layout
QWERTY
Hot keys
Yes
Power
Power consumption (typical)
29.26 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
Input current
1 A
AC (power) in
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Yes
Weight & dimensions
Width
27.1" (689.2 mm)
Height
1.73" (44 mm)
Depth
18.9" (480 mm)
Weight
28 lbs (12.7 kg)
Packaging content
Cables included
AC, KVM
Quick installation guide
Yes
Manual
Yes
AC adapter included
Yes
Rack mount kit
Yes
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)