location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PE8324G2 power distribution unit (PDU) 24 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32A 18xC19 6xC13 Outlet Switched + Metered PDU + Free Eco PDU Manager Software
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE8324G2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710469340956
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 10:23:24
The date of the most recent change of the data-sheet in Icecat's system
ATEN PE8324G2 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Design
PDU types *
Metered
Form factor
Rackmount
Rack capacity *
1U
Mounting
Horizontal/Vertical
Product color
Black
Ports & interfaces
AC outlets quantity *
24 AC outlet(s)
Power plug
IEC 60309
AC outlet types *
C13 coupler, C19 coupler
Ethernet LAN (RJ-45) ports
1
I/O ports
Sensor Port
Features
LED indicators
Yes
Cable length
63" (1.6 m)
Management features
Monitoring
Current, Humidity, Power, Temperature, Voltage
Outlet control
Recycle, Turn off, Turn on
Supported network protocols
TCP / IP, UDP, HTTP, HTTPS, SSL, DHCP, ARP, NTP, DNS, Telnet, Auto Sense, Ping, SNMP V1,V2 and V3
Power
Nominal input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Maximum current *
32 A
Block 1 output current
16 A
Block 2 output current
16 A
Nominal output voltage
100 - 240 V
Load capacity
7360 VA
Certificates
Certification
CE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
2.6" (66 mm)
Depth
69.9" (1775 mm)
Height
1.73" (44 mm)
Weight
14 lbs (6.33 kg)
Packaging content
Manual
Yes
Resource CD
Yes
Rack mount kit
Yes
Packaging data
Package weight
20.7 lbs (9.37 kg)
Package width
9.02" (229 mm)
Package depth
73.4" (1865 mm)
Package height
7.05" (179 mm)
Package volume
76455.49 cm³
Logistics data
Country of origin
Taiwan
Master (outer) case net weight
14.8 lbs (6.72 kg)
Master (outer) case width
9.02" (229 mm)
Master (outer) case length
73.4" (1865 mm)
Master (outer) case height
7.05" (179 mm)
Master (outer) case weight
20.7 lbs (9.37 kg)
Master (outer) case volume
76455.49 cm³
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
ATEN PE8324G3 power distribution unit (PDU) 24 AC outlet(s) Black ATEN PE8324G3 power distribution unit (PDU) 24 AC outlet(s) Black
(show image)
PE8324G3 32A 18xC13 6xC19 Outlet Switched + Metered PDU + Free Eco PDU Manager Software 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PE8324 power distribution unit (PDU) 24 AC outlet(s) Black ATEN PE8324 power distribution unit (PDU) 24 AC outlet(s) Black
(show image)
PE8324G3-AX 30A/32A 24-Outlet Outlet-Metered & Switched eco PDU 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PE0116SG power distribution unit (PDU) 16 AC outlet(s) 0U Black ATEN PE0116SG power distribution unit (PDU) 16 AC outlet(s) 0U Black
(show image)
PE0116SG-AT-G 0U Basic PDU with Surge Protection 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)