location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BaByliss Studio Styling Jan Thomas – Studio Deep Wave Curling iron Warm Black, Steel 86.6" (2.2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BaByliss Check ‘BaByliss’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Studio Styling
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jan Thomas – Studio Deep Wave
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JT2400E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3030050116526
Category:
Appliances such as tongs and curlers used for hair styling.
Hair Styling Tools Check ‘BaByliss’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BaByliss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2022 08:28:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BaByliss Studio Styling Jan Thomas – Studio Deep Wave Curling iron Warm Black, Steel 86.6" (2.2 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Curling iron Technology: Warm
  • - Hair curling
  • - Adjustable thermostat
  • - Number of heating levels: 3
  • - Auto power off
  • - Cord length: 86.6" (2.2 m)
  • - Black, Steel
More>>>
Brand Image Article code product Stock Price from
BaByliss

BaByliss Deep Waves Curling iron Warm Black, Orange 98.4" (2.5 m)
(show image)
W2447E Deep Waves 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss The Crimper Texturizing iron Warm Black, Pink 70.9" (1.8 m)
(show image)
2165CE The Crimper 0.00
(excl. VAT)
0 (incl. VAT)