location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS R50V + RF-S 14-30mm f/4-6.3 IS STM PZ Kit MILC 24.2 MP CMOS 6000 x 4000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS R50V + RF-S 14-30mm f/4-6.3 IS STM PZ Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6895C014
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292241594
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2025 18:24:57
The date of the most recent change of the data-sheet in Icecat's system
Canon 6895C014 user manual (14.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon EOS R50V + RF-S 14-30mm f/4-6.3 IS STM PZ Kit MILC 24.2 MP CMOS 6000 x 4000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MILC 24.2 MP CMOS Touchscreen Black
  • - Image stabilizer
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/8000 s Slowest camera shutter speed: 30 s ± 3EV (1/3EV step)
  • - Video recording 3840 x 2160 pixels 4K Ultra HD
  • - Built-in microphone USB Type-C HDMI Bluetooth Wi-Fi
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Camera type *
MILC
Megapixel *
24.2 MP
Sensor type *
CMOS
Maximum image resolution *
6000 x 4000 pixels
Still image resolution(s) *
6000x4000, 3984x2656, 2976x1984, 2400x1600, 5328x4000, 3552x2664, 2656x1992, 2112x1600, 6000x3368, 3984x2240, 2976x1680, 2400x1344 4000x4000, 2656x2656, 1984x1984,1600x1600
Image stabilizer *
Yes
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
25.5 MP
Image sensor size (W x H)
0.878 x 0.587" (22.3 x 14.9 mm)
Sensor format
Advanced Photo System type-C (APS-C)
Built-in low-pass filter
Yes
Colour filter type
Primary colour filter
Image formats supported *
HEIF, JPEG, RAW
Lens system
Minimum focal length (35mm film equiv)
0.882" (22.4 mm)
Maximum focal length (35mm film equiv)
1.89" (48 mm)
Lens structure (elements/groups)
10/9
Lens type
Ultra-wide
Number of diaphragm blades
7
Lens mount interface
Canon RF
Focusing
Focus adjustment *
Auto/Manual
Focusing system
Dual Pixel CMOS AF II
Auto focusing (AF) modes *
One Shot Focus, Servo Auto Focus
Auto Focus (AF) object detection
Body, Eye, Face
Auto Focus (AF) points selection
Auto, Manual
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Auto Focus (AF) working range
-5 – 20
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
3200
Light exposure modes *
Aperture priority AE, Auto, Manual
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Partial, Spot
Auto Exposure (AE) lock
Yes
Auto Exposure (AE) locking (auto)
Focus achievement
Auto Exposure (AE) locking (manual)
AE lock button (P, Av, Fv, Tv, M modes)
Anti-flicker shooting
Yes
Flicker detection frequency
100/120 Hz
Shutter
Fastest camera shutter speed *
1/8000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Shutter release type
Electromagnetic
Flash
Flash modes *
Auto, Manual
Flash exposure lock
No
Flash sync-speed
1/250 s
Flash exposure compensation
Yes
Flash exposure correction
±3EV (1/3 EV step)
Shoe mounting point type
Hot shoe
Flash exposure bracketing
Yes
Brand specific flash systems
E-TTL II (Canon)
Video
Video recording *
Yes
Maximum video resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Video resolutions
1920 x 1080, 3840 x 2160 pixels
Video recording time
120 min
Analog signal format system
NTSC, PAL
Video formats supported
AVC, H.264, H.265, HEVC, MPEG4
Dual card video recording
No
Color sampling
YCbCr4:2:0 8-bit, YCbCr4:2:2 10-bit
Frame grab
8.3-megapixel JPEG still image frame grab from 4K UHD movie possible
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
SD, SDHC, SDXC
Display
Display *
LCD
Display
Touchscreen *
Yes
Display diagonal *
3"
Display diagonal (metric)
2.95" (7.5 cm)
Display resolution
1040000 dot
Viewing angle, horizontal
150°
Viewing angle, vertical
150°
Display brightness adjustment
Yes
Number of manual brightness adjustment levels
7
Viewfinder
Viewfinder type
Not available
Ports & interfaces
PictBridge *
No
USB version *
2.0/3.2 Gen 1 (3.1 Gen 1)
USB connector
USB Type-C
HDMI *
Yes
HDMI connector type
Micro
Headphone outputs
1
Headphone connectivity
3.5 mm
Network
Bluetooth *
Yes
Bluetooth version
5.1
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Near Field Communication (NFC) *
No
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Manual, Shade, Tungsten
White balance compensation (Blue/Amber)
±9
White balance compensation (Magenta/Green)
±9
Custom white balance
Yes
Number of custom white balance settings
4
Scene modes *
Auto, Faithful, Food, Monochrome, Night, Panorama, Portrait, Self-portrait, Smooth skin, Standard, User defined
Shooting modes *
Auto, Custom settings (CS), Intelligent auto, Movie, Shutter priority
Self-timer delay *
2, 10 s
Playback zoom (max)
15x
Languages support
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hindi, Hungarian, Indonesian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian, Vietnamese
Histogram
Yes
Orientation sensor
Yes
Camera file system
Exif 2.31
Color space supported
sRGB
HEIF to JPEG conversion
Yes
Camera drive modes
Continuous high, Continuous high+, Continuous low, Self-timer, Single
Built-in interval timer
Yes
File numbering options
Auto-reset, Manual reset
Playback zoom (min)
1.5x
Playback zoom number of steps
15
Highlight alert
Yes
Erase options
Folder, Memory card, Selected images, Single image
Erase protection options
Folder, Memory card, Single image
Firmware upgradeable
Yes
Tripod mounting supported *
Yes
Built-in processor
Yes
Image processor
DIGIC X
Design
Market segment *
Consumer
Product color *
Black
Material
Aluminum, Magnesium
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery level indicator
Yes
Compatible power supply / battery chargers
LC-E17E
Power
USB Type-C charging port *
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
4.7" (119.3 mm)
Depth
1.78" (45.2 mm)
Height
2.9" (73.7 mm)
Weight (including battery)
13.1 oz (370 g)
Packaging content
Neck strap included
Yes
Shoulder strap
Yes
Power cord included
Yes
Battery charger included
Yes
Batteries included
Yes
Lens cap included
Yes
Brand Image Article code product Stock Price from
Canon EOS R50 V MILC Body 24.2 MP CMOS 6000 x 4000 pixels Black Canon EOS R50 V MILC Body 24.2 MP CMOS 6000 x 4000 pixels Black
(show image)
6895C004 R50 V 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS R50 V + RF-S 14-30mm F4-6.3 IS STM PZ Creator Kit MILC 24.2 MP CMOS 6000 x 4000 pixels Black Canon EOS R50 V + RF-S 14-30mm F4-6.3 IS STM PZ Creator Kit MILC 24.2 MP CMOS 6000 x 4000 pixels Black
(show image)
6895C028 EOS R50 V + RF-S 14-30mm F4-6.3 IS STM PZ Creator Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Danmark 1 distributor(s)