location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX475 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX475
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8749B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999990224
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MX475 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Google Cloud Print
  • - USB port Wi-Fi
  • - 18.5 lbs (8.4 kg)
More>>>
Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
9.7 ipm
Print speed (ISO/IEC 24734) color
5.5 ipm
Copying
Copying *
Color copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Input color depth
48 bit
Output color depth
24 bit
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
200 x 200 DPI
Fax memory
50 pages
Features
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
2
Input & output capacity
Total input capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper, T-shirt Transfer
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Paper handling
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Sound pressure level (printing)
43 dB
Sound pressure level (copying)
43 dB
Sound pressure level (scanning)
43 dB
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (copying)
18 W
Power consumption (standby)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
18" (458 mm)
Depth
15.2" (385 mm)
Height
7.87" (200 mm)
Weight
18.5 lbs (8.4 kg)
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:07:32
Uk has collected 6 expert reviews for Canon PIXMA MX475 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2014-08-29 01:07:32
What is the Canon PIXMA MX475? Second rung up the Canon ladder of home office all-in-ones, the PIXMA MX475 offers a surprisingly good specification, given a price of just over £60. With the same physical shape as the PIXMA MX535 , this is quite a large pr...
Good ADF and fax as standard, Easy print from smartphone, Easy twin-cartridge maintenance...
Bad No front-panel USB, No duplex print, Noisy when printing...
Bottom line Canon PIXMA MX475 - Print Speeds Canon claims print speeds of 9.7ppm in mono and 5.5ppm in colour for the PIXMA MX475. Our five-page mono text print returned 7.5ppm in normal print mode and 7.7ppm in draft mode - not bad. Increasing the page count to 20 g...
90%
Country Distributor
Deutschland 1 distributor(s)