location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML10814 projector lamp 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML10814
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML10814
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327648642
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 12:30:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts ML10814 projector lamp 200 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 200 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Infocus
  • - 1 pc(s)
More>>>
Brand Image Article code product Stock Price from
CoreParts

CoreParts ML10449 projector lamp 200 W
(show image)
ML10449 ML10449 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10461 projector lamp 300 W
(show image)
ML10461 ML10461 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10470 projector lamp 180 W
(show image)
ML10470 ML10470 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10499 projector lamp 230 W
(show image)
ML10499 ML10499 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10508 projector lamp 150 W
(show image)
ML10508 ML10508 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10543 projector lamp 130 W
(show image)
ML10543 ML10543 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10544 projector lamp 150 W
(show image)
ML10544 ML10544 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10551 projector lamp 250 W
(show image)
ML10551 ML10551 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10584 projector lamp 300 W
(show image)
ML10584 ML10584 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10585 projector lamp 200 W
(show image)
ML10585 ML10585 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)