location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL CP5625G 16" Backpack Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP5625G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-CP5625G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184961704 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2025 08:28:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL CP5625G 16" Backpack Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack 16" Gray
  • - Fabric, Polyester
  • - Brand compatibility: Dell
  • - Side pocket
  • - Carrying handle(s) Shoulder strap
  • - Dirt resistant, Water resistant
  • - 19.4 oz (550 g)
More>>>
Space for days
Space for days

This backpack carries you from AM to PM and keeps you organised while on the go. Featuring a capacity of 27 liters, you'll find it spacious and easy to pack everything you need, including a 16-inch laptop, accessories, gym shoes, extra clothes and other bulky items. The contemporary heather gray colour adds a touch of versatility, complementing both professional and casual looks.

A place for everything
A place for everything

Secure your laptop in the dedicated sleeve, and pack bulky items in the large main compartment. Organise smaller essentials in the pen slots and slip pockets. The front pocket is perfect for items you need on the fly, like your phone, keys or gym card. Large side pockets fit oversized water bottles, ensuring you have everything you need, right where you need it.

More sustainable than ever
More sustainable than ever

This backpack is now made with 52% recycled content, using approximately 31 recycled plastic bottles.

Packaging with purpose
Packaging with purpose

Packaging is now made from 100% recycled or renewable materials with the elimination of plastic bags.

360° protection
360° protection

Your gear stays dry and secure with durable, water-resistant 300D RPET fabric, while 360° foam padding protects your laptop from daily impacts.

Rain or night
Rain or night

Stay safe while commuting with reflectors for visibility and a PU-coated bottom for enhanced water and dirt protection

Tested for durability
Tested for durability

This backpack is designed with strong, durable materials to endure everyday wear and tear over time. Our bags undergo over 50 rigorous quality tests including humidity chamber, global ASTM and AATCC standards, covering colour fastness, water resistance, tear strength, abrasion resistance and strap and zipper strength to ensure your valuables are well protected.

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Maximum screen size *
16"
Case type *
Backpack
Material *
Fabric, Polyester
Product main color *
Gray
Integrated compartment(s)
Yes
Brand compatibility *
Dell
Front pocket
Yes
Exterior pockets
Side pocket
Carrying handle(s)
Yes
Features
Shoulder strap
Yes
Protection features
Dirt resistant, Water resistant
Made with recycled materials
Yes
Total amount of recycled materials used for making
52%
Weight & dimensions
Width
12.4" (315 mm)
Depth
8.27" (210 mm)
Height
18.9" (480 mm)
Weight
19.4 oz (550 g)
Volume
27 L
Country Distributor
United Kingdom 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
Danmark 1 distributor(s)