location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL SD25TB5 Wired Thunderbolt 5 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD25TB5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-SD25TB5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184961827
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2025 11:06:08
The date of the most recent change of the data-sheet in Icecat's system
Dell Pro Thunderbolt 5 Smart Dock SD25TB5 Administrator's Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro Thunderbolt 5 Smart Dock SD25TB5 Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro Thunderbolt 5 Smart Dock SD25TB5 User's Guide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL SD25TB5 Wired Thunderbolt 5 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: Thunderbolt 5
  • - Ethernet LAN 2500 Mbit/s Wake-on-LAN ready
  • - Cable lock slot
More>>>
Future-proof your productivity
Future-proof your productivity

Maximise your AI PC productivity on the industry’s first, and most powerful, Thunderbolt 5 smart dock, built for seamless multitasking using Gen AI tools across up to four 4K 120Hz displays. Featuring extended power range, this smart dock delivers up to 300W of power over a single USB-C cable to meet the demands of the highest performance AI PCs. Modern ports ensure a wide range of peripheral connectivity.

More manageable and secure
More manageable and secure

Elevate the IT management experience by directly managing your smart docks from the Dell Device Management Console – no PC connection or software required.

Most manageable commercial dock
Reduce IT efforts by scheduling updates during off-hours, while ensuring fleetwide firmware compliance and eliminating end user interruptions.

Most secure smart dock
Keep users working confidently with enterprise-grade WPA-3 192-bit encryption for secure Wi-Fi communication. Safeguard your sensitive data with tamper-resistant, hardware-based encryption built into your Dell Pro Smart Dock.

Effortless maintenance
Remotely configure, deploy and update Dell Pro Smart Docks over Wi-Fi without the user connecting to a PC.
Unlock out-of-band management on select Intel vPro® PCs with Intel® Active Management Technology (Intel® AMT) over Thunderbolt from the connected dock.

Connect your way
Connect your way

Configure your workspace to your liking with an ambidextrous USB-C cable that can be routed left or right.

Designed for sustainability
Designed for sustainability

The Dell Pro Thunderbolt 5 Smart Dock is built with at least 65% post-consumer recycled materials and packaged with 100% recycled or renewable packaging.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 5
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB Power Delivery up to
15 W
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
2
DisplayPort version
2.1
Thunderbolt 5 ports quantity
2
Microphone in *
No
DC-in jack
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
2500 Mbit/s
Wake-on-LAN ready
Yes
Performance
Card reader integrated *
No
Number of storage drives supported
4
Data transfer rate
1.25 Gbit/s
Performance
Maximum digital resolution
3840 x 2160 pixels
Maximum refresh rate
120 Hz
Cable lock slot
Yes
Cable lock slot type
Kensington, Noble
Product color *
Black
LED indicators
Power
Power
Power supply
330 W
Software
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Mobile operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
3.54" (90 mm)
Depth
1.39" (35.3 mm)
Height
8.07" (205 mm)
Weight
22.3 oz (632 g)
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Cables included
AC
AC adapter included
Yes
Quick start guide
Yes
Country Distributor
Switzerland 3 distributor(s)
United Kingdom 2 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)