location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL SB725 Black 3.6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SB725
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SB725-DWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184961445
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2025 21:47:06
The date of the most recent change of the data-sheet in Icecat's system
Dell Pro Premium Conferencing Soundbar SB725 User's Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro Premium Conferencing Soundbar SB725 Compatible Monitor Models (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL SB725 Black 3.6 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.6 W
  • - Soundbar speaker RMS power: 3.6 W
  • - Black
  • - Wired
More>>>
Welcome to seamless audio
Welcome to seamless audio

Distraction-free communication. Crystal-clear sound quality.

Elevate clarity in every call
Elevate clarity in every call

Designed to improve both speech clarity and sound quality, delivering pristine audio on every conference call.

AI-based noise cancellation
Dual-directional AI noise cancellation distinguishes human voices and reduces background distractions, ensuring seamless communication on both ends.
Flawless conversation
Echo cancellation removes acoustic feedback and audio distortion, delivering clear and natural voice communication.
Superior audio experience
High-performance drivers deliver balanced sound, clearer speech, and enhanced audio quality.

Streamline your workspace
Streamline your workspace

Keep your workspace clutter-free with effortless integration to Dell monitors via magnetic attachment, simple setup, and compatibility with 40+ displays.

Optimised collaboration
Optimised collaboration

This soundbar is compatible with leading UC platforms and certified for Microsoft Teams and Zoom.

Dell Display and Peripheral Manager
Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace.

Customise your audio experience
This app allows users to adjust device settings and customise audio preferences by assigning preset modes such as Speech, Bass Boost, and Treble Boost. Additionally, users can create personalised audio presets using the Audio Equalizer, enable or disable Sound Notifications, and receive the latest firmware updates.

The story is currently unavailable. Please, contact us.
Audio
RMS rated power *
3.6 W
Sound pressure level
90 dB
Soundbar speaker
Soundbar speaker RMS power *
3.6 W
Subwoofer
Subwoofer included *
No
Features
Product color *
Black
Volume control
Buttons
Wall mountable *
No
LED indicators
Yes
Operating temperature (T-T)
0 - 40 °C
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
Wi-Fi *
No
Weight & dimensions
Width
11.7" (298 mm)
Depth
1.36" (34.5 mm)
Height
1.57" (40 mm)
Weight
8.82 oz (250 g)
Cord length
59.1" (1.5 m)
System requirements
Mac operating systems supported
MacOS
Windows operating systems supported
Yes
Other features
Built-in microphone
Yes
Mute button
Yes
Frequency range
150 - 20000 Hz
Voltage
5 V
Country Distributor
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
Danmark 1 distributor(s)