location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL SL525 speakerphone Universal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL525
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL525-EMEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184961513
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2025 11:05:29
The date of the most recent change of the data-sheet in Icecat's system
Dell Pro Plus Wireless Speakerphone SL525 User’s Guide (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell SL525 Compatible UC Applications List (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pair User's Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL SL525 speakerphone Universal Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal Black Maximum operating distance: 1181.1" (30 m)
  • - Number of microphones: 4 Omnidirectional
  • - Wireless Bluetooth 5.3 29.5" (0.75 m)
  • - Battery 3200 mAh
More>>>
Intelligent Audio
Intelligent Audio

Perfectly capturing voices with precision, the speakerphone delivers consistent, crystal-clear sound quality up to 2.5 meters between you and the device. Ideal for use in huddle spaces, home offices, or small conference rooms.

Discover the Difference with AI-based Noise Cancellation
Discover the Difference with AI-based Noise Cancellation

Our AI-based noise cancellation microphone technology delivers remarkable clarity by filtering out background noise and enhancing human voices on both ends of the call. These audio samples highlight the performance difference, allowing you to hear how our speakerphone stands out in providing clear, distraction-free audio.

Experience the clarity that sets us apart. Our speakerphone doesn't just compete – it leads.

Connectivity options
Connectivity options

Enjoy Bluetooth® 5.3 with Multi-point connectivity, wireless connectivity through Dell audio receiver for added reliability, or the built-in wired USB-C connection for a direct and seamless experience.

Universal device compatibility
Universal device compatibility

Integrated USB-C connection with an in-box USB-A adapter ensures seamless compatibility across devices.

Convenient pairing
Convenient pairing

Your speakerphone is detected automatically & paired with only one click using Dell Pair - a simple and secure way to connect your speakerphone to your PC.

Reliable Performance
Reliable Performance

Ensuring trustworthy audio clarity, this wireless speakerphone ensures every word is heard and understood, making your work calls seamless and stress-free.

Dell Display and Peripheral Manager
Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace.

Customise your audio experience
With this intuitive software, you can personalise your audio experience by assigning preset modes like Speech, Bass Boost, or Treble Boost, creating tailored audio presets with the Audio Equaliser, and toggling AI noise cancellation on/off to suit your environment. Stay effortlessly updated with the latest firmware updates, ensuring optimal performance and control over your sound environment.

Dell Audio App
Dell Audio App

Conveniently access your wireless speakerphone controls right from your smartphone and start enjoying clear communication and personalised preferences.

Features
Device type *
Universal
Product color
Black
Portable
Yes
Maximum operating distance
1181.1" (30 m)
Cable length
29.5" (0.75 m)
International Protection (IP) code
IP64
Plug and Play
Yes
Linux operating systems supported
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Certification
Microsoft Teams Zoom
Loudspeakers
Sensitivity
86 dB
Driver type
Dynamic
Output power
8 W
Frequency range
90 - 20000 Hz
Microphone
Microphone frequency
100 - 14000 Hz
Number of microphones
4
Microphone direction type
Omnidirectional
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
5.3
USB connector type
USB Type-C
Power
Power source type
Battery
Battery capacity
3200 mAh
Talk time
12 h
Battery recharge time
2.5 h
Weight & dimensions
Width
4.92" (125 mm)
Depth
1.54" (39 mm)
Height
4.92" (125 mm)
Weight
12.5 oz (355 g)
Packaging content
Quantity
1
Cables included
USB Type-A
Quick start guide
Yes
Country Distributor
Switzerland 3 distributor(s)
United Kingdom 2 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Portugal 1 distributor(s)