location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL SP325 speakerphone Universal USB Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP325
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP325-EMEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184961544
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2025 11:05:28
The date of the most recent change of the data-sheet in Icecat's system
Dell Pro Wired Speakerphone SP325 User's Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell SP325 Compatible UC Applications List (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pair User's Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL SP325 speakerphone Universal USB Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal Black
  • - Number of microphones: 4 Omnidirectional Noise-canceling
  • - Wired USB Type-C 29.5" (0.75 m)
More>>>
Intelligent Audio
Intelligent Audio

Perfectly capturing voices with precision, the speakerphone delivers consistent, crystal-clear sound quality up to 2.5 meters between you and the device. Ideal for use in huddle spaces, home offices, or small conference rooms.

AI-based Noise Cancellation Microphone
Experience clear, focused communication as our technology reduces background noise and amplifies voices, ensuring every call is productive.
4 Omnidirectional Microphones
Exceptional sound capture from every angle ensures your voice is always heard loud and clear, no matter where you are positioned.
60mm Speaker
Designed to deliver booming bass, crisp highs, and unmatched sound precision for incredible clarity and depth across calls.
Full Duplex Audio
Both parties can speak and listen simultaneously, creating seamless, natural communication.

Discover the Difference with AI-based Noise Cancellation
Discover the Difference with AI-based Noise Cancellation

Our AI-based noise cancellation microphone technology delivers remarkable clarity by filtering out background noise and enhancing human voices on both ends of the call. These audio samples highlight the performance difference, allowing you to hear how our speakerphone stands out in providing clear, distraction-free audio.

Experience the clarity that sets us apart. Our speakerphone doesn't just compete – it leads.

Designed for ease of use
Designed for ease of use

Enjoy effortless plug-and-play connectivity, just connect via USB-C or USB-A to start your meeting without delay.

Reliable and portable
Reliable and portable

With a dust-tight and a water-resistant protective housing and a wired connection, this speakerphone is a clear choice for professionals on the move.

Collaboration-ready
Collaboration-ready

This speakerphone is certified for Microsoft Teams and Zoom, and it is compatible with leading UC platforms.

Dell Display and Peripheral Manager
Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace.

Customise your audio experience
With this intuitive software, you can personalise your audio experience by assigning preset modes like Speech, Bass Boost, or Treble Boost, creating tailored audio presets with the Audio Equaliser, and toggling AI noise cancellation on/off to suit your environment. Stay effortlessly updated with the latest firmware updates, ensuring optimal performance and control over your sound environment.

Features
Device type *
Universal
Product color
Black
Cable length
29.5" (0.75 m)
LED indicators
Yes
International Protection (IP) code
IP64
Plug and Play
Yes
Control type
Buttons
Sound pressure level (max)
82 dB
Linux operating systems supported
Yes
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Loudspeakers
Output power
3.2 W
Frequency range
90 - 20000 Hz
Microphone
Microphone frequency
100 - 14000 Hz
Number of microphones
4
Microphone direction type
Omnidirectional
Noise-canceling
Yes
Microphone sensitivity
-37 dB
Ports & interfaces
Interface
USB Type-C
Connectivity technology *
Wired
Power
Operating voltage
5 V
Weight & dimensions
Width
4.92" (125 mm)
Depth
1.54" (39 mm)
Weight
10.4 oz (295 g)
Packaging content
Quick start guide
Yes
Storage pouch
Yes
Interface adapters included
USB Type-C female - USB Type-A male
Country Distributor
Switzerland 3 distributor(s)
United Kingdom 2 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Portugal 1 distributor(s)