location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WH125 Headset Wired Head-band Calls/Music USB Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WH125
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WH125-DWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184962305 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2025 21:47:10
The date of the most recent change of the data-sheet in Icecat's system
Quick Start Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wired Headset WH125 User's Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL WH125 Headset Wired Head-band Calls/Music USB Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Calls/Music Head-band Headset
  • - Wired USB connectivity
  • - Supraaural 20 - 20000 Hz 117 dB
  • - Microphone type: Boom -46 dB
More>>>
Hassle-free connectivity
Hassle-free connectivity

Enjoy seamless USB-A connectivity for a simple plug-and-play experience that delivers clear audio communication right away.

Enhanced convenience
Enhanced convenience

Effortlessly control volume and mute settings with the inline controller, adjust the 270° rotatable boom mic for left or right-side use and keep cords organised with the Cord Storage fastener. Plus, enjoy long-term reliability and peace of mind with a 3-year warranty.

Reliable audio
Reliable audio

Sound professional with a uni-directional mic designed to pick up your voice and make sure it's heard clearly.

All-day comfort, tailored for you
All-day comfort, tailored for you

Enjoy a lightweight, cushioned fit designed for all-day wear, providing comfort while you work.

Your everyday headset
Your everyday headset

Whether in offices, classrooms or beyond, enjoy seamless productivity with a lightweight design that’s compatible with leading UC platforms.

The story is currently unavailable. Please, contact us.
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product color *
Black
Operating keys
Mute, Volume +, Volume -
Cable length
82.7" (2.1 m)
Signal-to-Noise Ratio (SNR)
61 dB
On/off switch
Yes
Housing material
Plastic
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-C
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
117 dB
Driver unit
1.06" (2.7 cm)
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-46 dB
Number of microphones
1
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
4.41 oz (125 g)
Packaging content
AC adapter included *
No
Ear pad material
Leatherette
Power
USB Type-C charging port *
No
Supplier features
Material
Leatherette
Country Distributor
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
Danmark 1 distributor(s)