location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LabelWorks LW-K400 label printer 180 x 180 DPI 6 mm/sec QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LW-K400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C51CB70320
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946620671
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2024 15:05:59
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson LabelWorks LW-K400 label printer 180 x 180 DPI 6 mm/sec QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 180 x 180 DPI
  • - Print speed: 6 mm/sec
  • - Display: LCD 128 x 32 pixels Backlight display
  • - 14.8 oz (420 g)
More>>>
Printing
Maximum resolution *
180 x 180 DPI
Print speed *
6 mm/sec
Maximum print height
0.354" (9 mm)
Vertical printing
Yes
Text style
Bold
Performance
Tape cutting
Manual
Tape width
0.709" (1.8 cm)
Design
Product color *
Black
Built-in display
Yes
Display *
LCD
Display resolution
128 x 32 pixels
Backlight display
Yes
Control type
Buttons
Design
Keyboard layout
QWERTY
Power
Power consumption (printing)
2.55 W
Power consumption (standby)
0.566 W
Battery type
AA
Number of batteries supported
6
Auto power off
Yes
Weight & dimensions
Width
4.33" (110 mm)
Depth
2.2" (56 mm)
Height
6.69" (170 mm)
Weight
14.8 oz (420 g)
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)