location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LabelWorks LW-1000P label printer Thermal transfer 360 x 360 DPI 35 mm/sec Wired & Wireless Ethernet LAN Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LabelWorks LW-1000P (Continental & UK type AC adapter)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C51CD06200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946663906
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson LabelWorks LW-1000P label printer Thermal transfer 360 x 360 DPI 35 mm/sec Wired & Wireless Ethernet LAN Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - 360 x 360 DPI
  • - Maximum printing width: 1.42" (3.6 cm) Print speed: 35 mm/sec
  • - Built-in barcodes: Code 128 (A/B/C), Code 39, Data Matrix, EAN128, EAN13, EAN8, GS1-128, GS1 DataBar, ITF, MaxiCode, PDF417, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired & Wireless
  • - Ethernet LAN Wi-Fi
  • - 2.31 lbs (1.05 kg)
More>>>
Printing
Print technology *
Thermal transfer
Maximum resolution *
360 x 360 DPI
Number of printable dots
384 dot
Print speed *
35 mm/sec
Maximum printing width *
1.42" (3.6 cm)
Maximum print height
1.06" (2.7 cm)
Margin depth settings
1mm, Auto, Fixed, Manual
Vertical printing
Yes
Mirror printing
Yes
Flag style printing
Yes
Wire wrap printing
Yes
Text alignment
Center, Justify, Left, Manual, Right
Text style
Bold, Italic, Shadow, Normal, Invert, Outline, Strikethrough, Underline
Paper handling
Autocutter
Yes
Half-cutter
Yes
Edge trimmer
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Built-in barcodes
Code 128 (A/B/C), Code 39, Data Matrix, EAN128, EAN13, EAN8, GS1-128, GS1 DataBar, ITF, MaxiCode, PDF417, QR Code, UPC-A, UPC-E
Number of symbols
466
Fixed length
Yes
Tape width
1.42" (3.6 cm)
Reset types
Software reset
Units supported
mm, inch
Number of printing lines (max)
Variable
Alphanumeric memory
Depends on the user's PC
Tape size detection
Yes
Tape end detection
Yes
Open cover detection
Yes
Design
Product color *
Green, Gray
Power
Power consumption (printing)
29 W
Power consumption (off)
0.23 W
Auto power off
Yes
System requirements
Compatible operating systems
Android 2.3+, Mac OS 10.6+, Windows 7, Windows 7, 64-Bit-Version, Windows 8, Windows 8 (32/64 Bit), Windows Vista, Windows Vista, 64-Bit-Version, Windows XP, Windows XP, 64-Bit-Version, iOS 5.0+, iOS 6.0+
Minimum storage drive space
100 MB
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Android 2.3, iOS 5.0, iOS 6.0
Minimum display resolution requirement
1024 x 768 pixels
Weight & dimensions
Width
4.84" (123 mm)
Depth
6.02" (153 mm)
Height
5.47" (139 mm)
Weight
2.31 lbs (1.05 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
6.3" (160 mm)
Package depth
9.69" (246 mm)
Package height
8.27" (210 mm)
Package weight
4.78 lbs (2.17 kg)
Packaging content
Cables included
AC
Bundled software
Epson Label Editor
Drivers included
Yes
Warranty card
Yes
Manual
Yes
Logistics data
Quantity per pallet layer
15 pc(s)
Quantity per pallet layer (UK)
20 pc(s)
Quantity per pallet (UK)
160 pc(s)
Pallet weight (UK)
0 oz (0 g)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
170.5" (4.33 m)
Harmonized System (HS) code
84433210
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
170.5" (4.33 m)
Pallet weight
0 oz (0 g)
Quantity per pallet
120 pc(s)
Master (outer) case width
10.6" (270 mm)
Master (outer) case length
32.3" (820 mm)
Master (outer) case height
9.45" (240 mm)
Master (outer) case weight
26.2 lbs (11.9 kg)
Quantity per master (outer) case
5 pc(s)
Technical details
Autoincrement
0-9, a-z, A-Z, Alphabetic, Numerical, Date, Time
Battery level indicator
Yes
Feed button
1
Font size
Selectable
Handle(s)
No
Multi-block
Wählbar
Master (outer) case GTIN (EAN/UPC)
8715946666938
Other features
Printing history
Yes
Printing history features
Browsing
Lanyard hole
Yes
LED indicators
Power
Country of origin
Philippines
Number of frames
86
Number of tables
8
Clock function
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:44:45
Uk has collected 2 expert reviews for Epson LabelWorks LW-1000P (Continental & UK type AC adapter) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
liveatpc.com
Updated:
2019-12-01 19:44:45
Byline: By Daryl TanI'll have to admit I felt a little out of depth when I first received this. I had never seriously considered the merits of a printer, much less one purpose-built as a label-printing type. If it pushes out decent outputs, I'd usually co...
Bottom line Labels GaloreStart labeling with the miniature Epson Labelworks LW-1000Byline: By Daryl TanI'll have to admit I felt a little out of depth when I first received this. I had never seriously considered the merits of a printer, much less one purpose-built as...
80%
Country Distributor
Nederland 2 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Suomi 2 distributor(s)